- Mounting Type
- Connector Type
- Shell Material
- Additional Feature
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Manufacturer
- Mixed Contacts
- Total Number of Contacts
Attribute column
Manufacturer
ITT Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | Rohs Code | Termination Method | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Terminal Length | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLM1-156RW4B ITT | In Stock | - | - | - | - | PANEL | METAL | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM1-156RW4B | DLM1 | - | - | - | - | - | - | - | - | Active | - | - | 2.49 | No | - | - | e4 | No | - | RACK AND PANEL CONNECTOR | - | - | ZIF | - | - | NO | NO | NO | NO | NO | - | - | 156 | - | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | WIRE WRAP | - | - | - | - | GOLD OVER NICKEL | - | ZIF N | - | - | - | - | - | - | - | - | - | ||
![]() DLM1-156PW6A ITT | In Stock | - | - | - | - | BOARD | METAL | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM1-156PW6A | DLM1 | - | - | - | - | - | - | - | - | Active | - | - | 2.32 | Yes | - | - | e4 | Yes | - | RACK AND PANEL CONNECTOR | - | - | ZIF | - | - | NO | NO | NO | NO | NO | - | - | 156 | - | unknown | - | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | GOLD OVER NICKEL | - | ZIF N | - | - | - | - | - | - | - | - | - | ||
![]() DLM2-96RW4B ITT | In Stock | - | - | - | - | PANEL | METAL | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM2-96RW4B | DLM2 | - | - | - | - | - | - | - | - | Active | - | - | 2.48 | No | - | - | e4 | No | - | RACK AND PANEL CONNECTOR | - | - | ZIF | - | - | NO | NO | NO | NO | NO | - | - | 96 | - | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | WIRE WRAP | - | - | - | - | GOLD OVER NICKEL | - | ZIF N | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPAL-32-33S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1174-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 349-1052-002 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1165-003 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110901-0011 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPA-24C2-33S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM2-96PW9A ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL5-260RW9B ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1654-002 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 144-9615-060 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL2-96RW6B ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | PLASTIC | Thermoplastic | LOCKING MECH | - | HOLE .112-.124 | Thermoplastic | 2.592 inch | Straight | NOT SPECIFIED | Copper Alloy | ITT CANNON | PLASTIC | ITT Interconnect Solutions | DL2-96RW6B | - | Through Hole | Through Hole | ONE | 8 | 8 | -55C to 105C | 105 °C | -55 °C | Active | 2.54(mm) | 28.12(mm) | 1.75 | Yes | Solder | -55 to 105 °C | - | - | - | RACK AND PANEL CONNECTOR | Rectangular | Receptacle | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96(POS) | 2.54 mm | compliant | - | UL | Solder | COMMERCIAL | 8 | RECTANGULAR | - | 1.108 inch | FEMALE | 94V-1 | NO | 0.983 inch | 5 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1700VAC V | 2.54 mm | 10000 Cycles | - | RECTANGULAR | ZIF N | ZIF N | 0.1 inch | BLACK | 5(A) | 0.28 inch | 65.8 mm | 65.8(mm) | 50u inch | 24.97(mm) | ||
![]() 112137-0000 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | ALUMINUM ALLOY | - | GUIDE SLOT | HOLE .125-.137 | SCREW | - | 2.592 inch | Straight | NOT SPECIFIED | Copper Alloy | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 112137-0000 | DLM | Through Hole | STRAIGHT | ONE | - | 8 | - | 105 °C | -55 °C | Active | - | - | 2.3 | Yes | Solder | -55 to 105 °C | - | - | EAR99 | RACK AND PANEL CONNECTOR | - | - | EMI/RFI SHIELDED, POLARIZED | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96 | 2.54 mm | compliant | NICKEL | UL | - | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 1.108 inch | FEMALE | 94V-0 | NO | 0.992 inch | 5 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1700VAC V | 2.54 mm | 10000 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | BLACK | - | 0.28 inch | - | - | 50u inch | - |