- Mounting Type
- Connector Type
- Shell Material
- Additional Feature
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Manufacturer
- Mixed Contacts
- Total Number of Contacts
Attribute column
Manufacturer
ITT Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch (mm) | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shaft Type | Termination Method | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Output Voltage | Output Type | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Current Rating (Max) | Absolute Pull Range (APR) | Shell Plating | Terminal Length | Input Voltage | Product Length | Bearings | IP Rating | Mating Connector | Product Length (mm) | Height Seated (Max) | Plating Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DL2-96RW6B ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | - | PLASTIC | Thermoplastic | - | LOCKING MECH | - | HOLE .112-.124 | - | - | Thermoplastic | 2.592 inch | Straight | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | PLASTIC | ITT Interconnect Solutions | DL2-96RW6B | - | - | Through Hole | Through Hole | ONE | 8 | 8 | -55C to 105C | 105 °C | -55 °C | - | Active | 2.54(mm) | - | 28.12(mm) | - | - | 1.75 | - | Yes | - | Solder | - | - | -55 to 105 °C | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | Rectangular | Receptacle | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96(POS) | - | 2.54 mm | compliant | - | - | - | - | - | UL | Solder | - | - | - | COMMERCIAL | 8 | - | RECTANGULAR | - | 1.108 inch | FEMALE | 94V-1 | - | - | NO | 0.983 inch | 5 A | SQ PIN-SKT | 15 mΩ | - | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1700VAC V | - | 2.54 mm | 10000 Cycles | - | RECTANGULAR | - | ZIF N | ZIF N | 0.1 inch | BLACK | - | 5(A) | - | - | 0.28 inch | - | 65.8 mm | - | - | - | 65.8(mm) | - | 50u inch | 24.97(mm) | - | ||
![]() 127050-0110 ITT | In Stock | - | - | - | - | CABLE | - | ALUMINUM ALLOY | Thermoplastic | - | LOCKING | - | - | - | - | - | 4.255 inch | Straight | AU ON NI | COPPER ALLOY | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 127050-0110 | DLM | - | - | - | - | - | 10 | -55C to 105C | 105 °C | -55 °C | - | Active | - | - | 35(mm) | - | - | 2.3 | - | Yes | - | - | 18 AWG | 42 AWG | - | - | - | - | Yes | - | EAR99 | RACK AND PANEL CONNECTOR | Housing | F | COMPATIBLE CONTACTS: 030-2494-001; 030-2492-001; 030-2491-001; 110238-0484, EMI/RFI SHIELDED TYPE, PANEL MOUNTABLE, POLARIZATION AVAILABLE | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 260 | - | - | compliant | - | - | - | - | NICKEL | UL | - | - | - | - | COMMERCIAL | - | 260(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 1.378 inch | FEMALE | 94V-0 | - | - | YES | 0.81 inch | 5 A | SQ PIN-SKT | 15 mΩ | 18-42(AWG) | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | 1200VAC V | - | - | 10000 Cycles | GOLD | RECTANGULAR | - | ZIF N | ZIF N | - | BLACK | PREASSEM CONN | 5(A) | - | - | - | - | - | - | - | - | 108(mm) | - | 50u inch | 20.55(mm) | - | ||
![]() 112137-0002 ITT | In Stock | - | - | - | - | BOARD | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 112137-0002 | DLM | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | EMI/RFI SHIELDED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 96 | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127050-0224 ITT | In Stock | - | - | - | Gold Over Nickel | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | CE | - | - | - | Straight | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | GLASS FILLED POLYETHYLENE | Dynapar | EC2350000440 | - | - | - | Shafted | - | - | - | -55C to 105C | 105 °C | -55 °C | - | Active | - | - | 24.9(mm) | - | - | 2.32 | Yes | Yes | Single Ended | - | - | - | 0 to 70 Degrees C | - | - | - | - | 18 in Cable, Side Exit | EAR99 | RACK AND PANEL CONNECTOR | Rectangular | RCP | COMPATIBLE CONTACTS: 030-2494-001; 030-2492-001; 030-2491-001; 110238-0484, EMI/RFI SHIELDED TYPE, PANEL MOUNTABLE, POLARIZATION AVAILABLE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60(POS) | - | - | compliant | - | - | - | - | NICKEL | - | Crimp | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | 5~26 VDC | Single Ended | YES | - | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | 5(A) | - | - | - | 5~26 VDC | - | Yes | IP54 | Not Included | 65.8(mm) | - | - | 20.55(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112086-0000 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | - | ALUMINUM ALLOY | Thermoplastic | 260 | - | - | - | - | - | Thermoplastic | - | Straight | NOT SPECIFIED | Copper Alloy | 2.5(mm) | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 112086-0000 | DLM | - | Through Hole | Through Hole | - | 10 | - | -55C to 105C | - | - | - | Active | - | PIN | 90(mm) | - | No | 2.31 | - | Yes | - | Solder | - | - | -55 to 105 °C | - | - | - | - | - | EAR99 | RACK AND PANEL CONNECTOR | D-Subminiature | Pin | EMI/RFI SHIELDED, POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5000 mm | 260 | - | - | unknown | 5(A) | - | - | - | NICKEL | - | - | - | - | - | - | - | 260 POS | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | 1 | - | - | - | - | - | ZIF N | - | - | - | - | - | - | Nickel | - | - | 108 mm | - | - | - | 108(mm) | - | - | 35(mm) | - | ||
![]() 021000-2500 ITT | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 50.2033 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 112139-0002 ITT | In Stock | - | - | - | - | BOARD | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 112139-0002 | DLM | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | EMI/RFI SHIELDED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112139-0000 ITT | In Stock | - | - | - | - | BOARD | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 112139-0000 | DLM | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | EMI/RFI SHIELDED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111987-0001 ITT | In Stock | - | - | - | Gold Over Nickel | PANEL | - | GLASS FILLED POLYETHYLENE | - | - | GUIDE SLOT | HOLE .125-.137 | SCREW | - | - | - | 4.255 inch | Straight | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | PLASTIC | ITT Interconnect Solutions | 111987-0001 | DL | - | - | Through Hole | ONE | - | 10 | -55C to 105C | 105 °C | -55 °C | - | Active | 2.54(mm) | - | 30.3(mm) | - | - | 2.23 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | RACK AND PANEL CONNECTOR | Rectangular | RCP | POLARIZED | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 260(POS) | - | 2.54 mm | compliant | - | - | - | - | - | UL | Solder | - | - | - | COMMERCIAL | 10 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 1.378 inch | FEMALE | 94V-0 | - | - | NO | 0.983 inch | 5 A | SQ PIN-SKT | 15 mΩ | - | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED HOUSING | 1700VAC V | - | - | 10000 Cycles | - | RECTANGULAR | - | ZIF N | ZIF N | - | BLACK | - | 5(A) | - | - | 0.605 inch | - | - | - | - | - | 100.3(mm) | - | 50u inch | 24.97(mm) | - | ||
![]() 112087-0001 ITT | In Stock | - | - | - | - | PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | 112087-0001 | DLM | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RACK AND PANEL CONNECTOR | - | - | EMI/RFI SHIELDED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 260 | - | - | unknown | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | WIRE WRAP | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM2-96RW4B ITT | In Stock | - | - | - | - | PANEL | - | METAL | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM2-96RW4B | DLM2 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.48 | - | No | - | - | - | - | - | - | - | e4 | No | - | - | RACK AND PANEL CONNECTOR | - | - | ZIF | - | - | NO | NO | NO | NO | NO | - | - | 96 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | WIRE WRAP | - | - | - | - | - | GOLD OVER NICKEL | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM1-156PW6A ITT | In Stock | - | - | - | - | BOARD | - | METAL | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | DLM1-156PW6A | DLM1 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.32 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | RACK AND PANEL CONNECTOR | - | - | ZIF | - | - | NO | NO | NO | NO | NO | - | - | 156 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | GOLD OVER NICKEL | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127050-0517 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127050-0384 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111643-0001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111986-0011 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL1-156KIT ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |