- Series
- Manufacturer
- Mounting Type
- Operating Temperature
- Packaging
- Package / Case
- Part Status
- Manufacturer Part Number
- Connector Type
- Supplier Device Package
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
ITT Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Surface Mount Land Size | Approvals | Base Product Number | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Resistance - 25°C (Typ) | Risk Rank | Rohs Code | Voltage - Output 6 | Voltage Rated | Voltage-Input | Voltage-Off State | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Number of Outputs | Approval Agency | Efficiency | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Note | Number of Circuits | Polarization | Impedance | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Current - Supply | Usage | Voltage - Output 2 | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Current - Output 1 | Current - Max | Voltage - Output 3 | Operate Time | Includes | 1st Connector | 2nd Connector | Voltage - Input Offset | Release Time | Current - Output / Channel | Voltage - Output 4 | Minimum Load Required | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Power - Rated | Voltage - Max | Size - Body | Current - On State (It (AV)) (Max) | SCR Type | Current - Trip (It) | Voltage - On State (Vtm) (Max) | Current - Off State (Max) | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Features | Release Range | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Length - Overall | Height Above Board | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | M83513/12 | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | 100 | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1E85 | - | - | - | - | - | - | - | - | Glass Body Reed | - | - | - | - | - | - | - | 0.5 pF | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | SPST-NO, Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 ms | - | - | - | - | 0.05 ms | - | - | - | - | - | - | - | - | 100W | - | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | - | 1A (AC/DC) | 20 ~ 40AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | 2.181 (55.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | Obsolete | - | - | - | - | - | 90 ~ 264 VAC | - | 48V | 0°C ~ 50°C | - | GLC40 (40W) | 4.96 L x 2.96 W x 1.20 H (126.0mm x 75.2mm x 30.5mm) | - | - | - | - | - | - | - | Open Frame | - | - | - | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 70% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830 mA | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN731J | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | - | - | 8.16 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | - | - | 10V | - | - | - | -55°C ~ 125°C | - | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.25pF | - | - | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | - | - | - | - | ||
![]() 121551-0897 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | 121551-0897 | - | - | Active | - | - | 5.7 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DBF52P-FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | UR | - | - | - | -- | - | - | - | - | - | - | - | 3.7 Ohms | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | -- | 0.532 Dia x 0.138 W (13.50mm x 3.50mm) | - | Active | -- | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 320mA | - | - | 80V | - | - | - | 640mA | - | - | - | - | - | - | - | - | - | 0.669 (17.00mm) | - | -- | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | - | - | -- | - | - | - | - | -- | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 450V | - | - | - | -40°C ~ 85°C | Bulk | B43601 | 0.866 Dia (22.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490 mOhm @ 100Hz | - | - | 0.394 (10.00mm) | - | - | Polar | 700 mOhms | 1.54A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.055 (52.20mm) | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | - | -40°C ~ 150°C | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V | 300A, 325A | 30mA | 60mA | 47A | - | - | - | 30A | Standard Recovery | - | 1.59V | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 1.3 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | - | 2 | - | ±30ppm/°C | - | - | 17.4 kOhms | - | Wirewound | - | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 2.162 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 27.4 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 52.3 Ohms | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 45.3 Ohms | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 54.9 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA3280 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 2 | - | - | - | - | - | 2mA | - | - | 125 V/µs | Transconductance | 1.8µA | ±2 V ~ 15 V | 9MHz | - | - | - | - | - | - | - | 700µV | - | 650µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | CF | 0.067 Dia x 0.130 L (1.70mm x 3.30mm) | ±5% | Active | - | 2 | - | 0/ -400ppm/°C | - | - | 1.5 kOhms | - | Carbon Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | 16 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 5 | - | - | - | - | - | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 15-5 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - |