- Series
- Manufacturer
- Mounting Type
- Manufacturer Part Number
- Operating Temperature
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Packaging
Attribute column
Manufacturer
ITT Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | JESD-609 Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Shell Plating | Contact Arrangement | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAMA26SNMBF0 ITT | In Stock | - | - | - | CABLE AND PANEL | BRASS | - | - | - | - | 1.541 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMA26SNMBF0 | - | - | - | - | 3 | - | - | - | Active | - | - | - | 2.42 | No | 2/A | - | - | - | D SUBMINIATURE CONNECTOR | - | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 031-8944-000; 031-8843-001; 031-8787-020 | - | - | YES | NO | NO | NO | NO | - | 26 | - | compliant | - | CHROMATE | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | YES | 0.375 inch | - | RND PIN-SKT | - | - | 0.108 inch | RECEPTACLE | CRIMP | - | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | ||
![]() DAW15P1 ITT | In Stock | - | - | - | PANEL | STEEL | - | - | - | - | - | - | - | - | - | ITT CANNON | PLASTIC | ITT Interconnect Solutions | DAW15P1 | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.82 | - | 2/A | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | COMPATIBLE CONTACT: 330-8753-101 | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | BOARD | STEEL | Thermoplastic | 37 | - | LOCKING | 2.729 inch | Right Angle | GOLD OVER NICKEL | Copper Alloy | 2.8(mm) | ITT CANNON | PLASTIC | ITT Interconnect Solutions | DC-37S-1-A-5-N-A191-A197 | - | Through Hole | - | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | SKT | - | No | 5.7 | Yes | 4/C | Solder | e4 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | STANDARD: DIN 41652 | - | D Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 37 | 2.794 mm | compliant | 5(A) | TIN | UL | - | COMMERCIAL | 2 | 37(POS) | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.47 inch | 5 A | RND PIN-SKT | 10 mΩ | - | - | RECEPTACLE | SOLDER | 1200VAC V | 1(Port) | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | GREEN | Tin | - | 0.146 inch | 69.32(mm) | 30u inch | 13.55(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE9P1AENK87 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Panel | - | 4 | - | -54C to 125C | - | - | - | - | 26.95(mm) | - | - | - | - | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | 26SIGNAL(POS) | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | - | 51.11(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | #4-40 | ROUND STANDOFF | 2.728 inch | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | THERMOPLASTIC | ITT Interconnect Solutions | DCMV25X3SNA197-A220 | D*M | STRAIGHT | ONE | - | - | - | 100 °C | -55 °C | Active | - | - | - | 5.69 | Yes | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | YES | - | 25 | - | compliant | - | TIN | UL | - | COMMERCIAL | - | - | - | - | 0.494 inch | FEMALE | - | - | 0.274 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | - | PLUG | SOLDER | 1000VAC V | - | - | 500 Cycles | GOLD | - | - | - | S22C3 | 0.153 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMA15PFO ITT | In Stock | - | - | Gold Over Nickel | - | - | - | 15 | - | - | - | Straight | - | Copper Alloy | 1.37(mm) | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | PIN | - | No | - | - | - | Crimp | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | #4-40 | ROUND STANDOFF | 2.728 inch | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | THERMOPLASTIC | ITT Interconnect Solutions | DCMV25X3SNK126-A220 | D*M | STRAIGHT | ONE | - | - | - | 100 °C | -55 °C | Active | - | - | - | 5.69 | Yes | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | YES | - | 25 | - | compliant | - | TIN | UL | - | COMMERCIAL | - | - | - | - | 0.494 inch | FEMALE | - | - | 0.274 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | - | PLUG | SOLDER | 1000VAC V | - | - | 500 Cycles | GOLD | - | - | - | S22C3 | 0.153 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |