Filters
  • Series
  • Manufacturer
  • Mounting Type
  • Manufacturer Part Number
  • Operating Temperature
  • Connector Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Contact Gender
  • Packaging

Attribute column

Manufacturer

ITT Barrel - Audio Connectors

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact Plating

Mounting Type

Shell Material

Number of Terminals

Mounting Option 1

Mounting Option 2

Body Length

Body Orientation

Contact Finish Mating

Contact Materials

Contact Pitch (mm)

Ihs Manufacturer

Insulator Material

Manufacturer

Manufacturer Part Number

Mounting Styles

Number Of Connectors

Number of Contact Rows

Number of Rows Loaded

Operating Temp Range

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Plug / Receptacle

Product Depth (mm)

Rad Hardened

Risk Rank

Rohs Code

Shell Sizes

Termination Method

Wire Size-Max

Wire Size-Min

JESD-609 Code

ECCN Code

Connector Type

Type

HTS Code

Subcategory

Filter Feature

Mixed Contacts

Option

Total Number of Contacts

Reach Compliance Code

Current Rating

Shell Finish

Reliability

Number of Contacts

Body Breadth

Contact Gender

Empty Shell

Body Depth

Rated Current (Signal)

Contact Style

Contact Resistance

Insulation Resistance

Mating Contact Pitch

Body/Shell Style

Termination Type

Dielectric Withstanding Voltage

Number of Ports

Durability

Contact Finish Termination

Contact Pattern

Insertion Force-Max

Withdrawl Force-Min

Mating Contact Row Spacing

Contact Design

Terminal Length

Product Length (mm)

Product Height (mm)
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
Gold

CABLE AND PANEL

ALUMINUM ALLOY

9

HOLE .087-.098

LOCKING

0.785 inch

Straight

GOLD

Copper Alloy

1.27(mm)

ITT CANNON

LIQUID CRYSTAL POLYMER

ITT Interconnect Solutions

MDM-9SSB

Panel

ONE

2

2

-55C to 125C

125 °C

-55 °C

Active

SKT

15.17(mm)

No

1.82

No

A

Solder Pot

26 AWG

32 AWG

e4

EAR99

D MICROMINIATURE CONNECTOR

Micro D-Subminiature

8536.69.40.30

D Type Connectors

NO

NO

GENERAL PURPOSE

9

compliant

3(A)

CADMIUM/YELLOW CHROMATE

COMMERCIAL

9(POS)

0.308 inch

FEMALE

NO

0.225 inch

3 A

RND PIN-SKT

8 mΩ

5000000000 Ω

0.05 inch

RECEPTACLE

SOLDER

600VAC V

1(Port)

500 Cycles

Gold (Au)

STAGGERED

2.224 N

.139 N

0.043 inch

PREASSEM CONN

0.2 inch

19.94(mm)

7.82(mm)