- Series
- Manufacturer
- Mounting Type
- Operating Temperature
- Packaging
- Package / Case
- Part Status
- Manufacturer Part Number
- Connector Type
- Supplier Device Package
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
ITT Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Environmental Characteristics | Termination Type | Dielectric Withstanding Voltage | Coupling Type | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Terminal Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106R32A55P | - | - | - | - | - | - | - | Active | - | - | - | 2.07 | - | 32 | - | - | - | - | No | EAR99 | MIL SERIES CONNECTOR | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | - | CHROMATE PLATED | - | - | - | - | - | - | MALE | NO | - | - | SOLID | - | - | - | - | PLUG | CORROSION RESISTANT | SOLDER | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106E28-15SZF80 | - | - | - | - | - | - | - | Active | - | - | - | 2.39 | No | 28 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | STANDARD: MIL-C-5015, POLARIZED | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 35 | - | compliant | - | OLIVE DRAD CHROMATE PLATED | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | YES | - | - | SOLID | - | - | - | - | PLUG | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | CA3102E32-17S | - | - | - | - | - | - | - | Active | - | - | - | 2.37 | No | 32 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | STANDARD: MIL-C-5015 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | - | CHROMATE PLATED | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | SOLID | - | - | - | - | RECEPTACLE | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | SOLDER | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3102K16S1S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31SBSM7 ITT | 2284 |
| - | 19 Weeks | Gold | BOARD | ALUMINUM ALLOY | 31 | #2-56 | JACKPOST | 2.04 inch | Straight | AU | Copper Alloy | 2.54(mm) | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-31SBSM7 | - | Through Hole | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | SKT | 7.82(mm) | No | 2.4 | No | - | Solder | - | - | e4 | - | EAR99 | - | Micro D-Subminiature | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 31 | 2.54 mm | compliant | 3(A) | CADMIUM/YELLOW CHROMATE | COMMERCIAL | 2 | 31(POS) | STAGGERED | - | 0.308 inch | FEMALE | - | 0.555 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | - | SOLDER | 900VAC V | - | 1(Port) | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | 0.109 inch | 51.82(mm) | 14.1(mm) | ||
![]() MS3106R22-6S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3100K20-7P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB1-21SL1 ITT | In Stock | - | - | 13 Weeks | - | PANEL | - | - | - | - | 1.088 inch | - | AU | COPPER ALLOY | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDB1-21SL1 | - | - | - | 2 | - | - | - | Active | - | - | - | 5.7 | - | - | - | 25 AWG | 26 AWG | - | - | EAR99 | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 21 | - | compliant | - | - | COMMERCIAL | - | - | - | - | 0.218 inch | FEMALE | - | 0.191 inch | - | - | RND PIN-SKT | - | - | 0.05 inch | PLUG | - | SOLDER LUG | - | - | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | - | - | - | ||
![]() MDB1-51PSP ITT | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDB1-51PSP | MICRO | - | - | - | - | - | - | Active | - | - | - | 5.68 | - | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3116J168PX ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |