Filters
  • Series
  • Mounting Type
  • Manufacturer
  • Operating Temperature
  • Part Status
  • Package / Case
  • Packaging
  • Manufacturer Part Number
  • Supplier Device Package
  • Connector Type
  • Ihs Manufacturer
  • Part Life Cycle Code

Attribute column

Manufacturer

ITT Barrel - Audio Connectors

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Shell Material

Mounting Option 1

Mounting Option 2

Body Length

Contact Finish Mating

Contact Materials

Ihs Manufacturer

Insulator Material

Manufacturer

Manufacturer Part Number

Mounting Styles

Number of Rows Loaded

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Risk Rank

Rohs Code

JESD-609 Code

ECCN Code

HTS Code

Subcategory

Filter Feature

Mixed Contacts

Total Number of Contacts

Terminal Pitch

Reach Compliance Code

Shell Finish

Reliability

Number Of PCB Rows

PCB Contact Pattern

Body Breadth

Contact Gender

Body Depth

Rated Current (Signal)

Contact Style

Contact Resistance

Insulation Resistance

Mating Contact Pitch

Body/Shell Style

Termination Type

Dielectric Withstanding Voltage

PCB Contact Row Spacing

Contact Finish Termination

Contact Pattern

Insertion Force-Max

Withdrawl Force-Min

Mating Contact Row Spacing

Terminal Length

2284
  • 1:$366.801693
  • 10:$346.039333
  • 100:$326.452201
  • 500:$307.973774
  • View all price
-

19 Weeks

BOARD

ALUMINUM ALLOY

#2-56

JACKPOST

2.34 inch

GOLD

COPPER ALLOY

ITT CANNON

LIQUID CRYSTAL POLYMER (LCP)

ITT Interconnect Solutions

MDM-37SBSP

STRAIGHT

2

125 °C

-55 °C

Active

2.37

No

e4

EAR99

8536.69.40.30

D Type Connectors

NO

NO

37

2.54 mm

compliant

CADMIUM/YELLOW CHROMATE

COMMERCIAL

2

STAGGERED

0.308 inch

FEMALE

0.555 inch

3 A

RND PIN-SKT

8 mΩ

5000000000 Ω

0.05 inch

PLUG

SOLDER

900VAC V

2.54 mm

Gold (Au)

STAGGERED

2.224 N

.139 N

0.05 inch

0.109 inch