- Series
- Mounting Type
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Part Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Package / Case
Attribute column
Manufacturer
ITT Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Function | Number of Outputs | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 85°C (TA) | Tube | -- | Active | LTC1929 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 36 V | Enable, Power Good, Soft Start | Buck | -- | Yes | 99.5% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-TSSOP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8390 | Step-Up/Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 60 V | Current Limit, Frequency Control, Soft Start | Buck-Boost | 645kHz ~ 2.1MHz | Yes | 95% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 38-TSSOP-EP | -55°C ~ 150°C (TJ) | Tube | -- | Active | LTC3899 | Step-Down | 3 | Transistor Driver | Positive | 4.5 V ~ 60 V | Enable, Frequency Control, Soft Start, Tracking | Buck, Buck-Boost | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 100% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C ~ 70°C (TA) | Tube | -- | Active | LTC1148 | Step-Down | 1 | Transistor Driver | Positive | 3.5 V ~ 20 V | Current Limit, Enable | Buck | Up to 250kHz | Yes | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 32-WFQFN Exposed Pad | 32-QFN (5x5) | -40°C ~ 85°C (TA) | Tube | PolyPhase® | Active | LTC3868 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 24 V | Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8390 | Step-Up/Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 60 V | Current Limit, Frequency Control, Soft Start | Buck-Boost | 190kHz ~ 630kHz | Yes | 95% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | 0°C ~ 70°C (TA) | Tube | -- | Active | LTC1538 | Step-Down | 2 | Transistor Driver | Positive | 3.5 V ~ 30 V | Enable, Power on Reset, Soft Start | Buck | Up to 400kHz | Yes | 99% | -- | No | 1 | ||
![]() DL2-96PW433C ITT | In Stock | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3805 | Step-Up/Step-Down | 1 | Transistor Driver | Positive, Isolation Capable | 3.95 V ~ 9.5 V | Enable, Soft Start | Flyback | 70kHz ~ 700kHz | No | 80% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1147 | Step-Down | 1 | Transistor Driver | Positive | 3.5 V ~ 14 V | Current Limit, Enable | Buck | -- | No | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.154, 3.90mm Width) | 28-SSOP | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC3868 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 24 V | Enable, Frequency Control, Power Good, Soft Start | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC1778 | Step-Down, Step-Up/Step-Down | 1 | Transistor Driver | Positive or Negative | 4 V ~ 36 V | Enable, Power Good, Soft Start | Buck, Buck-Boost | -- | Yes | -- | -- | Yes | 1 | ||
![]() DDMMF43W2SZ ITT | In Stock | - | - | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | * | Active | - | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 140 V | Current Limit, Enable, Frequency Control, Ramp, Soft Start | Buck | 50kHz ~ 900kHz | Yes | 100% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC3850 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 24 V | Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | Buck | 250kHz ~ 780kHz | Yes | 97.2% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | * | Active | - | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 140 V | Current Limit, Enable, Frequency Control, Ramp, Soft Start | Buck | 50kHz ~ 900kHz | Yes | 100% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3858 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1148 | Step-Down | 1 | Transistor Driver | Positive | 3.5 V ~ 20 V | Current Limit, Enable | Buck | Up to 250kHz | Yes | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 38-WFQFN Exposed Pad | 38-QFN (5x7) | 0°C ~ 70°C (TA) | Tape & Reel (TR) | PolyPhase® | Active | LTC3732 | Step-Down | 3 | Transistor Driver | Positive | 4.5 V ~ 7 V | Enable, Power Good, Soft Start | Buck | 225kHz ~ 680kHz | Yes | 98.5% | -- | No | 3 | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.154, 3.90mm Width) | 28-SSOP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3858 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1148 | Step-Down | 1 | Transistor Driver | Positive | 3.5 V ~ 20 V | Current Limit, Enable | Buck | Up to 250kHz | Yes | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1702 | Step-Down | 2 | Transistor Driver | Positive | 3 V ~ 7 V | Current Limit, Enable, Power Good, Soft Start | Buck | 550kHz | Yes | 90% | -- | No | 2 |