- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Number of Ports | Body Plating | Max Voltage Rating (DC) | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3100E28-21PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 37 | Olive Drab | Receptacle | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | W | - | Environment Resistant | 50.8mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 28-21 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | - | 22A | Cadmium, Chromate | - | - | - | Cable Clamp | 76.99mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108E18-10PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | NOT SPECIFIED | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 4 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | - | - | X | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 18-10 | - | - | - | - | Pin | - | - | - | Cadmium, Chromate | - | - | - | Cable Clamp, Coupling Nut | 72.24mm | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ3A6W6-4SN ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | - | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ3 | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Female Sockets | 4 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 6-4 | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ4A6F9-19S ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2008 | MKJ4 | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Female Sockets | 19 | - | Male | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 9-19 | - | Female | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() CA3101F14S-1P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 3 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 14S-1 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MKJ1A7W13-37PA ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2012 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 37 | Olive Drab | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 13-37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KJA0T9W98PN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | Crimp | - | Receptacle, Male Pins | 3 | Olive Drab | Receptacle | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 9-98 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | CORROSION/ENVIRONMENT/FLUID RESISTANT | - | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106R16S-4PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | Brass | 900VAC 1250VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | - | no | Active | - | Solder Cup | - | Plug, Male Pins | 2 | Olive Drab | Male | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | X | - | Environment Resistant | - | 22A | - | Olive Drab Cadmium | 16S-4 | - | - | NO | SOLID | - | - | CORROSION RESISTANT | - | Cadmium, Chromate | - | - | - | Backshell, Coupling Nut | 46.69mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3100E12S-3SYF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | - | MIL-DTL-5015, CA | e3 | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Female Sockets | 2 | Olive Drab | Receptacle | STANDARD: MIL-C-5015, POLARIZED | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | Y | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 12S-3 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | - | - | Strain Relief | - | - | No | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106ER28-15S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Solder Cup | - | Plug, Female Sockets | 35 | Olive Drab | Male | STANDARD:MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 28-15 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | - | - | 22A | Cadmium, Chromate | - | - | - | - | 53.98mm | - | No | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT00A12-3P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 3 | Olive Drab | Receptacle | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 3 | N (Normal) | - | - | 26.6mm | 13A | - | Olive Drab Cadmium | 12-3 | - | - | NO | SOLID | Pin | - | - | 22A | Cadmium, Chromate | 1 | Cadmium | 14.001MV | - | 38mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3102R18-4SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 4 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | X | - | Environment Resistant | 34.93mm | 22A | - | Olive Drab Cadmium | 18-4 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | - | - | 22A | Cadmium, Chromate | - | - | - | - | 40.73mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108R28-16S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 20 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | 22A | - | Olive Drab Cadmium | 28-16 | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | - | - | Backshell, Coupling Nut | 94.46mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3101F22-22PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 4 | Olive Drab | Male | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Y | - | Environment Resistant | 39.88mm | 74A | MIL-C-5015 | Olive Drab Cadmium | 22-22 | - | - | NO | SOLID | Pin | PLUG | CORROSION RESISTANT | 74A | Cadmium, Chromate | - | - | - | Cable Clamp | 69.85mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3102R24-12PWF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | - | Receptacle, Male Pins | 5 | Olive Drab | Male | - | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 41A 135A | 5 | W | - | IP65 - Dust Tight, Water Resistant | 44.45mm | 135A | - | Olive Drab Cadmium | 24-12 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | ENVIRONMENT/MOISTURE RESISTANT | - | Cadmium, Chromate | - | Cadmium | - | - | 42.89mm | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KJL7T9B35SN ITT Cannon, LLC | In Stock | - | Datasheet | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | Copper | - | -65°C~175°C | Bulk | 2011 | KJL | - | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 6 | Olive Drab | Receptacle | STANDARD: MIL-DTL-38999 | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 9-35 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | - | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | - | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3108F24-12SB ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 5 | Olive Drab | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 41A 135A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 135A | - | Olive Drab Cadmium | 24-12 | - | - | - | - | Socket | - | - | - | - | - | Cadmium | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT06F22-21PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 21 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 21 | W | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 22-21 | - | - | NO | SOLID | Pin | - | - | 22A | Cadmium, Chromate | - | Cadmium | - | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106R16-11PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper, Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Male Pins | 2 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | W | - | Environment Resistant | - | 41A | - | Olive Drab Cadmium | 16-11 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | - | - | 41A | Cadmium, Chromate | - | - | - | Backshell, Coupling Nut | 55.4mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJA6T25W42PA ITT Cannon, LLC | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Gold | - | - | -65°C~175°C | Bulk | - | KJA | - | - | Active | - | Crimp | - | Plug, Male Pins | 42 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 25-42 | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | Environment Resistant |