- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Gender | Subcategory | Voltage - Supply | Base Part Number | Output | Number of Contacts | Contact Gender | Output Type | Number of Channels | Interface | Number of Circuits | Number of Ports | Input Type | Current - Supply | Family | Slew Rate | Amplifier Type | Number of Inputs | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Resolution | Input | Product Type | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Current Rating (Max) | Data Rate (Max) | Delay Time | Capacitance - Input | Proximity Detection | Signal Conditioning | LED Driver Channels | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C - Hotswap | - | - | 2.7 V ~ 5.5 V | LTC4300 | 2-Wire Bus | - | - | - | 2 | - | - | - | - | 5.1mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
![]() KPT08P1415PZ ITT | In Stock | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C - Hotswap | - | - | 2.7 V ~ 5.5 V | LTC4303 | 2-Wire Bus | - | - | - | 2 | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 12-WFDFN Exposed Pad | 12-DFN (4x3) | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C - Hotswap | - | - | 2.9 V ~ 5.5 V | LTC4315 | 2-Wire Bus | - | - | - | 1 | - | - | - | - | 8.1mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C | - | - | 2.7 V ~ 5.5 V | LTC4302 | 2-Wire Bus | - | - | - | 2 | - | - | - | - | 5.9mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C - Hotswap | - | - | 2.7 V ~ 5.5 V | LTC4303 | 2-Wire Bus | - | - | - | 2 | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 12-WFDFN Exposed Pad | 12-DFN (4x3) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C - Hotswap | - | - | 2.9 V ~ 5.5 V | LTC4315 | 2-Wire Bus | - | - | - | 1 | - | - | - | - | 8.1mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 12-TSSOP (0.118, 3.00mm Width) | 12-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Buffer, Accelerator | I²C - Hotswap | - | - | 2.9 V ~ 5.5 V | LTC4315 | 2-Wire Bus | - | - | - | 1 | - | - | - | - | 8.1mA | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 400kHz | -- | 10pF | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | 2 | Right Angle | 2Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 29.36(mm) | No | 14S-9 | Solder | 700VDC/500VAC | 0°C ~ 70°C | Tube | -- | Active | Circular | - | PL | - | - | LTC2050 | - | 2(POS) | SKT | Rail-to-Rail | - | - | 1 | 1(Port) | - | 1mA | CA | 2 V/µs | Zero-Drift | - | 25pA | 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V | 3MHz | - | - | - | 0.5µV | - | - | 22(A) | - | - | - | - | - | - | No | 40.64(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | - | - | - | LT1999 | - | - | - | -- | - | - | 1 | - | - | 5.8mA | - | 3 V/µs | Current Sense | - | 137.5µA | 4.5 V ~ 5.5 V | - | - | - | - | 500µV | - | 2MHz | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | -- | - | - | 1 | - | - | -- | - | 1 V/µs | Isolation | - | 340nA | -- | 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | - | - | - | LT1814 | - | - | - | -- | - | - | 4 | - | - | 3mA | - | 750 V/µs | Voltage Feedback | - | 900nA | 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V | 100MHz | - | - | - | 500µV | - | 200MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() CA24234-2862 ITT | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | LT1787 | - | - | - | -- | - | - | 1 | - | - | 60µA | - | -- | Current Sense | - | - | 2.5 V ~ 36 V, ±1.25 V ~ 18 V | - | - | - | - | 40µV | 50µA | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | Active | - | - | - | - | - | LT1124 | - | - | - | -- | - | - | 2 | - | - | 2.3mA | - | 4.5 V/µs | General Purpose | - | 5nA | ±4 V ~ 18 V | 12.5MHz | - | - | - | 20µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3100F225PX ITT | In Stock | - | - | - | Surface Mount | 10-WFQFN Exposed Pad | 12-DFN (4x3) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | - | Circular Connectors | - | LT6018 | - | - | - | -- | - | - | 1 | - | - | 7.2mA | - | 30 V/µs | General Purpose | - | 150nA | 8 V ~ 33 V, ±4 V ~ 16.5 V | 15MHz | - | - | Circular MIL Spec Connector | 8µV | 100mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3124P2039P ITT | In Stock | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SO | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | LT1882 | - | - | - | Rail-to-Rail | - | - | 4 | - | - | 850µA | - | 0.4 V/µs | General Purpose | - | 150pA | 2.7 V ~ 36 V, ±1.35 V ~ 18 V | 1MHz | - | - | - | 30µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC-EP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | - | - | 1mA | - | 1.6 V/µs | Zero-Drift | - | 30pA | 4.75 V ~ 36 V | 2.5MHz | - | - | - | 0.5µV | 36mA | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tape & Reel (TR) | PureTouch™ | Obsolete | Buttons, Slider, Wheel | - | - | Circular Connectors | 1.65 V ~ 5.5 V | - | - | - | - | - | - | I²C, SMBus, SPI | - | - | - | 70µA | - | - | - | Up to 8 | - | - | - | -- | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | No | - | Up to 4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | LTC6800 | - | - | - | Rail-to-Rail | - | - | 1 | - | - | 1.3mA | - | 0.2 V/µs | Instrumentation | - | 4nA | 2.7 V ~ 5.5 V | 200kHz | - | - | - | 100µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ3P20B39SB ITT | In Stock | - | - | - | - | 28-WFQFN Exposed Pad | 28-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tray | PureTouch™ | Obsolete | Buttons, Slider, Wheel | - | - | - | 1.65 V ~ 5.5 V | - | - | - | - | - | - | I²C, SMBus, SPI | - | - | - | 70µA | - | - | - | Up to 11 | - | - | - | -- | - | - | - | - | - | - | - | - | - | No | - | Up to 6 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | Active | Thermocouple Conditioner | - | - | Circular Connectors | - | LT1025 | - | - | - | Voltage | - | -- | - | - | Voltage | 150µA | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - |