- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Base Part Number | Output Type | Configuration | Interface | Number of Circuits | Number of Bits | Input Type | Current - Supply | Slew Rate | Data Rate | Architecture | Amplifier Type | Number of Inputs | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Reference Type | Gain Bandwidth Product | Data Interface | Differential Output | Product Type | Voltage - Supply, Analog | Protocol | Voltage - Supply, Digital | Voltage - Input Offset | Settling Time | Sampling Rate (Per Second) | -3db Bandwidth | Number of Drivers/Receivers | Number of A/D Converters | Duplex | Receiver Hysteresis | Ratio - S/H:ADC | INL/DNL (LSB) | Number of D/A Converters | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVF66568-FO ITT | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 70°C | Tube | -- | Active | Thermocouple Conditioner | - | - | LT1025 | Voltage | - | -- | - | - | Voltage | 150µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3101F364PX ITT | In Stock | - | - | Surface Mount | - | 40-TQFN (5x5) | -- | Tape & Reel (TR) | -- | Obsolete | Capacitive Touch Screen Controller | Circular Connectors | - | IDTLDS7000 | -- | - | I²C | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114P1832P ITT | In Stock | - | - | Surface Mount | 38-WFQFN Exposed Pad | 38-QFN (5x7) | -40°C ~ 85°C | Tube | -- | Active | Transceiver | - | 3 V ~ 5.5 V | LTC2872 | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol | - | - | - | - | - | 4/4 | - | Full | 190mV | - | - | - | - | ||
![]() CA06EA20-4SX ITT | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 150°C | Tape & Reel (TR) | -- | Active | Transceiver | - | 7.5 V ~ 40 V | LT3669 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | - | - | - | - | 1/1 | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LT1813 | -- | - | - | 2 | - | - | 3mA | 750 V/µs | - | - | Voltage Feedback | - | 900nA | 2.5 V ~ 13.5 V, ±1.25 V ~ 6.75 V | - | 100MHz | - | - | - | - | - | - | 500µV | - | - | 200MHz | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2057 | Rail-to-Rail | - | - | 1 | - | - | 900µA | 0.45 V/µs | - | - | Zero-Drift | - | 30pA | 4.75 V ~ 36 V, ±2.38 V ~ 18 V | - | 1.5MHz | - | - | - | - | - | - | 0.5µV | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LT1398 | -- | - | - | 2 | - | - | 4.6mA | 800 V/µs | - | - | Current Feedback | - | 10µA | 4 V ~ 12 V, ±2 V ~ 6 V | - | - | - | - | - | - | - | - | 1.5mV | - | - | 300MHz | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LT1007 | -- | - | - | 1 | - | - | -- | 2.5 V/µs | - | - | General Purpose | - | 15nA | ±4 V ~ 18 V | - | 8MHz | - | - | - | - | - | - | 20µV | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C ~ 85°C | Tube | -- | Active | - | Circular Connectors | - | LT1037 | -- | - | - | 1 | - | - | -- | 15 V/µs | - | - | General Purpose | - | 15nA | ±4 V ~ 18 V | - | 60MHz | - | - | Circular MIL Spec Connector | - | - | - | 20µV | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 48-WFQFN Exposed Pad | 48-QFN (7x7) | -40°C ~ 85°C | Tube | -- | Active | - | - | - | LTC2123 | - | S/H-ADC | - | - | 14 | Differential | - | - | - | Pipelined | - | 2 | - | - | External, Internal | - | JESD204B | - | - | 1.7 V ~ 1.9 V | - | 1.7 V ~ 1.9 V | - | - | 250M | - | - | 2 | - | - | 1:1 | - | - | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2616 | Voltage - Buffered | - | - | - | 14 | - | - | - | - | -- | - | - | - | - | External | - | I²C | No | - | 2.7 V ~ 5.5 V | - | 2.7 V ~ 5.5 V | - | 9µs (Typ) | - | - | - | - | - | - | - | ±4, ±1 (Max) | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2631 | Voltage - Buffered | - | - | - | 8 | - | - | - | - | -- | - | - | - | - | External, Internal | - | I²C | No | - | 2.7 V ~ 5.5 V | - | 2.7 V ~ 5.5 V | - | 3.2µs (Typ) | - | - | - | - | - | - | - | ±0.05, ±0.5 (Max) | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2632 | Voltage - Buffered | - | - | - | 8 | - | - | - | - | -- | - | - | - | - | External, Internal | - | SPI | No | - | 5V | - | 5V | - | 3.9µs (Typ) | - | - | - | - | - | - | - | ±0.05, ±0.5 (Max) | 2 | - | ||
Tiny WHSL | In Stock | - | - | - | 38-WFQFN Exposed Pad | 38-QFN (5x7) | -40°C ~ 85°C | Tube | -- | Active | - | - | - | LTC2496 | - | MUX-ADC | - | - | 16 | Differential, Single Ended | - | - | - | Sigma-Delta | - | 8, 16 | - | - | External | - | SPI | - | - | 2.7 V ~ 5.5 V | - | 2.7 V ~ 5.5 V | - | - | 6.9 | - | - | 1 | - | - | -- | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2640 | Voltage - Buffered | - | - | - | 12 | - | - | - | - | -- | - | - | - | - | External, Internal | - | SPI | No | - | 5V | - | 5V | - | 4.6µs (Typ) | - | - | - | - | - | - | - | ±1, ±1 (Max) | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | -40°C ~ 125°C | Tube | -- | Active | - | - | - | LTC2310 | - | S/H-ADC | - | - | 12 | Differential | - | - | - | SAR | - | 1 | - | - | External, Internal | - | LVDS - Serial, SPI | - | - | 3.13 V ~ 3.47 V, 5V | - | 3.13 V ~ 3.47 V, 5V | - | - | 2M | - | - | 1 | - | - | 1:1 | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2361 | - | S/H-ADC | - | - | 12 | Single Ended | - | - | - | SAR | - | 1 | - | - | External | - | SPI | - | - | 2.35 V ~ 3.6 V | - | 2.35 V ~ 3.6 V | - | - | 250k | - | - | 1 | - | - | 1:1 | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2634 | Voltage - Buffered | - | - | - | 8 | - | - | - | - | -- | - | - | - | - | External, Internal | - | SPI | No | - | 2.7 V ~ 5.5 V | - | 2.7 V ~ 5.5 V | - | 3.3µs (Typ) | - | - | - | - | - | - | - | ±0.05, ±0.5 (Max) | 4 | - | ||
Tiny WHSL | In Stock | - | - | - | 16-WFQFN Exposed Pad | 16-QFN (3x3) | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2635 | Voltage - Buffered | - | - | - | 8 | - | - | - | - | -- | - | - | - | - | External, Internal | - | I²C | No | - | 2.7 V ~ 5.5 V | - | 2.7 V ~ 5.5 V | - | 3.5µs (Typ) | - | - | - | - | - | - | - | ±0.05, ±0.5 (Max) | 4 | - | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2632 | Voltage - Buffered | - | - | - | 8 | - | - | - | - | -- | - | - | - | - | External, Internal | - | SPI | No | - | 2.7 V ~ 5.5 V | - | 2.7 V ~ 5.5 V | - | 3.5µs (Typ) | - | - | - | - | - | - | - | ±0.05, ±0.5 (Max) | 2 | - |