- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Base Part Number | Configuration | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Current - Supply | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | EEPROM Size | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features | Count |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 208-LQFP | 208-LQFP (28x28) | A/D 8x10b; D/A 1x10b | 160 | -40°C ~ 85°C (TA) | Tray | LPC2400 | Active | - | - | - | LPC24*0 | - | Internal | 72MHz | 82K x 8 | 3 V ~ 3.6 V | - | ARM7® | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | ROMless | 16/32-Bit | -- | EBI/EMI, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 144-LQFP | 144-LQFP (20x20) | A/D 16x10b | 108 | -40°C ~ 85°C (TA) | Tray | LPC2900 | Obsolete | - | - | - | LPC291* | - | Internal | 80MHz | 80K x 8 | 1.71 V ~ 3.6 V | - | ARM9® | POR, PWM, WDT | FLASH | 16/32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 48-LQFP | 48-LQFP (7x7) | -- | 32 | -40°C ~ 85°C (TA) | Tray | LPC2100 | Obsolete | - | - | - | LPC2106 | - | Internal | 60MHz | 64K x 8 | 1.65 V ~ 3.6 V | - | ARM7® | POR, PWM, WDT | FLASH | 16/32-Bit | 128KB (128K x 8) | I²C, Microwire, SPI, SSI, SSP, UART/USART | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 296-TFBGA | 296-TFBGA (15x15) | A/D 3x10b | 51 | -40°C ~ 85°C (TA) | Tray | LPC3200 | Obsolete | - | - | - | LPC32*0 | - | Internal | 266MHz | 128K x 8 | 0.9 V ~ 3.6 V | - | ARM926EJ-S | DMA, I²S, Motor Control PWM, PWM, WDT | ROMless | 16/32-Bit | -- | EBI/EMI, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 144-LQFP | - | A/D 8x10b | 76 | -40°C ~ 85°C (TA) | Tray | BlueStreak ; LH7 | Discontinued at Digi-Key | - | - | - | - | - | Internal | 84MHz | 32K x 8 | 1.7 V ~ 3.6 V | - | ARM7® | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | ROMless | 32-Bit | -- | CANbus, EBI/EMI, Microwire, SPI, SSI, SSP, UART/USART | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 324-LFBGA | - | A/D 9x10b | 64 | -40°C ~ 85°C (TA) | Tray | BlueStreak ; LH7A | Discontinued at Digi-Key | - | - | - | - | - | Internal | 200MHz | 80K x 8 | 1.71 V ~ 3.6 V | - | ARM9® | AC97, DMA, LCD, POR, PWM, WDT | ROMless | 32-Bit | -- | Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 3 V ~ 3.6 V | 40kHz ~ 4MHz | LTC6907 | - | - | - | - | - | - | - | - | - | - | - | - | - | 305µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2313 | S/H-ADC | - | - | - | - | 12 | - | - | - | - | - | - | Single Ended | - | SAR | 1 | Internal | SPI | 2.7 V ~ 3.6 V, 5V | 2.7 V ~ 3.6 V, 5V | - | 2.5M | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | - | - | 0°C ~ 70°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | - | - | - | - | - | - | - | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 1kHz ~ 33MHz | LTC1799 | - | - | - | - | - | - | - | - | - | - | - | - | - | 700µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | - | - | -40°C ~ 85°C | Cut Tape (CT) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 29.1µHz ~ 977Hz | LTC6995 | - | - | - | - | - | - | - | - | - | - | - | - | - | 135µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 3 V ~ 3.6 V | 40kHz ~ 4MHz | LTC6907 | - | - | - | - | - | - | - | - | - | - | - | - | - | 305µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 488Hz ~ 1MHz | LTC6990 | - | - | - | - | - | - | - | - | - | - | - | - | - | 235µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x3) | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 4.194304MHz | LTC6930 | - | - | - | - | - | - | - | - | - | - | - | - | - | 490µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.154, 3.90mm Width) | 28-SSOP | - | - | -40°C ~ 85°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC2439 | MUX-ADC | - | - | - | - | 16 | - | - | - | - | - | - | Differential, Single Ended | - | Sigma-Delta | 8, 16 | External | SPI | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | - | 6.8 | 1 | -- | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | -40°C ~ 85°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC2420 | ADC | - | - | - | - | 20 | - | - | - | - | - | - | Single Ended | - | Sigma-Delta | 1 | External | SPI | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | - | 7.5 | 1 | -- | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2310 | S/H-ADC | - | - | - | - | 12 | - | - | - | - | - | - | Differential | - | SAR | 1 | External, Internal | LVDS - Serial, SPI | 3.13 V ~ 3.47 V, 5V | 3.13 V ~ 3.47 V, 5V | - | 2M | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 29.1µHz ~ 977Hz | LTC6995 | - | - | - | - | - | - | - | - | - | - | - | - | - | 135µA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 133MHz | LTC6905 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 100MHz | LTC6905 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | -- |