- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Base Part Number | Function | Configuration | Number of Bits | Input Type | Current - Supply | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Number of Taps/Steps | Number of Independent Delays | Delay to 1st Tap | Available Total Delays | Features | Count |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1864 | - | S/H-ADC | 16 | Differential | - | SAR | 1 | External | SPI | 2.7 V ~ 3.6 V | 2.7 V ~ 3.6 V | 150k | 1 | 1:1 | - | - | - | - | -- | - | ||
![]() MS3106A368S ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x3) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 7.3728MHz | LTC6930 | - | - | - | - | 853µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -55°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | - | 2.25 V ~ 5.5 V | - | LTC6994 | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | -- | 1µs ~ 33.6s | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | 0°C ~ 70°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 29.1µHz ~ 977Hz | LTC6991 | - | - | - | - | 135µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | - | 2.25 V ~ 5.5 V | - | LTC6994 | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | -- | 1µs ~ 33.6s | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | - | 2.25 V ~ 5.5 V | - | LTC6994 | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | -- | 1µs ~ 33.6s | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x3) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 5MHz | LTC6930 | - | - | - | - | 579µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1400 | - | S/H-ADC | 12 | Single Ended | - | SAR | 1 | External, Internal | SPI | ±5V, 5V | ±5V, 5V | 400k | 1 | 1:1 | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -55°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | - | 2.25 V ~ 5.5 V | - | LTC6994 | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | -- | 1µs ~ 33.6s | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | 0°C ~ 70°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC2402 | - | ADC | 24 | Single Ended | - | Sigma-Delta | 2 | External | SPI | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 7.5 | 1 | -- | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 133MHz | LTC6905 | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 16-WFDFN Exposed Pad | 16-DFN (4x3) | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2381 | - | S/H-ADC | 16 | Differential | - | SAR | 1 | External | SPI | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 250k | 1 | 1:1 | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | -40°C ~ 85°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC2412 | - | MUX-ADC | 24 | Differential | - | Sigma-Delta | 2 | External | SPI | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 7.5 | 1 | -- | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 32-WFQFN Exposed Pad | 32-QFN (5x5) | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2237 | - | S/H-ADC | 10 | Differential, Single Ended | - | Pipelined | 1 | External, Internal | Parallel | 2.7 V ~ 3.4 V | 2.7 V ~ 3.4 V | 40M | 1 | 1:1 | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1403 | - | S/H-ADC | 14 | Differential, Single Ended | - | SAR | 1 | External, Internal | SPI | 2.7 V ~ 3.6 V | 2.7 V ~ 3.6 V | 2.8M | 1 | 1:1 | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1407 | - | S/H-MUX-ADC | 12 | Differential, Single Ended | - | Pipelined | 2 | External, Internal | SPI | 2.7 V ~ 3.6 V | 2.7 V ~ 3.6 V | 3M | 1 | 2:1 | - | - | - | - | Simultaneous Sampling | - | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | 0°C ~ 70°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC2428 | - | MUX-ADC | 20 | Single Ended | - | Sigma-Delta | 8 | External | SPI | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 7.5 | 1 | -- | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2286 | - | S/H-ADC | 10 | Differential, Single Ended | - | Pipelined | 2 | External, Internal | Parallel | 2.7 V ~ 3.4 V | 2.7 V ~ 3.4 V | 25M | 2 | 1:1 | - | - | - | - | Simultaneous Sampling | - | ||
Tiny WHSL | In Stock | - | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 0°C ~ 70°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC1594 | - | MUX-S/H-ADC | 12 | Single Ended | - | SAR | 4 | External | SPI | 5V | 5V | 16.8k | 1 | 1:1 | - | - | - | - | -- | - | ||
![]() CA01RX18-11S ITT | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | 0°C ~ 70°C | Tape & Reel (TR) | microPOWER™ | Active | - | - | - | LTC2411 | - | ADC | 24 | Differential | - | Sigma-Delta | 1 | External | SPI | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 7.5 | 1 | -- | - | - | - | - | -- | - |