- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Base Part Number | Configuration | Number of Bits | Input Type | Current - Supply | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features | Count |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1275 | S/H-ADC | 12 | Single Ended | - | SAR | 1 | Internal | Parallel | 5V, -2.45 V ~ 5.25 | 5V | 300k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | 0°C ~ 70°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1867 | MUX-S/H-ADC | 16 | Differential, Single Ended | - | SAR | 8 | External, Internal | SPI | 5V | 5V | 200k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC1278 | S/H-ADC | 12 | Single Ended | - | SAR | 1 | External, Internal | Parallel | 5V, -2.45 V ~ 5.25 | 5V | 400k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 1kHz ~ 33MHz | LTC1799 | - | - | - | 7mA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 85°C | Tube | -- | Active | - | - | - | LTC1409 | S/H-ADC | 12 | Differential, Single Ended | - | SAR | 1 | External, Internal | Parallel | ±5V | 5V | 800k | 1 | 1:1 | -- | - | ||
![]() MS3459W20-2P ITT | In Stock | - | - | - | 52-WFQFN Exposed Pad | 52-QFN (7x8) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2320 | S/H-MUX-ADC | 12 | Differential | - | SAR | 8 | External, Internal | LVDS - Parallel, SPI | 3.13 V ~ 3.47 V, 5V | 3.13 V ~ 3.47 V, 5V | 1.5M | 4 | 2:1 | Simultaneous Sampling | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 29.1µHz ~ 977Hz | LTC6991 | - | - | - | 135µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C ~ 125°C | Tube | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 4.194304MHz | LTC6930 | - | - | - | 490µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2140 | S/H-ADC | 12 | Differential | - | Pipelined | 2 | External, Internal | LVDS - Parallel, Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 25M | 2 | 1:1 | Simultaneous Sampling | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 1kHz ~ 20MHz | LTC6900 | - | - | - | 920µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 52-WFQFN Exposed Pad | 52-QFN (7x8) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2325 | S/H-ADC | 12 | Differential | - | SAR | 4 | External, Internal | LVDS - Parallel, SPI | 3.13 V ~ 3.47 V, 5V | 3.13 V ~ 3.47 V, 5V | 5M | 4 | 1:1 | Simultaneous Sampling | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 50kHz ~ 10MHz | LTC6908 | - | - | - | 1.25mA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 488Hz ~ 1MHz | LTC6990 | - | - | - | 235µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 1kHz ~ 33MHz | LTC1799 | - | - | - | 7mA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 3 V ~ 3.6 V | 40kHz ~ 4MHz | LTC6907 | - | - | - | 305µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 4.194304MHz | LTC6930 | - | - | - | 490µA | - | - | - | - | - | - | - | - | - | - | -- |