- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Base Part Number | Configuration | Number of Bits | Input Type | Current - Supply | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features | Count |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 8MHz | LTC6930 | - | - | - | 926µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 85°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 488Hz ~ 1MHz | LTC6990 | - | - | - | 235µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 24-DIP (0.300, 7.62mm) | 24-PDIP | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC1272 | S/H-ADC | 12 | Single Ended | - | SAR | 1 | Internal | Parallel | 5V | 5V | 250k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 488Hz ~ 1MHz | LTC6990 | - | - | - | 235µA | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() TBF40-56PSZ ITT | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -55°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 1.7 V ~ 5.5 V | 4.194304MHz | LTC6930 | - | - | - | 490µA | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() MS3110J2241S ITT | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -55°C ~ 125°C | Tape & Reel (TR) | TimerBlox® | Active | Oscillator, Silicon | 2.25 V ~ 5.5 V | 3.81Hz ~ 1MHz | LTC6992 | - | - | - | 365µA | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 100075-0038 ITT | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2376 | S/H-ADC | 16 | Differential | - | SAR | 1 | External | SPI | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 250k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2364 | S/H-ADC | 16 | Pseudo-Differential | - | SAR | 1 | External | SPI | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 250k | 1 | 1:1 | -- | - | ||
![]() CA38594 ITT | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2314 | S/H-ADC | 14 | Single Ended | - | SAR | 1 | Internal | SPI | 2.7 V ~ 3.6 V, 5V | 2.7 V ~ 3.6 V, 5V | 4.5M | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 16-WFDFN Exposed Pad | 16-DFN (4x3) | 0°C ~ 70°C | Tube | -- | Active | - | - | - | LTC2377 | S/H-ADC | 16 | Differential | - | SAR | 1 | External | SPI | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 500k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2314 | S/H-ADC | 14 | Single Ended | - | SAR | 1 | Internal | SPI | 2.7 V ~ 3.6 V, 5V | 2.7 V ~ 3.6 V, 5V | 4.5M | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2321 | S/H-ADC | 16 | Differential, Pseudo-Differential | - | SAR | 2 | External, Internal | LVDS - Serial, Serial | 3.13 V ~ 3.47 V, 5V | 3.13 V ~ 3.47 V, 5V | 2M | 2 | 1:1 | Simultaneous Sampling | - | ||
![]() CA06EB28A16P ITT | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2377 | S/H-ADC | 16 | Differential | - | SAR | 1 | External | SPI | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 500k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2311 | S/H-ADC | 16 | Differential | - | SAR | 1 | External, Internal | LVDS - Serial, SPI | 3.13 V ~ 3.47 V, 5V | 3.13 V ~ 3.47 V, 5V | 5M | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -55°C ~ 125°C | Tape & Reel (TR) | -- | Active | Oscillator, Silicon | 2.7 V ~ 5.5 V | 1kHz ~ 68MHz | LTC6904 | - | - | - | 7mA | - | - | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 16-WFDFN Exposed Pad | 16-DFN (4x3) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2367 | S/H-ADC | 16 | Pseudo-Differential | - | SAR | 1 | External | SPI | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 500k | 1 | 1:1 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2323 | S/H-ADC | 16 | Differential, Pseudo-Differential | - | SAR | 2 | External, Internal | LVDS - Serial, Serial | 3.13 V ~ 3.47 V, 5V | 3.13 V ~ 3.47 V, 5V | 5M | 2 | 1:1 | Simultaneous Sampling | - | ||
Tiny WHSL | In Stock | - | - | - | 32-WFQFN Exposed Pad | 32-QFN (5x5) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | LTC2251 | S/H-ADC | 10 | Differential, Single Ended | - | Pipelined | 1 | External, Internal | Parallel | 2.85 V ~ 3.4 V | 2.85 V ~ 3.4 V | 125M | 1 | 1:1 | -- | - |