- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Configuration | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 48-WFQFN Exposed Pad | 48-QFN (7x7) | 0°C ~ 70°C | Tube | -- | Active | LTC2161 | S/H-ADC | 16 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 40M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | LTC2267 | S/H-ADC | 14 | Differential | Pipelined | 2 | External, Internal | LVDS - Serial | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 105M | 2 | 1:1 | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | LTC2150 | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 170M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 52-WFQFN Exposed Pad | 52-QFN (7x8) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | LTC2190 | S/H-ADC | 16 | Differential | Pipelined | 2 | External, Internal | LVDS - Serial | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 25M | 2 | 1:1 | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2153 | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel | 1.74 V ~ 1.9 V | 1.74 V ~ 1.9 V | 310M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2260 | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 105M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 48-WFQFN Exposed Pad | 48-QFN (7x7) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2206 | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | Parallel | 3.135 V ~ 3.465 V | 3.135 V ~ 3.465 V | 80M | 1 | 1:1 | PGA | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | 0°C ~ 70°C | Tube | -- | Active | LTC2272 | S/H-ADC | 16 | Differential | Pipelined | 1 | External, Internal | JESD204 | 3.135 V ~ 3.465 V | 3.135 V ~ 3.465 V | 65M | 1 | 1:1 | PGA | ||
Tiny WHSL | In Stock | - | - | 52-WFQFN Exposed Pad | 52-QFN (7x8) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2190 | S/H-ADC | 16 | Differential | Pipelined | 2 | External, Internal | LVDS - Serial | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 25M | 2 | 1:1 | Simultaneous Sampling | ||
![]() CA24256-4507 ITT | In Stock | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2156 | S/H-ADC | 12 | Differential | Pipelined | 2 | External, Internal | LVDS - Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 210M | 2 | 1:1 | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2284 | S/H-ADC | 14 | Differential, Single Ended | Pipelined | 2 | External, Internal | Parallel | 2.85 V ~ 3.4 V | 2.85 V ~ 3.4 V | 105M | 2 | 1:1 | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | 0°C ~ 70°C | Tube | -- | Active | LTC2262 | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 150M | 1 | 1:1 | -- | ||
![]() MS3108A2412S ITT | In Stock | - | - | 48-WFQFN Exposed Pad | 48-QFN (7x7) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2207 | S/H-ADC | 16 | Differential | Pipelined | 1 | External, Internal | Parallel | 3.135 V ~ 3.465 V | 3.135 V ~ 3.465 V | 105M | 1 | 1:1 | PGA | ||
![]() KPT2E8-3P07 ITT | In Stock | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | 0°C ~ 70°C | Tube | -- | Active | LTC2242 | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | 250M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | 0°C ~ 70°C | Tube | -- | Active | LTC2158 | S/H-ADC | 12 | Differential | Pipelined | 2 | External, Internal | LVDS - Parallel | 1.74 V ~ 1.9 V | 1.74 V ~ 1.9 V | 310M | 2 | 1:1 | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2209 | S/H-ADC | 16 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 3.135 V ~ 3.465 V | 3.135 V ~ 3.465 V | 160M | 1 | 1:1 | PGA | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2262 | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 150M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 40-WFQFN Exposed Pad | 40-QFN (6x6) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2152 | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 250M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 52-WFQFN Exposed Pad | 52-QFN (7x8) | 0°C ~ 70°C | Tube | -- | Active | LTC2174 | S/H-ADC | 14 | Differential | Pipelined | 4 | External, Internal | LVDS - Serial | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 105M | 4 | 1:1 | Simultaneous Sampling | ||
Tiny WHSL | In Stock | - | - | 52-WFQFN Exposed Pad | 52-QFN (7x8) | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | LTC2175 | S/H-ADC | 14 | Differential | Pipelined | 4 | External, Internal | LVDS - Serial | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | 125M | 4 | 1:1 | Simultaneous Sampling |