- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Applications | Frequency | Base Part Number | Function | Number of Outputs | Output Type | Interface | Current - Output | Current - Supply | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | Reference Type | Current - Output / Channel | Voltage - Output (Max) | Internal Switch(s) | Fault Protection | Battery Chemistry | Number of Cells | Dimming | Current - Cathode | Voltage - Supply (Max) | Voltage - Supply (Min) | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 44-FSOP (0.209, 5.30mm Width) | 44-SSOP | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | LTC6803 | Battery Monitor | - | - | Serial | - | - | - | - | - | - | - | - | - | Over/Under Voltage | Multi-Chemistry | 1 ~ 12 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 8-WFDFN Exposed Pad | 8-DFN (3x3) | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | LTC2944 | Battery Monitor | - | - | I²C | - | - | - | - | - | - | - | - | - | -- | Multi-Chemistry | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | 3.5 V ~ 18 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | - | - | LT6656 | - | - | Fixed | - | 5mA | 1.5µA | - | 3V | - | Series | - | - | - | - | - | - | - | - | - | - | 30ppmp-p | -- | ||
Tiny WHSL | In Stock | - | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | LT1579 | Power Management | - | - | -- | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Reverse Battery, Reverse Current | Multi-Chemistry | 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | 0°C ~ 125°C (TJ) | Tube | -- | - | Active | - | - | - | - | LT1579 | Power Management | - | - | -- | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Reverse Battery, Reverse Current | Multi-Chemistry | 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA24291-532 ITT | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 3.8 V ~ 20 V | 0°C ~ 70°C (TA) | Tube | -- | ±0.06% | Active | 7ppm/°C | - | - | - | LT1461 | - | - | Fixed | - | 100mA | 70µA | - | 3.3V | - | Series | - | - | - | - | - | - | - | - | - | - | 8ppmp-p | 9.6ppmrms | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 3 V ~ 40 V | -40°C ~ 125°C (TJ) | Tube | -- | ±0.1% | Active | 3ppm/°C | - | - | - | LT6657 | - | - | Fixed | - | 10mA | 1.2mA | - | 2.5V | - | Series | - | - | - | - | - | - | - | - | - | - | 0.5ppmp-p | 0.8ppmrms | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -- | 0°C ~ 70°C (TA) | Tube | -- | ±0.075% | Active | 50ppm/°C | - | - | - | LT1389 | - | - | Fixed | - | 10mA | -- | - | 5V | - | Shunt | - | - | - | - | - | - | - | 1µA | - | - | 100µVp-p | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 3.2 V ~ 12.6 V | 0°C ~ 70°C (TA) | Tube | LTC1258 | ±0.15% | Active | 40ppm/°C | - | - | - | LTC1258 | - | - | Fixed | - | 10mA | 8.5µA | - | 3V | - | Series | - | - | - | - | - | - | - | - | - | - | 8µVp-p | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 10.9 V ~ 20 V | 0°C ~ 70°C (TA) | Tube | -- | ±0.15% | Active | 25ppm/°C | - | - | - | LT1460 | - | - | Fixed | - | 40mA | 360µA | - | 10V | - | Series | - | - | - | - | - | - | - | - | - | - | 40µVp-p | 35µVrms | ||
Tiny WHSL | In Stock | - | - | - | 44-FSOP (0.209, 5.30mm Width) | 44-SSOP | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | LTC6803 | Battery Monitor | - | - | Serial | - | - | - | - | - | - | - | - | - | Over/Under Voltage | Multi-Chemistry | 1 ~ 12 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 44-FSOP (0.209, 5.30mm Width) | 44-SSOP | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | LTC6803 | Battery Monitor | - | - | Serial | - | - | - | - | - | - | - | - | - | Over/Under Voltage | Multi-Chemistry | 1 ~ 12 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | 5.5 V ~ 36 V | -40°C ~ 85°C (TJ) | Tube | -- | ±0.1% | Active | 20ppm/°C | - | - | - | LT6658 | - | - | Adjustable (Fixed) | - | 20mA | 3mA | - | 3V | - | Series, Dual | - | 6V | - | - | - | - | - | - | - | - | 1.6ppmp-p | 2ppmrms | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | 5.8 V ~ 36 V | -40°C ~ 85°C (TJ) | Tube | -- | ±0.05% | Active | 10ppm/°C | - | - | - | LT6658 | - | - | Adjustable (Fixed) | - | 20mA | 3mA | - | 3.3V | - | Series, Dual | - | 6V | - | - | - | - | - | - | - | - | 1.7ppmp-p | 2ppmrms | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8-SOP | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | AC DC Offline Switcher | -- | 200kHz | - | - | 1 | - | - | - | - | -- | - | Step-Down (Buck) | - | 400mA | - | Yes | - | - | - | PWM | - | 200V | 25V | - | - | ||
Tiny WHSL | In Stock | - | - | - | 48-FSOP (0.209, 5.30mm Width) | 48-SSOP | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | LTC6804 | Battery Monitor | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | Over/Under Voltage | Multi-Chemistry | 1 ~ 12 | - | - | - | - | - | - |