- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Mating Information | Empty Shell | Working Voltage | Backshell Type | Contact Style | Insulation Resistance | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Number of Ports | Body Plating | Wire/Cable Gauge | Max Voltage Rating (DC) | Thread Size | Hole Diameter | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3106F22-23PWB ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 8 | Olive Drab | Male | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | W | - | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 22-23 | - | - | - | - | - | Pin | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SNPM-P-TP-BK ITT Cannon, LLC | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount | Flange | Thermoplastic | Polybutylene Terephthalate (PBT) | - | Silver | Copper | - | -30°C~125°C | Bulk | 2011 | Snaplock | - | - | Active | - | Threaded | - | Plug, Male Pins | 1 | Black | Male | - | - | Bayonet Lock | 415V | - | - | - | - | - | - | - | Straight | - | IP67 - Dust Tight, Waterproof | - | 250A | - | - | - | 415V | - | - | - | - | - | - | - | - | 250A | - | - | - | - | - | M12 | 5 mm | Slide Lock | 110mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() KPT07F8-2S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 2 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | WATER PROOF | 2 | N (Normal) | - | Environment Resistant | 24mm | 7.5A | - | Olive Drab Cadmium | 8-2 | - | - | NO | - | SOLID | - | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | - | - | - | - | Strain Relief | 44.9mm | 50.0μin 1.27μm | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MS3101F20-33P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 11 | Olive Drab | Receptacle | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 11 | N (Normal) | - | Environment Resistant | 39.88mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 20-33 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | Pin | - | PLUG | - | 22A | Cadmium, Chromate | - | - | - | - | - | - | Cable Clamp | 69.85mm | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MS3102R10SL-4S ITT Cannon, LLC | 20 |
| Datasheet | 13 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Copper, Brass | - | -55°C~125°C | Bulk | 2002 | Military, MIL-DTL-5015, MS | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 2 | Olive Drab | Receptacle | - | - | Threaded | 250V | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | 25.4mm | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 10SL-4 | 200V | - | - | 250V | - | - | 5GOhm | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | Chromate | 16 AWG | 700.5kV | - | - | - | 31.01mm | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant, IP67 | ||
![]() MS3102R32-17S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Silver | BRASS/COPPER ALLOY | 900VAC 1250VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 4 | Olive Drab | Female | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | N (Normal) | - | Environment Resistant | 57.15mm | 135A | - | Olive Drab Cadmium | 32-17 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | - | - | 42.9mm | - | - | No | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3A7F6-4PN ITT Cannon, LLC | 2281 |
| - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | Aluminium | Gold | - | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ3 | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Male Pins | 4 | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 6-4 | - | - | - | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | No | No SVHC | RoHS Compliant | - | Environment Resistant | ||
![]() CA3101E20-33PBF80A176A232 ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Gold | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 11 | Black | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Black Zinc Cobalt | 20-33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 19.7μin 0.50μm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MS3108R18-4S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | - | Silver | Brass | 900VAC 1250VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 4 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | N (Normal) | - | Environment Resistant | - | 22A | - | Olive Drab Cadmium | 18-4 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | - | Backshell, Coupling Nut | 72.24mm | - | - | No | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MKJ1A6W7-10SA ITT Cannon, LLC | 2641 |
| Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2008 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Plug, Female Sockets | 10 | Olive Drab | Male | - | 8536.69.40.20 | Threaded | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 7-10 | - | - | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MS3106F16S-1P ITT Cannon, LLC | 75 |
| Datasheet | 19 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper, Brass | - | -55°C~125°C | Bulk | 2000 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 7 | Olive Drab | Male | - | 8536.69.40.20 | Threaded | 250V | YES | NO | NO | NO | NO | GENERAL PURPOSE | 7 | N (Normal) | - | Environment Resistant | - | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 16S-1 | 200V | MULTIPLE MATING PARTS AVAILABLE | NO | 250V | SOLID | Pin | 5GOhm | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | Chromate | 16 AWG | 700.5kV | - | - | Cable Clamp, Coupling Nut | 57.15mm | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant, IP67 | ||
![]() MS3102E24-5S ITT Cannon, LLC | 2322 |
| Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 16 | Olive Drab | Receptacle | STANDARD: MIL-DTL 5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | N (Normal) | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 24-5 | - | - | NO | - | SOLID | Socket | - | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B6F6-4PN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Plug, Male Pins | 4 | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 6-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B7F12-37SN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 37 | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 12-37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B7W6-7PN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 7 | Olive Drab | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 6-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B7W9-19SN ITT Cannon, LLC | 2087 |
| - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 19 | Olive Drab | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 9-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B7F9-19SN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 19 | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 9-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B7W10-26SN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 26 | Olive Drab | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 10-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() MKJ3B7F6-4SN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2014 | MKJ3 | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Female Sockets | 4 | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 6-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() MS3106R24-10PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 7 | Olive Drab | Male | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 7 | W | - | Environment Resistant | 47.75mm | 74A | - | Olive Drab Cadmium | 24-10 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | - | Backshell, Coupling Nut | 55.4mm | - | - | No | - | Non-RoHS Compliant | - | Environment Resistant |