- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Elements | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Base Part Number | Output Type | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Voltage - Supply, Single/Dual (±) | Reference Type | Current - Quiescent (Max) | Current - Cathode | Voltage - Input Offset (Max) | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | 2 | - | -55°C ~ 125°C | Tape & Reel (TR) | Over-The-Top® | - | Active | - | with Voltage Reference | LT6700 | Open Collector | - | - | - | 1.4 V ~ 18 V | - | 19µA | - | -- | - | - | 50nA | 13.5mV | -- | -- | 29µs | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3-WFSFN Exposed Pad | 3-DFN (2x2) | - | 5 V ~ 30 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.4% | Active | 20ppm/°C | - | LT6660 | Fixed | 20mA | 175µA | 2.5V | - | Series | - | - | - | 4ppmp-p | 4ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3-WFSFN Exposed Pad | 3-DFN (2x2) | - | 5.5 V ~ 30 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.4% | Active | 20ppm/°C | - | LT6660 | Fixed | 20mA | 220µA | 3V | - | Series | - | - | - | 4ppmp-p | 4ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 4.596 V ~ 36 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 20ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 4.096V | - | Series | - | - | - | 2ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92-3 | - | 3.4 V ~ 20 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.25% | Active | 25ppm/°C | - | LT1460 | Fixed | 40mA | 165µA | 2.5V | - | Series | - | - | - | 10µVp-p | 10µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92-3 | - | 5.9 V ~ 20 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.25% | Active | 25ppm/°C | - | LT1460 | Fixed | 40mA | 225µA | 5V | - | Series | - | - | - | 20µVp-p | 20µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3 V ~ 18 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 25ppm/°C | - | LT1790 | Fixed | 5mA | 80µA | 2.5V | - | Series | - | - | - | 32µVp-p | 48µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | 1.4 V ~ 18 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±1% | Active | 30ppm/°C Typical | - | LT6650 | Fixed | 200µA | 15µA | 0.4V | - | Series | - | - | - | 20µVp-p | 23µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x2) | - | 3 V ~ 18 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.2% | Active | 20ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 2.5V | - | Series | - | - | - | 30ppmp-p | 80µVrms | - | - | - | - | - | ||
![]() FVF0E14S-7SX ITT | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 4.596 V ~ 18 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 20ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 4.096V | - | Series | - | - | - | 30ppmp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | 10.9 V ~ 20 V | 0°C ~ 70°C (TA) | Tube | -- | ±0.1% | Active | 20ppm/°C | - | LT1460 | Fixed | 40mA | 360µA | 10V | - | Series | - | - | - | 40µVp-p | 35µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | 2.7 V ~ 13.2 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 10ppm/°C | - | LTC6652 | Fixed | 5mA | 560µA | 1.25V | - | Series | - | - | - | 2.4ppmp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 5.9 V ~ 20 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.2% | Active | 50ppm/°C | - | LT1460 | Fixed | 40mA | 225µA | 5V | - | Series | - | - | - | 20µVp-p | 20µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 4.596 V ~ 18 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 20ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 4.096V | - | Series | - | - | - | 30ppmp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | 1 | - | -40°C ~ 125°C | Tape & Reel (TR) | Over-The-Top® | - | Active | - | with Voltage Reference | LT6703 | Open Collector | - | - | - | 1.4 V ~ 18 V | - | 15µA | - | -- | - | - | 0.01µA @ 18V | 11.5mV | -- | -- | 29µs | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | 10.9 V ~ 20 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.15% | Active | 25ppm/°C | - | LT1460 | Fixed | 40mA | 360µA | 10V | - | Series | - | - | - | 40µVp-p | 35µVrms | - | - | - | - | - | ||
![]() CA3106K28-2P ITT | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | 11.5 V ~ 40 V | 0°C ~ 70°C (TA) | Tube | -- | ±0.1% | Active | 10ppm/°C | - | LT1236 | Fixed | 10mA | 2mA | 10V | - | Series, Shunt, Buried Zener | - | 1.7mA | - | 6µVp-p | 3.5µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3.8 V ~ 36 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 3.3V | - | Series | - | - | - | 1.7ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 2.2 V ~ 18 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 1.25V | - | Series | - | - | - | 30ppmp-p | 50µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92-3 | - | -- | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.3% | Active | 20ppm/°C Typical | - | LT1004 | Fixed | 20mA | -- | 1.23V | - | Shunt | - | 10µA | - | -- | 60µVrms | - | - | - | - | - |