- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Elements | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Base Part Number | Output Type | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Voltage - Supply, Single/Dual (±) | Reference Type | Voltage - Output (Max) | Current - Quiescent (Max) | Current - Cathode | Voltage - Input Offset (Max) | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 11.5 V ~ 40 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 15ppm/°C | - | LT1236 | Fixed | 10mA | 2mA | 10V | - | Series, Shunt, Buried Zener | - | - | 1.7mA | - | 6µVp-p | 3.5µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92-3 | - | -- | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±1.6% | Active | 20ppm/°C, - | - | LT1034 | Fixed | 20mA | -- | 2.5V, 7V | - | Shunt, Dual | - | - | 30µA | - | 6µVp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3 V ~ 36 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 2.5V | - | Series | - | - | - | - | 1.5ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | - | 4.5 V ~ 36 V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | ±0.1% | Active | 20ppm/°C | - | LT6658 | Adjustable (Fixed) | 20mA | 3.2mA | 1.2V | - | Series, Dual | 6V | - | - | - | 0.8ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x2) | - | 5.5 V ~ 18 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 10ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 5V | - | Series | - | - | - | - | 30ppmp-p | 140µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3.8 V ~ 36 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 3.3V | - | Series | - | - | - | - | 1.7ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 2.2 V ~ 18 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 1.25V | - | Series | - | - | - | - | 30ppmp-p | 50µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | -- | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.8% | Active | 20ppm/°C Typical | - | LT1004 | Fixed | 20mA | -- | 2.5V | - | Shunt | - | - | 20µA | - | -- | 120µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 4.596 V ~ 18 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6656 | Fixed | 5mA | 1.5µA | 4.096V | - | Series | - | - | - | - | 30ppmp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | 11.5 V ~ 40 V | -40°C ~ 85°C (TA) | Tube | -- | ±0.5% | Active | 20ppm/°C | - | LT1021 | Fixed | 10mA | 2mA | 10V | - | Series, Shunt, Buried Zener | - | - | 1.7mA | - | 3µVp-p | 2.2µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | 2.8 V ~ 13.2 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 5ppm/°C | - | LTC6652 | Fixed | 5mA | 560µA | 2.5V | - | Series | - | - | - | - | 2.1ppmp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3.5 V ~ 36 V | -55°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.1% | Active | 20ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 3V | - | Series | - | - | - | - | 1.6ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | 2 | - | -55°C ~ 125°C | Tape & Reel (TR) | Over-The-Top® | - | Active | - | with Voltage Reference | LT6700 | Open Collector | - | - | - | 1.4 V ~ 18 V | - | - | 19µA | - | -- | - | - | 50nA | 13.5mV | -- | -- | 29µs | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 6.5 V ~ 40 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.2% | Active | 20ppm/°C | - | LT1019 | Fixed | 10mA | 1.5mA | 5V | - | Series, Shunt | - | - | 800µA | - | 2.5ppmp-p | 2.5ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3.8 V ~ 36 V | -55°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 3.3V | - | Series | - | - | - | - | 1.7ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 3.5 V ~ 36 V | -55°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 3V | - | Series | - | - | - | - | 1.6ppmp-p | 2ppmrms | - | - | - | - | - | ||
![]() CA45276-2572 ITT | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | 3.5 V ~ 13.2 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.025% | Active | 2ppm/°C | - | LTC6655 | Fixed | 5mA | 7.5mA | 3V | - | Series | - | - | - | - | 0.25ppmp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | 4.596 V ~ 36 V | -55°C ~ 125°C (TA) | Tape & Reel (TR) | -- | ±0.05% | Active | 10ppm/°C | - | LT6654 | Fixed | 10mA | 600µA | 4.096V | - | Series | - | - | - | - | 2ppmp-p | 2ppmrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-206AC, TO-52-3 Metal Can | TO-52-3 | - | 4.5 V ~ 30 V | -55°C ~ 200°C (TA) | Tray | -- | -0.6%, +0.2% | Active | 150ppm/°C | - | LT580 | Fixed | 15mA | 2.5mA | 2.505V | - | Series | - | - | - | - | -- | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39-3 | - | 11.4 V ~ 40 V | -55°C ~ 125°C (TA) | Bulk | -- | ±0.1% | Active | -- | - | LH0070-0 | Fixed | 10mA | 5mA | 10V | - | Series | - | - | - | - | 6µVp-p | -- | - | - | - | - | - |