- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Temperature Coefficient | Connector Type | Type | Applications | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Frequency | Base Part Number | Shell Finish | Number of Outputs | Mating Information | Contact Gender | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Current - Output | Contact Finish Termination | Current - Supply | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | Voltage - Supply, Single/Dual (±) | Reference Type | Current - Output / Channel | Voltage - Output (Max) | Internal Switch(s) | Dimming | Current - Quiescent (Max) | Current - Cathode | Voltage - Supply (Max) | Voltage - Supply (Min) | Voltage - Input Offset (Max) | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 3-WFSFN Exposed Pad | - | 3-DFN (2x2) | - | - | - | - | - | 1 | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | Over-The-Top® | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LT6703 | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 V ~ 18 V | - | - | - | - | - | 14µA | - | - | - | -- | - | - | 0.01µA @ 18V | 11mV | -- | -- | 29µs | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | 2 | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | LTC1842 | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V | - | - | - | - | - | 5.7µA | - | - | - | 10mV @ 5V | - | - | -- | 50mV | 80dB CMRR, 80dB PSRR | -- | 12µs | ||
![]() CA24277-2637 ITT | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | 2.585 V ~ 12.6 V | 0°C ~ 70°C (TA) | Tube | LTC1258 | ±0.46% | - | - | Obsolete | 60ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1258 | - | - | - | - | Adjustable | - | - | - | - | - | - | 10mA | - | 8.5µA | - | 2.385V | - | - | Series | - | 12.4V | - | - | - | - | - | - | - | 8µVp-p | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | ALUMINUM ALLOY | 8-SOIC | GOLD | COPPER ALLOY | ITT CANNON | ITT Interconnect Solutions | MS27467P25F35SA | - | Obsolete | 5.4 | No | 25 | 2.585 V ~ 12.6 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±0.4% | e4 | No | Obsolete | 40ppm/°C | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27490-22D | YES | NO | NO | NO | NO | GENERAL PURPOSE | 128 | compliant | - | LTC1798 | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Adjustable | NO | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | 10mA | Gold (Au) | 8.5µA | - | 2.385V | - | - | Series | - | 12.4V | - | - | - | - | - | - | - | 8µVp-p | -- | - | - | - | - | - | ||
![]() CA45278-2583 ITT | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x3) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | - | - | DC DC Regulator | Backlight | - | - | - | - | - | - | - | - | - | 1MHz | LDS8726 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Step-Up (Boost) | - | - | 1.9A (Switch) | - | Yes | PWM | - | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | - | - | - | - | 1 | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LTC6752 | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 V ~ 5.25 V | - | - | - | - | - | 2.65mA | - | - | - | 5.5mV @ 5V | - | - | 1.6µA @ 5V | -- | -- | 19mA @ 5V | 5.3ns | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | - | - | - | 1 | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LTC6752 | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 V ~ 5.25 V | - | - | - | - | - | 2.65mA | - | - | - | 5.5mV @ 5V | - | - | 1.6µA @ 5V | -- | -- | 39mA @ 3.3V | 5.3ns | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-QFN (3x3) | - | - | - | - | - | 1 | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LTC6752 | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 V ~ 5.25 V | - | - | - | - | - | 2.65mA | - | - | - | 5.5mV @ 5V | - | - | 1.6µA @ 5V | -- | -- | 19mA @ 5V | 5.3ns | ||
![]() KJ3F14A97SB ITT | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 85°C (TA) | Bulk | -- | ±1.5% | - | - | Obsolete | 20ppm/°C Typical | - | - | - | - | - | - | - | - | - | - | - | - | - | LM285 | - | - | - | - | Fixed | - | - | - | - | - | - | 20mA | - | -- | - | 2.5V | - | - | Shunt | - | - | - | - | - | 20µA | - | - | - | -- | 120µVrms | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | 1 | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | UltraFast™ | - | - | - | Active | - | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | LT1713 | - | - | - | - | CMOS, Complementary, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 V ~ 12 V, ±2.4 V ~ 6 V | - | - | - | - | - | 7.5mA | - | - | - | 4mV @ 5V | - | - | 2µA @ 5V | -- | 70dB CMRR, 80dB PSRR | 20mA | 11ns | ||
![]() CA80270-20 ITT | In Stock | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-QFN (3x3) | - | - | - | - | - | 1 | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LTC6754 | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 V ~ 5.25 V | - | - | - | - | - | 14.7mA | - | - | - | 4mV @ 5V | - | - | 1.5µA | 4.5mV | 77dB CMRR, 80dB PSRR | 11mA | 2.8ns | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | 4 | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | LTC1445 | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 11 V, ±1 V ~ 5.5 V | - | - | - | - | - | 8.5µA | - | - | - | 10mV @ 5V | - | - | -- | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | 4 | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | - | - | - | Active | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | LTC1444 | - | - | - | - | CMOS, Open-Drain, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 11 V, ±1 V ~ 5.5 V | - | - | - | - | - | 8.5µA | - | - | - | 10mV @ 5V | - | - | -- | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-WFDFN Exposed Pad | - | 16-DFN (5x4) | - | - | - | - | - | 4 | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | - | - | - | Active | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | LTC1445 | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 11 V, ±1 V ~ 5.5 V | - | - | - | - | - | 8.5µA | - | - | - | 10mV @ 5V | - | - | -- | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | ||
![]() WFB624-10P ITT | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | 4 | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | UltraFast™ | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LT1721 | - | - | - | - | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 6 V | - | - | - | - | - | 7mA | - | - | - | 3mV @ 5V | - | - | 6µA @ 5V | 7mV | 70dB CMRR, 80dB PSRR | 20mA | 10ns | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | - | - | - | - | 1 | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | -- | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LTC6752 | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 V ~ 3.5 V | - | - | - | - | - | 5.8mA | - | - | - | 5.5mV | - | - | 1.5µA | -- | 66dB CMRR, 73dB PSRR | 70mA | 5ns | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | 2 | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | UltraFast™ | - | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LT1720 | - | - | - | - | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 6 V | - | - | - | - | - | 7mA | - | - | - | 3mV @ 5V | - | - | 6µA @ 5V | 7mV | 70dB CMRR, 80dB PSRR | 20mA | 10ns | ||
![]() CA38589 ITT | In Stock | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | - | - | DC DC Regulator | Backlight | - | - | - | - | - | - | - | - | - | 1.2MHz | LT1937 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 36V | - | Step-Up (Boost) | - | - | 320mA (Switch) | - | Yes | Analog, PWM | - | - | 10V | 2.5V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-DFN (3x2) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | - | - | DC DC Regulator | Backlight | - | - | - | - | - | - | - | - | - | 900kHz | LTC3212 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 5.1V | - | Switched Capacitor (Charge Pump) | - | - | 25mA | - | Yes | -- | - | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-WFDFN Exposed Pad | - | 6-DFN (2x2) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | - | - | DC DC Regulator | Backlight | - | - | - | - | - | - | - | - | - | 2.3MHz | LT3491 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 27V | - | Step-Up (Boost) | - | - | 260mA (Switch) | - | Yes | PWM | - | - | 12V | 2.5V | - | - | - | - | - | - | - | - |