- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Shell Sizes | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Connector Type | Applications | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Reach Compliance Code | Base Part Number | Shell Finish | Current - Supply (Max) | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Output Configuration | Current - Output | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Product Type | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | 0°C ~ 100°C | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT1120 | - | 100µA | - | 36V | Adjustable | - | - | - | - | - | - | Positive | 125mA | Enable | - | 2.5V | 1 | Over Current, Over Temperature | 80µA | 0.65V @ 125mA | -- | - | 35.35V | ||
![]() MS3106F368SY ITT | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | LT3083 | - | 1mA | - | 23V | Adjustable | - | - | - | - | - | - | Positive | 3A | -- | - | 0V | 1 | Over Current, Over Temperature, Short Circuit | 50.5µA | 0.42V @ 3A | 85dB ~ 20dB (120Hz ~ 1MHz) | Circular MIL Spec Connector | 23V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | -55°C ~ 150°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3065 | - | 25mA | - | 45V | Fixed | - | - | - | - | - | - | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | - | 1.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 78dB (120Hz) | - | -- | ||
![]() KPT00P2461PY ITT | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | - | 12-MSOP-EP | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3065 | - | 25mA | - | 45V | Adjustable | - | - | - | - | - | - | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | - | 0.6V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 85dB (120Hz) | - | 40V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | - | 16-DFN (5x4) | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3086 | - | 88mA | - | 40V | Adjustable | - | - | - | - | - | - | Positive | 2.1A | Current Limit, Enable, Power Good, Tracking | - | 0.4V | 1 | Over Current, Over Temperature, Reverse Polarity | 2.4mA | 0.54V @ 2.1A | 80dB (120Hz) | - | 32V | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-7 (Formed Leads) | ALUMINUM ALLOY | TO-220-7 | ITT CANNON | ITT Interconnect Solutions | MS3100R28-22PZ | Not Recommended | 8.3 | 28 | - | -40°C ~ 125°C | Tube | -- | Active | MIL SERIES CONNECTOR | - | STANDARD: MIL-DTL 5015 | Circular Connectors | YES | NO | NO | NO | YES | GENERAL PURPOSE | 6 | - | compliant | LT3091 | CHROMATE PLATED | - | MALE | -36V | Adjustable | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | SOLDER | THREADED | Negative | 1.5A | Current Limit, Enable | - | 0V | 1 | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 50.5µA | 0.525V @ 1.5A | 85dB ~ 20dB (120Hz ~ 1MHz) | Circular MIL Spec Connector | -32V | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-5 Formed Leads | - | TO-220-5 | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT1175 | - | - | - | -20V | Adjustable | - | - | - | - | - | - | Negative | 500mA | Current Limit, Enable | - | -3.8V | 1 | -- | 80µA | 0.7V @ 500mA | -- | - | -19.3V | ||
![]() MS3111J1811S ITT | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | - | - | - | - | - | - | - | -55°C ~ 150°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3030 | - | - | - | 20V | Adjustable | - | - | - | - | - | - | Positive | 250mA, 750mA | Enable, Power Good | - | 1.22V | 2 | Over Current, Over Temperature, Reverse Polarity | - | 0.48V @ 250mA, 0.48V @ 750mA | 60dB ~ 50dB (120Hz ~ 1MHz) | - | 19.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | - | 16-DFN (5x5) | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3021 | - | 10mA | - | 10V | Fixed | - | - | - | - | - | - | Positive | 500mA | Enable | - | 1.8V | 1 | Over Current, Over Temperature, Reverse Polarity | 250µA | 0.285V @ 500mA | 56dB (120Hz) | - | -- | ||
![]() MS3100E208PZ ITT | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | -55°C ~ 150°C | Tube | -- | Active | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | LT3065 | - | 25mA | - | 45V | Fixed | - | - | - | - | - | - | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | - | 2.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 72dB (120Hz) | Circular MIL Spec Connector | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | - | 7-DDPAK | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3089 | - | 3mA | - | 36V | Adjustable | - | - | - | - | - | - | Positive | 800mA | Current Limit | - | 0V | 1 | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 50.5µA | 1.65V @ 800mA | 90dB ~ 20dB (120Hz ~ 1MHz) | - | 34.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3089 | - | 3mA | - | 36V | Adjustable | - | - | - | - | - | - | Positive | 800mA | Current Limit | - | 0V | 1 | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 50.5µA | 1.65V @ 800mA | 90dB ~ 20dB (120Hz ~ 1MHz) | - | 34.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-MSOP-EP | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3061 | - | 4mA | - | 45V | Fixed | - | - | - | - | - | - | Positive | 100mA | Enable, Soft Start | - | 5V | 1 | Over Current, Over Temperature, Reverse Polarity | 90µA | 0.43V @ 100mA | 70dB (120Hz) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-DFN (3x3) | - | - | - | - | - | - | -- | 0°C ~ 70°C | Tube | -- | Active | - | Push Button, On/Off Controller | - | - | - | - | - | - | - | - | - | 2.7 V ~ 27 V | - | LTC2953 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14µA | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x2) | - | - | - | - | - | - | -- | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | Push Button, On/Off Controller | - | - | - | - | - | - | - | - | - | 2.7 V ~ 26.4 V | - | LTC2954 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µA | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | TSOT-23-8 | - | - | - | - | - | - | -- | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | Push Button, On/Off Controller | - | - | - | - | - | - | - | - | - | 2.7 V ~ 26.4 V | - | LTC2950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µA | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x2) | - | - | - | - | - | - | -- | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | Push Button, On/Off Controller | - | - | - | - | - | - | - | - | - | 2.7 V ~ 26.4 V | - | LTC2954 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µA | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x2) | - | - | - | - | - | - | ±36V | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | Push Button, On/Off Controller | - | - | - | - | - | - | - | - | - | 1.5 V ~ 36 V | - | LTC2955 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2µA | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | -- | 0°C ~ 70°C | Tube | -- | Active | - | Power Supply Sequencer | - | - | - | - | - | - | - | - | - | 3 V ~ 6 V | - | LTC2924 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | -- | -40°C ~ 85°C | Tube | -- | Active | - | Power Supply Sequencer | - | - | - | - | - | - | - | - | - | 3 V ~ 6 V | - | LTC2924 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - |