- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Applications | Subcategory | Voltage - Supply | Base Part Number | Function | Number of Outputs | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Current - Supply | Topology | Frequency - Switching | Synchronous Rectifier | Product Type | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | Active | - | - | - | LTC3787 | Step-Up | 2 | Transistor Driver | Positive | 4.5 V ~ 38 V | Current Limit, Enable, Frequency Control, Power Good, Soft Start | - | Boost | 105kHz ~ 760kHz | Yes | - | 96% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | 20-WFQFN Exposed Pad | 20-QFN (3x4) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LTC3891 | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 60 V | Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | - | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | - | 99% | -- | No | 1 | ||
![]() MS3101R36-4S ITT | In Stock | - | - | - | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-TSSOP | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | Circular Connectors | - | LT8390 | Step-Up/Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 60 V | Current Limit, Frequency Control, Soft Start | - | Buck-Boost | 190kHz ~ 630kHz | Yes | Circular MIL Spec Connector | 95% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | LTC3727 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 30 V | Enable, Power Good, Soft Start | - | Buck | 255kHz ~ 530kHz | Yes | - | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | - | LTC1149 | Step-Down | 1 | Transistor Driver | Positive | Up to 48V | Current Limit, Enable | - | Buck | Up to 250kHz | Yes | - | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | 32-WFQFN Exposed Pad | 32-QFN (5x5) | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | Active | - | - | - | LTC3890 | Step-Down | 2 | Transistor Driver | Positive | 4 V ~ 60 V | Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | - | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | - | 99% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | LTC3805 | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | Positive, Isolation Capable | 3.95 V ~ 9.5 V | Enable, Soft Start | - | Boost, Flyback, SEPIC | 70kHz ~ 700kHz | No | - | 80% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LTC3851 | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start, Tracking | - | Buck | 235kHz ~ 750kHz | Yes | - | 99% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | -40°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | LT3758 | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | Positive or Negative, Isolation Capable | 5.5 V ~ 100 V | Enable, Frequency Control, Soft Start | - | Boost, Flyback, SEPIC | 100kHz ~ 1MHz | No | - | -- | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LT3757 | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | Positive and Negative | 2.9 V ~ 40 V | Enable, Frequency Control, Soft Start | - | Boost, Flyback, SEPIC | 100kHz ~ 1MHz | No | - | -- | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LT3845 | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 60 V | Enable, Frequency Control, Soft Start | - | Buck | 300kHz | Yes | - | -- | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 20-WFQFN Exposed Pad | 20-QFN (3x4) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LTC3833 | Step-Down | 1 | Transistor Driver | Positive | 4.5 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start, Tracking | - | Buck | 200kHz ~ 2MHz | Yes | - | -- | -- | No | 1 | ||
![]() KJ5R16N26SB ITT | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | 0°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | LTC1735 | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 30 V | Enable, Power Good, Soft Start | - | Buck | 300kHz | Yes | - | 99.4% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | LTC1773 | Step-Down | 1 | Transistor Driver | Positive | 2.65 V ~ 8.5 V | Enable, Soft Start | - | Buck | 550kHz | Yes | - | 100% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | -40°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | LT3757 | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | Positive and Negative | 2.9 V ~ 40 V | Enable, Frequency Control, Soft Start | - | Boost, Flyback, SEPIC | 100kHz ~ 1MHz | No | - | -- | -- | Yes | 1 | ||
![]() MS3111J2461P ITT | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | LTC3701 | Step-Down | 2 | Transistor Driver | Positive | 2.5 V ~ 10 V | Enable, Power Good | - | Buck | 550kHz | No | - | 100% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | 20-WFQFN Exposed Pad | 20-QFN (3x4) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LTC3833 | Step-Down | 1 | Transistor Driver | Positive | 4.5 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start, Tracking | - | Buck | 200kHz ~ 2MHz | Yes | - | -- | -- | No | 1 | ||
![]() CA20309-2457 ITT | In Stock | - | - | - | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | LT3741 | Step-Down | 1 | Transistor Driver | Positive | 6 V ~ 36 V | Enable, Frequency Control, Soft Start | - | Buck | 200kHz ~ 1MHz | Yes | - | -- | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (3x3) | -- | 0°C ~ 70°C | Tube | -- | Active | Six Power Supply Monitor | - | 1 V ~ 7 V | LTC2930 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (4x3) | 0 V ~ 100 V | -40°C ~ 125°C (TJ) | Tube | -- | Active | Telecommunications | - | 3 V ~ 100 V | LTC2992 | - | - | - | - | - | - | 1.6mA | - | - | - | - | - | - | - | - |