- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Applications | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Reach Compliance Code | Base Part Number | Output | Shell Finish | Function | Number of Outputs | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Voltage - Input (Min) | Backshell Type | Body/Shell Style | Termination Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Current - Supply | Reset | Voltage - Output (Min/Fixed) | Topology | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width), 16 Leads, Exposed Pad | - | 20-TSSOP-EP | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 125°C | Tube | -- | Active | - | - | - | Forward Converter Controller | - | - | - | - | - | - | - | - | 6 V ~ 100 V | - | LT8310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 85°C | Tube | -- | Active | - | - | - | Power Supply Controller | - | - | - | - | - | - | - | - | 2.9 V ~ 5.5 V | - | LTC2925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | - | 5 V ~ 30 V | -40°C ~ 85°C | Tube | PolyPhase® | Active | - | - | - | Secondary-Side Controller | - | - | - | - | - | - | - | - | 5 V ~ 10 V | - | LTC3706 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | - | - | - | - | - | -- | 0°C ~ 70°C | Tube | -- | Active | - | - | - | Power Supply Controller | - | - | - | - | - | - | - | - | 2.9 V ~ 5.5 V | - | LTC2925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-WFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | 4.5 V ~ 15 V | -40°C ~ 85°C | Tube | -- | Active | - | - | - | Monitor, Sequencer, Supervisor | - | - | - | - | - | - | - | - | 3.3V, 4.5 V ~ 15 V | - | LTC2974 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | TSOT-23-8 | - | - | - | - | - | - | - | - | - | -- | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | - | Push Button, On/Off Controller | - | - | - | - | - | - | - | - | 2.7 V ~ 26.4 V | - | LTC2951 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-DFN (4x3) | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 125°C | Tube | -- | Active | - | - | - | Four Power Supply Monitor | - | - | - | - | - | - | - | - | 1 V ~ 5 V | - | LTC2938 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16-TFSOP (0.118, 3.00mm Width), 12 Leads | - | 16-MSOP | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3748 | - | - | Step-Up/Step-Down | 1 | - | - | Transistor Driver | - | - | - | - | - | Positive, Isolation Capable | 5 V ~ 100 V | - | Enable, Soft Start | - | - | - | Flyback | - | - | - | -- | No | - | -- | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | LTC2903 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 3.086V, Adj, Adj, Adj | 4 | 140 ms Minimum | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 40-WFQFN Exposed Pad | - | 40-QFN (6x6) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3880 | - | - | Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | Positive | 4.5 V ~ 24 V | - | Enable, Frequency Control | - | - | - | Buck | - | - | - | -- | Yes | - | -- | I²C, PMBus | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | - | 6-DFN (2x3) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3549 | - | - | Step-Down | 1 | - | 5.5V | Adjustable | - | 1.6V | - | - | - | Positive | - | 250mA | - | - | - | 0.611V | Buck | - | - | - | 2.25MHz | Yes | 5.5V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.154, 3.90mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3707 | - | - | Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | Positive | 4.5 V ~ 28 V | - | Enable, Frequency Control, Power Good, Soft Start | - | - | - | Buck | - | - | - | 220kHz | Yes | - | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | TSOT-23-8 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | LTC2909 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.921V, Adj, Adj | 3 | Adjustable/Selectable | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT1243 | - | - | Step-Down | 1 | - | - | Transistor Driver | - | - | - | - | - | Positive, Isolation Capable | 8.2 V ~ 25 V | - | Frequency Control | - | - | - | Buck | - | - | - | 500kHz | No | - | 96% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | 24-WQFN Exposed Pad | - | 24-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3862 | - | - | Step-Up, Step-Up/Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | Positive | 5.5 V ~ 36 V | - | Enable, Frequency Control, Phase Control, Soft Start | - | - | - | Boost, SEPIC | - | - | - | 75kHz ~ 500kHz | No | - | 96% | -- | Yes | 2 | ||
Tiny WHSL | 69 | - | - | CABLE | 38-WFQFN Exposed Pad | ALUMINUM ALLOY | 38-QFN (5x7) | ITT CANNON | ITT Interconnect Solutions | KPSE08E12-10SX | 125 °C | -55 °C | Active | 2.4 | No | 12 | - | -40°C ~ 85°C (TA) | Tube | PolyPhase® | Active | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 10 | - | compliant | LTC3811 | - | CHROMATE PLATED | Step-Down | 2 | FEMALE | - | Transistor Driver | YES | - | SOLID | PLUG | CRIMP | Positive | 4.5 V ~ 30 V | - | Current Limit, Enable, Phase Control, Power Good, Soft Start, Tracking | - | - | - | Buck | - | - | - | 250kHz ~ 750kHz | Yes | - | -- | -- | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1735 | - | - | Step-Down | 1 | - | - | Transistor Driver | - | - | - | - | - | Positive | 3.5 V ~ 30 V | - | Enable, Power Good, Soft Start | - | - | - | Buck | - | - | - | 300kHz | Yes | - | 99.4% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | 24-WQFN Exposed Pad | - | 24-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3862 | - | - | Step-Up, Step-Up/Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | Positive | 5.5 V ~ 36 V | - | Enable, Frequency Control, Phase Control, Soft Start | - | - | - | Boost, SEPIC | - | - | - | 75kHz ~ 500kHz | No | - | 96% | -- | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | - | 24-WQFN Exposed Pad | - | 24-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3862 | - | - | Step-Up, Step-Up/Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | Positive | 4 V ~ 36 V | - | Enable, Frequency Control, Phase Control, Soft Start | - | - | - | Boost, SEPIC | - | - | - | 75kHz ~ 500kHz | No | - | 96% | -- | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1628 | - | - | Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | Positive | 3.5 V ~ 30 V | - | Enable, Frequency Control, Power Good, Soft Start | - | - | - | Buck | - | - | - | 220kHz | Yes | - | 99.4% | -- | No | 2 |