- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Applications | Voltage - Supply | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) | Mode | Current - Startup |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FRF6E28-22SX ITT | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | -40°C ~ 125°C | Tube | -- | Active | - | 15.5 V ~ 27 V | LT1248 | - | - | - | - | - | - | - | - | - | - | 300kHz | - | - | Average Current | 250µA | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (3x3) | -40°C ~ 85°C | Tube | -- | Active | Current/Power Monitor | 6 V ~ 80 V | LT2940 | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 85°C | Tube | -- | Active | Photoflash Capacitor Charger, Xenon | 1.7 V ~ 10 V | LT3485 | - | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 85°C | Tube | -- | Active | Photoflash Capacitor Charger | 2.2 V ~ 16 V | LT3420 | - | - | - | - | - | - | - | 90µA | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SC-70-6 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3410 | Step-Down | 1 | 5.5V | Adjustable | 2.5V | Positive | 300mA | - | 0.8V | Buck | 2.25MHz | Yes | 5.5V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x2) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3240 | Step-Up/Step-Down | 1 | 5.5V | Fixed | 1.8V | Positive | 150mA | - | 3.3V | Charge Pump | 1.2MHz | No | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3406 | Step-Down | 1 | 5.5V | Adjustable | 2.5V | Positive | 600mA | - | 0.6V | Buck | 1.5MHz | Yes | 5.5V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3560 | Step-Down | 1 | 5.5V | Adjustable | 2.5V | Positive | 800mA | - | 0.6V | Buck | 2.25MHz | Yes | 5.5V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x3) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3529 | Step-Up | 1 | 5.25V | Fixed | 1.8V | Positive | 1.5A (Switch) | - | 5V | Boost | 1.5MHz | Yes | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3406 | Step-Down | 1 | 5.5V | Fixed | 2.5V | Positive | 600mA | - | 1.2V | Buck | 1.5MHz | Yes | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT1931 | Step-Up/Step-Down | 1 | 16V | Adjustable | 2.45V | Negative | 1A | - | -1.255V | Cuk | 2.2MHz | No | -34V | - | - | ||
![]() MS3108E22-5P ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT3467 | Step-Up, Step-Up/Step-Down | 1 | 16V | Adjustable | 2.4V | Positive | 1.1A | - | 1.255V | Boost, Flyback, SEPIC | 2.1MHz | No | 40V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | 0°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT3470 | Step-Down | 1 | 40V | Adjustable | 4V | Positive | 200mA | - | 1.25V | Buck | -- | No | 16V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT1934 | Step-Down | 1 | 34V | Adjustable | 3.2V | Positive | 300mA | - | 1.25V | Buck | -- | No | 29.92V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC1144 | Ratiometric | 1 | 18V | Fixed | 2V | Positive or Negative | 50mA | - | -Vin, 2Vin, Vin/2 | Charge Pump | 4kHz ~ 10kHz | No | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT3493 | Step-Down | 1 | 36V | Adjustable | 3.6V | Positive | 1.2A | - | 0.78V | Buck | 750kHz | No | 34.2V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT3470 | Step-Down | 1 | 40V | Adjustable | 4V | Positive | 200mA | - | 1.25V | Buck | -- | No | 16V | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT3580 | Step-Up, Step-Up/Step-Down | 1 | 32V | Adjustable | 2.5V | Positive or Negative | 2A (Switch) | - | 5V | Boost, Cuk, SEPIC | 200kHz ~ 2MHz | No | 42V (Switch) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT8570 | Step-Up, Step-Up/Step-Down | 1 | 40V | Adjustable | 2.55V | Positive or Negative | 750mA (Switch) | - | 3mV, 1.204V | Boost, Cuk, SEPIC | 200kHz ~ 1.5MHz | No | 65V (Switch) | - | - |