- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Current - Output | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3103 | Step-Down | 1 | 15V | Adjustable | 2.5V | Positive | 300mA | 0.6V | Buck | 1.2MHz | Yes | 13.8V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT3990 | Step-Down | 1 | 62V | Adjustable | 4.2V | Positive | 350mA | 1.21V | Buck | 210kHz ~ 2.3MHz | No | 25V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C ~ 85°C (TA) | Tube | -- | Active | LTC1878 | Step-Down | 1 | 6V | Adjustable | 2.65V | Positive | 600mA | 0.8V | Buck | 550kHz | Yes | 6V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 100°C (TJ) | Tube | -- | Active | LT1054 | Ratiometric, Step-Up | 1 | 15V | Adjustable (Fixed) | 3.5V | Positive or Negative | 100mA | 2.5V (-Vin, 2Vin) | Charge Pump | 25kHz | No | 30V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-WFDFN Exposed Pad | 14-DFN (4x3) | 0°C ~ 70°C (TA) | Tube | -- | Active | LT3479 | Step-Up | 1 | 24V | Adjustable | 2.5V | Positive or Negative | 3A (Switch) | 1.235V | Boost | 200kHz ~ 3.5MHz | No | 42V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 0°C ~ 125°C (TJ) | Tube | -- | Active | LT1767 | Step-Down | 1 | 25V | Fixed | 3V | Positive | 1.5A | 3.3V | Buck, SEPIC | 1.25MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT3505 | Step-Down | 1 | 36V | Adjustable | 3.6V | Positive | 1.2A | 0.78V | Buck | 200kHz ~ 3.01MHz | No | 33.84V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3388 | Step-Down | 1 | 20V | Programmable | 2.7V | Positive | 50mA | 2.8V, 3V, 3.3V, 5V | Buck | -- | Yes | -- | ||
![]() CA49016-702W ITT | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3631 | Step-Down | 1 | 45V | Fixed | 4.5V | Positive or Negative | 100mA | 3.3V | Buck | -- | Yes | -- | ||
![]() CA24256-4481 ITT | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT3999 | Step-Up/Step-Down | 1 | 36V | Adjustable | 2.7V | Positive, Isolation Capable | 1A | -- | Push-Pull | 50kHz ~ 1MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | -40°C ~ 85°C (TA) | Tube | LT3481 | Active | LT3481 | Step-Down | 1 | 34V | Adjustable | 3.6V | Positive | 2A | 1.265V | Buck | 300kHz ~ 2.8MHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | -40°C ~ 85°C (TA) | Tube | -- | Active | LTC3534 | Step-Up/Step-Down | 1 | 7V | Adjustable | 2.4V | Positive | 500mA | 1.8V | Buck-Boost | 1MHz | Yes | 7V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3600 | Step-Down | 1 | 15V | Programmable | 4V | Positive | 1.5A | 0V | Buck | 1MHz | Yes | 14.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | -40°C ~ 85°C (TA) | Tube | -- | Active | LTC3443 | Step-Up/Step-Down | 1 | 5.5V | Adjustable | 2.4V | Positive | 1.2A | 2.4V | Buck-Boost | 600kHz | Yes | 5.25V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3130 | Step-Up/Step-Down | 1 | 25V | Adjustable | 2.4V | Positive | 600mA | 1V | Buck-Boost | 1.2MHz | Yes | 25V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | 0°C ~ 125°C (TJ) | Tube | -- | Active | LT1766 | Step-Down | 1 | 60V | Adjustable | 5.5V | Positive | 1.5A | 1.2V | Buck, SEPIC | 200kHz | No | 57.6V | ||
![]() KPT07B18A28S ITT | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3604 | Step-Down | 1 | 15V | Adjustable | 3.6V | Positive | 2.5A | 0.6V | Buck | 2MHz ~ 4MHz | Yes | 14.52V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | -40°C ~ 85°C (TA) | Tube | -- | Active | LTC3413 | Step-Down | 1 | 5.5V | Adjustable | 2.25V | Positive | 3A | 1.125V | Buck | 1MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 125°C (TJ) | Tube | -- | Active | LT1372 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | 30V | Adjustable | 2.7V | Positive or Negative | 1.5A (Switch) | 1.245V | Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC | 500kHz | No | 42V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-TFQFN Exposed Pad | 24-LQFN (4x4) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8643 | Step-Down | 1 | 42V | Adjustable | 3.4V | Positive | 6A | 0.97V | Buck | 200kHz ~ 3MHz | Yes | 42V |