- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Function | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Frequency - Switching | PSRR | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3108E18-5S ITT | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8620 | Step-Down | - | 1 | 65V | Adjustable | 3.4V | Positive | 2A | - | 0.97V | Buck | - | - | - | - | 200kHz ~ 2.2MHz | - | Yes | 64.75V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT1956 | Step-Down | - | 1 | 60V | Adjustable | 5.5V | Positive | 1.5A (Switch) | - | 1.219V | Buck | - | - | - | - | 500kHz | - | No | 54V | ||
![]() FVF6E14S-7S ITT | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN (5x4) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3128 | Step-Up/Step-Down | - | 1 | 5.5V | Adjustable | 1.73V | Positive | 3A | - | 1.8V | Buck-Boost | - | - | - | - | 1.2MHz | - | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (3x5) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8611 | Step-Down | - | 1 | 42V | Adjustable | 3.4V | Positive | 2.5A | - | 0.97V | Buck | - | - | - | - | 200kHz ~ 2.2MHz | - | Yes | 40V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (3x5) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3623 | Step-Down | - | 1 | 15V | Adjustable | 1.5V | Positive | 5A | - | 0V | Buck | - | - | - | - | 400kHz ~ 4MHz | - | Yes | 14.5V | ||
![]() 351-0460-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (3x5) | -55°C ~ 150°C (TJ) | Tube | -- | Active | LTC3616 | Step-Down | - | 1 | 5.5V | Adjustable | 2.25V | Positive | 6A | - | 0.6V | Buck | - | - | - | - | 300kHz ~ 4MHz | - | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-TSSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3633 | Step-Down | - | 2 | 15V | Adjustable | 3.6V | Positive | 3A | - | 0.6V | Buck | - | - | - | - | 500kHz ~ 4MHz | - | Yes | 14.7V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT1913 | Step-Down | - | 1 | 25V | Adjustable | 3.6V | Positive | 3.5A | - | 0.79V | Buck | - | - | - | - | 230kHz ~ 2.45MHz | - | No | 24.25V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 125°C (TA) | Tube | -- | Active | LTC3119 | Step-Up/Step-Down | - | 1 | 18V | Adjustable | 2.5V | Positive | 5A | - | 0.8V | Buck-Boost | - | - | - | - | 400kHz ~ 2MHz | - | Yes | 18V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (3x6) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8612 | Step-Down | - | 1 | 42V | Adjustable | 3.4V | Positive | 6A | - | 0.97V | Buck | - | - | - | - | 200kHz ~ 2.2MHz | - | Yes | 41.6V | ||
![]() KPT06E1699PX ITT | In Stock | - | - | Surface Mount | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | D2PAK-7 | 0°C ~ 70°C (TA) | Tube | -- | Active | LT1371 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 30V | Adjustable | 2.7V | Positive or Negative | 3A (Switch) | - | 1.245V | Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC | - | - | - | - | 500kHz | - | No | 42V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT3430 | Step-Down | - | 1 | 60V | Adjustable | 5.5V | Positive | 3A | - | 1.219V | Buck, SEPIC | - | - | - | - | 200kHz | - | No | 57.6V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT3972 | Step-Down | - | 1 | 33V | Adjustable | 3.6V | Positive | 3.5A | - | 0.79V | Buck | - | - | - | - | 230kHz ~ 2.45MHz | - | No | 30V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (5x4) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3115 | Step-Up/Step-Down | - | 1 | 40V | Adjustable | 2.2V | Positive | 800mA, 2A | - | 2.7V | Buck-Boost | - | - | - | - | 100kHz ~ 2MHz | - | Yes | 40V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | 5-DDPAK | -40°C ~ 100°C (TJ) | Tube | -- | Active | LT1170 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 40V | Adjustable | 3V | Positive or Negative | 5A (Switch) | - | 1.244V | Buck, Boost, Cuk, Flyback, Forward Converter | - | - | - | - | 100kHz | - | No | 65V (Switch) | ||
![]() KPSE00J1412S ITT | In Stock | - | - | Surface Mount | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | D2PAK-7 | 0°C ~ 70°C (TA) | Tube | -- | Active | LT1371 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 30V | Adjustable | 2.7V | Positive or Negative | 3A (Switch) | - | 1.245V | Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC | - | - | - | - | 500kHz | - | No | 35V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-VFSOP (0.049, 1.25mm Width) | SC-70-8 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3009 | - | 1mA | - | 20V | Fixed | - | Positive | 20mA | Enable | 5V | - | 1 | Over Current, Over Temperature, Reverse Polarity | 6µA | 0.45V @ 20mA | - | 56dB (120Hz) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 100°C (TJ) | Cut Tape (CT) | -- | Active | LT1172 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 40V | Adjustable | 3V | Positive or Negative | 1.25A (Switch) | - | 1.244V | Buck, Boost, Cuk, Flyback, Forward Converter | - | - | - | - | 100kHz | - | No | 65V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | 0°C ~ 70°C (TA) | Tube | -- | Active | LT1946 | Step-Up, Step-Up/Step-Down | - | 1 | 16V | Adjustable | 2.45V | Positive | 1.5A (Switch) | - | 2.45V | Boost, SEPIC | - | - | - | - | 2.7MHz | - | No | 35V |