- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Function | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Frequency - Switching | PSRR | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | 5-DDPAK | 0°C ~ 125°C (TJ) | Tube | -- | Active | LT1268 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 30V | Adjustable | 3.5V | Positive or Negative | 7.5A (Switch) | - | 1.244V | Buck, Boost, Flyback | - | - | - | - | 150kHz | - | No | 60V (Switch) | ||
![]() KPT08F1412PW ITT | In Stock | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP-EP | -40°C ~ 150°C (TJ) | Tube | -- | Active | LTC3621 | Step-Down | - | 1 | 17V | Adjustable | 2.7V | Positive | 1A | - | 0.6V | Buck | - | - | - | - | 2.25MHz | - | Yes | 17V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 0°C ~ 125°C (TJ) | Tube | -- | Active | LT1767 | Step-Down | - | 1 | 25V | Fixed | 3V | Positive | 1.5A | - | 1.8V | Buck, SEPIC | - | - | - | - | 1.25MHz | - | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | -40°C ~ 125°C (TJ) | Tube | -- | Active | LTC3631 | Step-Down | - | 1 | 45V | Fixed | 4.5V | Positive or Negative | 100mA | - | 5V | Buck | - | - | - | - | -- | - | Yes | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-5 | TO-220-5 Flow 6 | 0°C ~ 70°C (TA) | Tube | -- | Active | LT1076 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 64V | Adjustable | 8V | Positive or Negative | 2A (Switch) | - | 2.5V | Buck, Boost, Flyback | - | - | - | - | 100kHz | - | No | 35V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | 5-DDPAK | 0°C ~ 125°C (TJ) | Tube | -- | Active | LT1268 | Step-Up, Step-Down, Step-Up/Step-Down | - | 1 | 30V | Adjustable | 3.5V | Positive or Negative | 7.5A (Switch) | - | 1.244V | Buck, Boost, Flyback | - | - | - | - | 150kHz | - | No | 60V (Switch) | ||
![]() KJ3T16N26SB ITT | In Stock | - | - | Surface Mount | 25-PowerBBGA Module | 25-BGA (6.25x6.25) | -40°C ~ 125°C (TJ) | Tray | -- | Active | LTM4661 | Step-Up | - | 1 | 5.5V | Adjustable | 0.7V | Positive | 4A | - | 1.2V | Boost | - | - | - | - | 1MHz | - | Yes | 15V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1763 | - | - | - | 20V | Fixed | - | Positive | 500mA | Enable | 5V | - | 1 | Over Current, Over Temperature, Reverse Polarity | - | 0.45V @ 500mA | - | 65dB (120Hz) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-261-4, TO-261AA | SOT-223-3 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1963 | - | 120mA | - | 20V | Fixed | - | Positive | 1.5A | Enable | 3.3V | - | 1 | Over Current, Over Temperature, Reverse Polarity | 1.5mA | 0.55V @ 1.5A | - | 63dB (120Hz) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad, 12 Leads | 16-MSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3630 | Step-Down | - | 1 | 76V | Adjustable (Programmable) | 4V | Positive or Negative | 500mA | - | 0.8V (1.8V, 3.3V, 5V) | Buck | - | - | - | - | -- | - | Yes | 76V | ||
![]() FRF6A14S-7SX ITT | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN (3x3) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3569 | Step-Down | - | 3 | 5.5V | Adjustable | 2.5V | Positive | 600mA, 1.2A | - | 0.425V | Buck | - | - | - | - | 2.25MHz, 1MHz ~ 3MHz | - | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | -40°C ~ 125°C (TJ) | Tube | -- | Active | LT8609 | Step-Down | - | 1 | 42V | Adjustable | 3V | Positive | 2A | - | 0.782V | Buck | - | - | - | - | 200kHz ~ 2.2MHz | - | Yes | 42V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C | Tube | -- | Active | LT3065 | - | 25mA | - | 45V | Fixed | - | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 3.3V | - | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | - | 71dB (120Hz) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | -40°C ~ 125°C | Tube | -- | Active | LT3066 | - | 25mA | - | 45V | Adjustable | - | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 0.6V | - | 1 | Over Current, Over Temperature, Reverse Polarity | 125µA | 0.51V @ 500mA | - | 85dB (120Hz) | - | 19V | ||
![]() WFB024-10PW ITT | In Stock | - | - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | 5-DDPAK | -40°C ~ 125°C | Tube | -- | Active | LT3015 | - | 70mA | - | -30V | Fixed | - | Negative | 1.5A | Enable | -5V | - | 1 | Over Current, Over Temperature, Reverse Polarity | 2.4mA | 0.68V @ 1.5A | - | 58dB (120Hz) | - | -- | ||
![]() MS3450W32-9S ITT | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 100°C (TJ) | Tape & Reel (TR) | -- | Active | LT1054 | Ratiometric, Step-Up | - | 1 | 7V | Adjustable (Fixed) | 3.5V | Positive or Negative | 120mA | - | 2.5V (-Vin, 2Vin) | Charge Pump | - | - | - | - | 25kHz | - | No | 14V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SC-70-6 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC3525 | Step-Up | - | 1 | 4.5V | Fixed | 1V | Positive | 175mA | - | 5V | Boost | - | - | - | - | -- | - | Yes | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC1928 | Step-Up | - | 1 | 4.4V | Fixed | 2.7V | Positive | 30mA | - | 5V | Charge Pump | - | - | - | - | 550kHz | - | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SC-70-6 | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3525 | Step-Up | - | 1 | 4.5V | Fixed | 1V | Positive | 65mA | - | 3V | Boost | - | - | - | - | -- | - | Yes | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LT1615 | Step-Up, Step-Up/Step-Down | - | 1 | 15V | Adjustable | 1V | Positive | 300mA (Switch) | - | 1.23V | Boost, SEPIC | - | - | - | - | -- | - | No | 34V |