- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Series | Part Status | Connector Type | Reach Compliance Code | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Current - Output | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 6-WFDFN Exposed Pad | 6-DFN (2x3) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3621 | Step-Down | 1 | 17V | Fixed | 2.7V | Positive | 1A | 5V | Buck | 2.25MHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT1912 | Step-Down | 1 | 36V | Adjustable | 3.6V | Positive | 2A | 0.79V | Buck | 200kHz ~ 500kHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC1144 | Ratiometric | 1 | 18V | Fixed | 2V | Positive or Negative | 50mA | -Vin, 2Vin, Vin/2 | Charge Pump | 4kHz ~ 10kHz | No | -- | ||
![]() KPT02E2236SY ITT | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | ITT CANNON | ITT Interconnect Solutions | KPT02E22-36SY | Active | 5.69 | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | MIL SERIES CONNECTOR | compliant | LT8330 | Step-Up, Step-Up/Step-Down | 1 | 40V | Adjustable | 3V | Positive or Negative, Isolation Capable | 1A | 1.6V, -0.8V | Boost, SEPIC | 2MHz | No | 60V (Switch) | ||
![]() FVA8E10SL-3S ITT | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT3991 | Step-Down | 1 | 55V | Adjustable | 4.3V | Positive | 1.2A | 1.19V | Buck | 200kHz ~ 2MHz | No | 30V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3261 | Ratiometric | 1 | 32V | Fixed | 4.5V | Positive or Negative | 100mA | -Vin, Vin/2 | Charge Pump | 500kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT3480 | Step-Down | 1 | 36V | Adjustable | 3.6V | Positive | 2A | 0.79V | Buck | 200kHz ~ 2.4MHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | LT3579 | Active | - | - | LT3579 | Step-Up, Step-Up/Step-Down | 1 | 16V | Adjustable | 2.5V | Positive or Negative | 6A (Switch) | 1.215V | Boost, Charge Pump, Cuk, Flyback, SEPIC | 200kHz ~ 2.5MHz | No | 42V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT8300 | Step-Up/Step-Down | 1 | 100V | -- | 6V | Positive or Negative, Isolation Capable | 260mA | -- | Flyback | 7.5kHz ~ 750kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LTC3536 | Step-Up/Step-Down | 1 | 5.5V | Adjustable | 1.8V | Positive | 1A | 1.8V | Buck-Boost | 300kHz ~ 2MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT1956 | Step-Down | 1 | 60V | Fixed | 5.5V | Positive | 1.5A (Switch) | 5V | Buck | 500kHz | No | -- | ||
![]() KPT07F24A57S ITT | In Stock | - | - | Surface Mount | 20-WFQFN, 18 Leads, Exposed Pad | 20-QFN (3x4) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT8641 | Step-Down | 1 | 65V | Adjustable | 3V | Positive | 3.5A | 0.8V | Buck | 210kHz ~ 2MHz | Yes | 64.35V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3633 | Step-Down | 2 | 15V | Adjustable | 3.6V | Positive | 3A | 0.6V | Buck | 500kHz ~ 4MHz | Yes | 14.7V | ||
![]() BFR22-23P-1 ITT | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3633 | Step-Down | 2 | 20V | Adjustable | 3.6V | Positive | 3A | 0.6V | Buck | 500kHz ~ 4MHz | Yes | 6V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3113 | Step-Up/Step-Down | 1 | 5.5V | Adjustable | 1.8V | Positive | 3A | 1.8V | Buck-Boost | 300kHz ~ 2MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-TSSOP | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3633 | Step-Down | 2 | 15V | Adjustable | 3.6V | Positive | 3A | 0.6V | Buck | 500kHz ~ 4MHz | Yes | 14.7V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | -40°C ~ 105°C (TA) | Tube | -- | Active | - | - | LT1111 | Step-Up, Step-Down | 1 | 30V | Adjustable | 2V | Positive or Negative | 1.5A (Switch) | 1.25V | Buck, Boost | 72kHz | No | 50V (Switch) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 26-WFQFN Exposed Pad | 26-QFN (4x6) | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | - | - | LT3690 | Step-Down | 1 | 36V | Adjustable | 3.9V | Positive | 4A | 0.8V | Buck | 138kHz ~ 1.5MHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | LTC1502 | Step-Up | 1 | 1.8V | Fixed | 0.9V | Positive | 10mA | 3.3V | Charge Pump | 500kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | LTC3548 | Step-Down, Step-Up/Step-Down | 2 | 5.5V | Adjustable | 2.5V | Positive | 400mA, 800mA | 0.6V | Buck, Buck-Boost | 2.25MHz | Yes | 5V |