- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Base Part Number | Shell Finish | Function | Number of Outputs | Mating Information | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Voltage - Input (Min) | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Output Configuration | Current - Output | Contact Finish Termination | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-QFN (3x6) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8612 | - | Step-Down | 1 | - | - | 42V | Adjustable | - | 3.4V | - | - | - | - | - | Positive | 6A | - | 0.97V | Buck | 200kHz ~ 2.2MHz | Yes | 41.6V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | - | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1374 | - | Step-Down | 1 | - | - | 32V | Adjustable | - | 5V | - | - | - | - | - | Positive | 4.5A (Switch) | - | 2.42V | Buck, SEPIC | 500kHz | No | 27.52V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-TSSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3649 | - | Step-Down | 1 | - | - | 60V | Adjustable | - | 3.1V | - | - | - | - | - | Positive | 4A | - | 0V | Buck | 1MHz | Yes | 55V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1261 | - | Step-Up/Step-Down | 1 | - | - | 8V | Adjustable | - | 3V | - | - | - | - | - | Negative | 12mA | - | -1.25V | Charge Pump | 550kHz | No | -8V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-WFDFN Exposed Pad | - | 16-DFN (5x4) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3115 | - | Step-Up/Step-Down | 1 | - | - | 40V | Adjustable | - | 2.2V | - | - | - | - | - | Positive | 1A, 2A | - | 2.7V | Buck-Boost | 100kHz ~ 2MHz | Yes | 40V | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | TO-220-5 Formed Leads | - | TO-220-5 | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1076 | - | Step-Up, Step-Down, Step-Up/Step-Down | 1 | - | - | 64V | Adjustable | - | 8V | - | - | - | - | - | Positive or Negative | 2A (Switch) | - | 2.5V | Buck, Boost, Flyback | 100kHz | No | 35V | ||
![]() WFB024-10P ITT | In Stock | - | - | - | Surface Mount | 32-TFQFN Exposed Pad, 28 Leads | - | 32-LQFN (6x4) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8650 | - | Step-Down | 2 | - | - | 42V | Fixed | - | 3V | - | - | - | - | - | Positive | 4A | - | 3.3V, 5V | Buck | 300kHz ~ 3MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3548 | - | Step-Down, Step-Up/Step-Down | 2 | - | - | 5.5V | Adjustable | - | 2.5V | - | - | - | - | - | Positive | 400mA, 800mA | - | 0.6V | Buck, Buck-Boost | 2.25MHz | Yes | 5V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1109 | - | Step-Up | 1 | - | - | 9V | Fixed | - | 2V | - | - | - | - | - | Positive | 2A (Switch) | - | 12V | Boost | 120kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-QFN (4x4) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8494 | - | Step-Up, Step-Up/Step-Down | 1 | - | - | 60V | Adjustable | - | 1V | - | - | - | - | - | Positive | 2A | - | 1.202V | Boost, Charge Pump, Flyback, SEPIC | 250kHz ~ 1.5MHz | No | 70V (Switch) | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 14-WFDFN Exposed Pad | - | 14-DFN (4x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3646 | - | Step-Down | 1 | - | - | 40V | Adjustable | - | 4V | - | - | - | - | - | Positive | 1A | - | 0.6V | Buck | 200kHz ~ 3MHz | Yes | 15V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | 16-MSOP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3574 | - | Step-Up/Step-Down | 1 | - | - | 40V | -- | - | 3V | - | - | - | - | - | Positive or Negative, Isolation Capable | 650mA | - | -- | Flyback | 40kHz ~ 1MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-QFN (3x5) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC7124 | - | Step-Down | 1 | - | - | 17V | Adjustable | - | 3.1V | - | - | - | - | - | Positive | 3.5A | - | 0.6V | Buck | 4MHz | No | 16.8V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8471 | - | Step-Up, Step-Down, Step-Up/Step-Down | 2 | - | - | 50V | Adjustable | - | 2.6V | - | - | - | - | - | Positive or Negative | 1.35A (Switch), 2.1A (Switch) | - | 2.6V | Buck, Boost, Flyback, SEPIC | 100kHz ~ 2MHz | No | 50V (Switch) | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1504 | - | Step-Down | 1 | - | - | 10V | Fixed | - | 4V | - | - | - | - | - | Positive | 500mA | - | 3.3V | Buck | 200kHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3973 | - | Step-Down | 1 | - | - | 42V | Fixed | - | 4.2V | - | - | - | - | - | Positive | 750mA | - | 5V | Buck | 195kHz ~ 2.15MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | ALUMINUM ALLOY | 16-TSSOP-EP | GOLD | COPPER ALLOY | ITT CANNON | ITT Interconnect Solutions | MS27467P19B32SB | Obsolete | 5.42 | No | 19 | 0°C ~ 125°C (TJ) | Tube | -- | e4 | No | Active | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27490-20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 32 | compliant | LT3430 | OLIVE DRAB CADMIUM PLATED | Step-Down | 1 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 60V | Adjustable | NO | 5.5V | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | Positive | 3A | Gold (Au) | 1.219V | Buck, SEPIC | 100kHz | No | 58.8V | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | TO-220-7 (Formed Leads) | - | TO-220-7 | - | - | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1374 | - | Step-Down | 1 | - | - | 25V | Fixed | - | 5V | - | - | - | - | - | Positive | 4.5A (Switch) | - | 5V | Buck, SEPIC | 500kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8495 | - | Step-Up, Step-Up/Step-Down | 1 | - | - | 60V | Adjustable | - | 1V | - | - | - | - | - | Positive | 2.1A (Switch) | - | 1.202V | Boost, Flyback, SEPIC | 250kHz ~ 1MHz | Both | 70V (Switch) | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3970 | - | Step-Down | 1 | - | - | 40V | Fixed | - | 4.2V | - | - | - | - | - | Positive | 535mA (Switch) | - | 3.3V | Buck | 200kHz ~ 2.25MHz | No | -- |