- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Contact Finish Mating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Base Part Number | Shell Finish | Function | Number of Outputs | Mating Information | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Voltage - Input (Min) | Backshell Type | Body/Shell Style | Termination Type | Coupling Type | Output Configuration | Current - Output | Contact Finish Termination | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT8410 | - | Step-Up | 1 | - | - | 16V | Adjustable | - | 2.5V | - | - | - | - | Positive | 6mA (Switch) | - | 1.235V | Boost | -- | No | 40V (Switch) | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT1109 | - | Step-Up | 1 | - | - | 9V | Fixed | - | 2V | - | - | - | - | Positive | 2A (Switch) | - | 5V | Boost | 120kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3203 | - | Step-Up | 1 | - | - | 5.5V | Programmable | - | 2.7V | - | - | - | - | Positive | 500mA | - | 4.5V, 5V | Charge Pump | 900kHz, 1MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x2) | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT3467 | - | Step-Up, Step-Up/Step-Down | 1 | - | - | 16V | Adjustable | - | 2.4V | - | - | - | - | Positive | 1.1A | - | 1.255V | Boost, Flyback, SEPIC | 2.1MHz | No | 40V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-MSOP-EP | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3448 | - | Step-Down | 1 | - | - | 5.5V | Adjustable | - | 2.5V | - | - | - | - | Positive | 600mA | - | 0.6V | Buck | 1.5MHz ~ 2.25MHz | Yes | 5.2V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1911 | - | Step-Down | 1 | - | - | 5.5V | Fixed | - | 2.7V | - | - | - | - | Positive | 250mA | - | 1.5V | Charge Pump | 1.5MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT1109 | - | Step-Up | 1 | - | - | 20V | Fixed | - | 3V | - | - | - | - | Positive | 1.2A (Switch) | - | 5V | Boost | 120kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT1304 | - | Step-Up, Step-Up/Step-Down | 1 | - | - | 8V | Adjustable | - | 1.5V | - | - | - | - | Positive | 800mA (Switch) | - | 1.24V | Boost, SEPIC | Up to 300kHz | No | 25V (Switch) | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT1933 | - | Step-Down | 1 | - | - | 36V | Adjustable | - | 3.6V | - | - | - | - | Positive | 600mA | - | 1.245V | Buck | 500kHz | No | 33.84V | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | ALUMINUM ALLOY | 8-SOIC | SILVER | ITT CANNON | ITT Interconnect Solutions | CA3108E20-27PW-F80 | Active | 5.68 | No | 20 | -40°C ~ 85°C (TA) | Tube | -- | e3 | Active | MIL SERIES CONNECTOR | STANDARD: MIL-C-5015, POLARIZED | YES | NO | NO | NO | NO | GENERAL PURPOSE | 14 | compliant | LT1949 | OLIVE DRAD CHROMATE PLATED | Step-Up, Step-Up/Step-Down | 1 | MULTIPLE MATING PARTS AVAILABLE | MALE | 12V | Adjustable | YES | 1.7V | SOLID | PLUG | CRIMP | THREADED | Positive | 1A (Switch) | Tin (Sn) | 1.7V | Boost, SEPIC | 600kHz | No | 28V | ||
![]() CA06EA24A24P ITT | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3419 | - | Step-Down | 2 | - | - | 5.5V | Fixed | - | 2.5V | - | - | - | - | Positive | 600mA | - | 1.575V, 1.8V | Buck | 2.25MHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3419 | - | Step-Down | 2 | - | - | 5.5V | Fixed | - | 2.5V | - | - | - | - | Positive | 600mA | - | 1.575V, 1.8V | Buck | 2.25MHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-MSOP-EP | - | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT8608 | - | Step-Down | 1 | - | - | 42V | Adjustable | - | 3V | - | - | - | - | Positive | 1.5A | - | 0.778V | Buck | 200kHz ~ 2MHz | Yes | 42V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1550 | - | Step-Up/Step-Down | 1 | - | - | 6.5V | Adjustable | - | 4.5V | - | - | - | - | Negative | 10mA | - | -1.24V | Charge Pump | 900kHz | No | -6.1V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1504 | - | Step-Down | 1 | - | - | 10V | Adjustable | - | 4V | - | - | - | - | Positive | 500mA | - | 1.265V | Buck | 200kHz | Yes | 9V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3532 | - | Step-Up/Step-Down | 1 | - | - | 5.5V | Adjustable | - | 2.4V | - | - | - | - | Positive | 500mA | - | 2.4V | Buck-Boost | 300kHz ~ 2MHz | Yes | 5.25V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1878 | - | Step-Down | 1 | - | - | 6V | Adjustable | - | 2.65V | - | - | - | - | Positive | 600mA | - | 0.8V | Buck | 550kHz | Yes | 6V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT3483 | - | Step-Up, Step-Down, Step-Up/Step-Down | 1 | - | - | 16V | Adjustable | - | 2.5V | - | - | - | - | Negative | 170mA (Switch) | - | -2.5V | Buck, Boost, Charge Pump, Flyback | -- | No | -38V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-MSOP-EP | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT1961 | - | Step-Up, Step-Up/Step-Down | 1 | - | - | 25V | Adjustable | - | 3V | - | - | - | - | Positive | 1.5A (Switch) | - | 1.2V | Boost, Flyback, SEPIC | 1.25MHz | No | 35V (Switch) | ||
![]() KPT01P2236S ITT | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | LT1576 | - | Step-Down | 1 | - | - | 25V | Fixed | - | 5V | - | - | - | - | Positive | 1.5A | - | 5V | Buck | 200kHz | No | -- |