- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Current - Output | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 150°C (TJ) | Tube | -- | Active | LT3686 | Step-Down | 1 | 37V | Adjustable | 3.6V | Positive | 1.2A | 0.8V | Buck | 300kHz ~ 2.5MHz | No | 37V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LT3971 | Step-Down | 1 | 38V | Fixed | 4.3V | Positive | 1.2A | 3.3V | Buck | 200kHz ~ 2MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC3443 | Step-Up/Step-Down | 1 | 5.5V | Adjustable | 2.4V | Positive | 1.2A | 2.4V | Buck-Boost | 600kHz | Yes | 5.25V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN (3x4) | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3612 | Step-Down | 1 | 5.5V | Adjustable | 2.25V | Positive | 3A | 0.6V | Buck | 300kHz ~ 4MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LT3999 | Step-Up/Step-Down | 1 | 36V | Adjustable | 2.7V | Positive, Isolation Capable | 1A | -- | Push-Pull | 50kHz ~ 1MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1475 | Step-Down, Step-Up/Step-Down | 1 | 18V | Fixed | 3V | Positive or Negative | 750mA (Switch) | 3.3V | Buck, Buck-Boost, SEPIC | -- | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP-EP | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | LT3990 | Step-Down | 1 | 62V | Fixed | 4.2V | Positive | 350mA | 5V | Buck | 210kHz ~ 2.3MHz | No | -- | ||
![]() FVF0E20-27PY ITT | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3569 | Step-Down | 3 | 5.5V | Adjustable | 2.5V | Positive | 600mA, 1.2A | 0.425V | Buck | 2.25MHz, 1MHz ~ 3MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC3534 | Step-Up/Step-Down | 1 | 7V | Adjustable | 2.4V | Positive | 500mA | 1.8V | Buck-Boost | 1MHz | Yes | 7V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3624 | Step-Down | 1 | 17V | Fixed | 2.7V | Positive | 2A | 3.3V | Buck | 1MHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (3x3) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LT3682 | Step-Down | 1 | 36V | Adjustable | 3.6V | Positive | 1A | 0.8V | Buck | 250kHz ~ 2.2MHz | No | 20V | ||
![]() FRF0E28-22SX ITT | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3536 | Step-Up/Step-Down | 1 | 5.5V | Adjustable | 1.8V | Positive | 1A | 1.8V | Buck-Boost | 300kHz ~ 2MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LT3971 | Step-Down | 1 | 38V | Adjustable | 4.3V | Positive | 1.2A | 1.19V | Buck | 200kHz ~ 2MHz | No | 30V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1474 | Step-Down, Step-Up/Step-Down | 1 | 18V | Fixed | 3V | Positive or Negative | 750mA (Switch) | 5V | Buck, Buck-Boost, SEPIC | -- | No | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LT3971 | Step-Down | 1 | 38V | Fixed | 4.3V | Positive | 1.2A | 5V | Buck | 200kHz ~ 2MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3631 | Step-Down | 1 | 45V | Fixed | 4.5V | Positive or Negative | 100mA | 3.3V | Buck | -- | Yes | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | LT1936 | Step-Down | 1 | 36V | Adjustable | 3.6V | Positive | 1.4A | 1.2V | Buck | 500kHz | No | 33.12V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LT3640 | Step-Down | 2 | 35V | Adjustable | 2.5V | Positive | 1.1A, 1.3A | 0.6V, 1.265V | Buck | 500kHz ~ 2MHz | No | 33.97V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1174 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | 18.5V | Fixed | 4V | Positive or Negative | 340mA, 600mA | 3.3V | Buck, Buck-Boost | 200kHz | No | -- |