- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Base Part Number | Shell Finish | Function | Number of Outputs | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Voltage - Input (Min) | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Output Configuration | Current - Output | Contact Finish Termination | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | - | 16-MSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3695 | - | Step-Down | 1 | - | 36V | Fixed | - | 3.6V | - | - | - | - | - | Positive | 1A | - | 3.3V | Buck | 250kHz ~ 2.2MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN-EP (3x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3689 | - | Step-Down | 1 | - | 36V | Fixed | - | 3.6V | - | - | - | - | - | Positive | 700mA | - | 5V | Buck | 500kHz ~ 2MHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | - | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1956 | - | Step-Down | 1 | - | 60V | Adjustable | - | 5.5V | - | - | - | - | - | Positive | 1.5A (Switch) | - | 1.219V | Buck | 500kHz | No | 54V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3433 | - | Step-Up/Step-Down | 1 | - | 60V | Adjustable | - | 4V | - | - | - | - | - | Positive | 500mA (Switch) | - | 3.3V | Buck-Boost | 200kHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC1514 | - | Step-Up/Step-Down | 1 | - | 8V | Fixed | - | 2V | - | - | - | - | - | Positive | 50mA | - | 3.3V | Charge Pump | 650kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1424 | - | Step-Up/Step-Down | 1 | - | 20V | Fixed | - | 2.8V | - | - | - | - | - | Positive or Negative, Isolation Capable | 400mA | - | 5V | Flyback | 285kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-QFN (5x4) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3579 | - | Step-Up, Step-Up/Step-Down | 1 | - | 16V | Adjustable | - | 2.5V | - | - | - | - | - | Positive or Negative | 6A (Switch) | - | 1.215V | Boost, Charge Pump, Cuk, Flyback, SEPIC | 200kHz ~ 2.5MHz | No | 42V (Switch) | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | Surface Mount | 10-WFDFN Exposed Pad | ALUMINUM ALLOY | 10-DFN (3x3) | GOLD | COPPER ALLOY | ITT CANNON | ITT Interconnect Solutions | MS27497P12F35PD | Obsolete | 5.41 | No | 12 | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | e4 | No | Active | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M22520/2-01, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | compliant | LT3481 | NICKEL PLATED | Step-Down | 1 | MALE | 34V | Adjustable | NO | 3.6V | SOLID | RECEPTACLE | ENVIRONMENT RESISTANT | CRIMP | BAYONET | Positive | 2A | Gold (Au) | 1.265V | Buck | 300kHz ~ 2.8MHz | No | 20V | ||
![]() KPT00P2039SY ITT | In Stock | - | - | - | Surface Mount | 14-WFDFN Exposed Pad | - | 14-DFN (4x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3622 | - | Step-Down | 2 | - | 17V | Fixed | - | 2.7V | - | - | - | - | - | Positive | 1A | - | 3.3V, 5V | Buck | 2.25MHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | - | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1374 | - | Step-Down | 1 | - | 25V | Adjustable | - | 5V | - | - | - | - | - | Positive | 4.5A (Switch) | - | 2.42V | Buck, SEPIC | 500kHz | No | 21.5V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-QFN (3x4) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3335 | - | Step-Up/Step-Down | 1 | - | 5.5V | Programmable | - | 1.8V | - | - | - | - | - | Positive | 50mA | - | 1.8V | Buck-Boost | -- | Yes | 5V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width), 12 Leads | - | 16-MSOP | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3512 | - | Step-Up/Step-Down | 1 | - | 100V | -- | - | 4.5V | - | - | - | - | - | Positive or Negative, Isolation Capable | 420mA | - | -- | Flyback | 40kHz ~ 650kHz | No | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-QFN-EP (4x4) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3520 | - | Step-Down, Step-Up/Step-Down | 2 | - | 5.5V | Adjustable | - | 2.2V | - | - | - | - | - | Positive | 600mA, 1A | - | 0.8V | Buck, Buck-Boost | 100kHz ~ 2MHz | Yes | 5.5V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3124 | - | Step-Up | 1 | - | 5.5V | Adjustable | - | 1.8V | - | - | - | - | - | Positive | 2.5A (Switch) | - | 2.5V | Boost | 1MHz | Yes | 15V | ||
![]() FRA036-5SX ITT | In Stock | - | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | - | 16-MSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8610 | - | Step-Down | 1 | - | 42V | Fixed | - | 3.4V | - | - | - | - | - | Positive | 3.5A | - | 5V | Buck | 200kHz ~ 2.2MHz | Yes | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT1376 | - | Step-Down | 1 | - | 30V | Adjustable | - | 5V | - | - | - | - | - | Positive | 1.5A (Switch) | - | 2.42V | Buck, SEPIC | 500kHz | No | 25.8V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | - | 16-MSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT8610 | - | Step-Down | 1 | - | 42V | Adjustable | - | 3.4V | - | - | - | - | - | Positive | 3.5A | - | 0.97V | Buck | 200kHz ~ 2.2MHz | Yes | 42V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-MSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3481 | - | Step-Down | 1 | - | 34V | Adjustable | - | 3.6V | - | - | - | - | - | Positive | 2A | - | 1.265V | Buck | 300kHz ~ 2.8MHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LT3481 | - | Step-Down | 1 | - | 34V | Adjustable | - | 3.6V | - | - | - | - | - | Positive | 2A | - | 1.265V | Buck | 300kHz ~ 2.8MHz | No | 20V | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | - | 16-MSOP-EP | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC3260 | - | Ratiometric | 2 | - | 32V | Fixed | - | 4.5V | - | - | - | - | - | Positive and Negative (Dual Rail) | 100mA | - | -Vin | Charge Pump | 50kHz ~ 500kHz | No | -- |