- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPT08F16-8PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 8 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | X | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 16-8 | - | - | - | - | Pin | - | - | 22A | Cadmium, Chromate | Cadmium | Strain Relief | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ5C7F8-4DA ITT Cannon, LLC | 17 |
| Datasheet | 19 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ5 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 4 | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | - | - | 5A | - | Electroless Nickel | 8-4 | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | ||
![]() VG95234B2321SN ITT Cannon, LLC | 39 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CA3106F36-5SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Plug, Female Sockets | 4 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 245A | 4 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 36-5 | - | MULTIPLE MATING PARTS AVAILABLE | YES | SOLID | Socket | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CA3102E22-14SZF80 ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | e3 | - | Active | - | Crimp | - | Receptacle, Female Sockets | 19 | Olive Drab | Receptacle | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | Z | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 22-14 | - | MULTIPLE MATING PARTS AVAILABLE | YES | SOLID | Socket | - | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT01E8-4PDZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2009 | KPT | e4 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 4 | Olive Drab | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | Shielded | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 8-4 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | PLUG | MOISTURE RESISTANT | - | - | Cadmium | Shrink Boot Adapter | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3101F14S-2PF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 4 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 14S-2 | - | MULTIPLE MATING PARTS AVAILABLE | YES | SOLID | Pin | PLUG | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT06B18-32PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2011 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 32 | Olive Drab | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 32 | Y | - | - | - | 7.5A | - | Olive Drab Cadmium | 18-32 | - | - | NO | SOLID | - | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3106E22-9PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 1250VAC 1750VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 3 | Olive Drab | Male | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | X | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 22-9 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | - | - | Cadmium, Chromate | - | Cable Clamp, Coupling Nut | 69.85mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106ER36-15P ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | e3 | - | Active | - | Solder Cup | - | Plug, Male Pins | 35 | Olive Drab | Male | STANDARD:MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 36-15 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106E22-27SWF80 ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | - | Plug, Female Sockets | 9 | Olive Drab | Female | STANDARD: MIL-C-5015, POLARIZED | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 74A | 9 | W | - | IP65 - Dust Tight, Water Resistant | - | 74A | - | Olive Drab Cadmium | 22-27 | - | MULTIPLE MATING PARTS AVAILABLE | YES | SOLID | Socket | - | - | - | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() VG95234M-16-7SN ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | - | -55°C~125°C | Bulk | 2006 | VG 95234, CA-B | - | no | Active | - | Crimp | - | Plug, Female Sockets | 3 | Olive Drab | Female | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 74A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 74A | - | Olive Drab Cadmium | 16-7 | - | - | - | - | Socket | - | - | - | - | - | Backshell | - | 196.9μin 5.00μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KJL3F15N5SN ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | - | -65°C~200°C | Bulk | 2016 | KJL | - | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 5 | - | Receptacle | STANDARD: MIL-DTL-38999, EMI SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | Environment Resistant | 31.47mm | - | - | Electroless Nickel | 15-5 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | CORROSION/ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | - | Electroless Nickel | Electroless Nickel | Strain Relief | 45.85mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() VG95234A-22-2S1W ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | - | -55°C~125°C | Bulk | 2016 | VG 95234, CA-B | - | no | Active | - | Crimp | - | Receptacle, Female Sockets | 3 | Olive Drab | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | W | - | IP67 - Dust Tight, Waterproof | - | 74A | - | Olive Drab Cadmium | 22-2 | - | - | - | - | Socket | - | - | - | - | Cadmium | - | - | 196.9μin 5.00μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() VG95234M-28-20SN ITT Cannon, LLC | 2412 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | - | -55°C~125°C | Bulk | 2006 | VG 95234, CA-B | - | no | Active | - | Crimp | - | Plug, Female Sockets | 14 | Olive Drab | Female | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 41A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 28-20 | - | - | - | - | Socket | - | - | - | - | Cadmium | Backshell | - | 196.9μin 5.00μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT08B10-6PW ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 6 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | W | - | - | - | 7.5A | - | Olive Drab Cadmium | 10-6 | - | - | - | - | - | - | - | - | - | Cadmium | Strain Relief | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() KPT06F20-41PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 41 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 41 | W | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 20-41 | - | - | NO | SOLID | Pin | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108R12S-3P ITT Cannon, LLC | 2484 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Copper, Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2002 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 2 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | N (Normal) | - | Environment Resistant | - | 22A | - | Olive Drab Cadmium | 12S-3 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | Cadmium, Chromate | - | Backshell, Coupling Nut | 55.58mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06B22-55S ITT Cannon, LLC | 148 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | Not Applicable | Solder Cup | - | Plug, Female Sockets | 55 | Olive Drab | Male | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 55 | N (Normal) | - | - | - | 7.5A | - | Olive Drab Cadmium | 22-55 | - | - | NO | SOLID | - | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() KPSE08E22-21PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPSE | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 21 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | Y | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 22-21 | - | - | - | - | Pin | - | - | - | - | Cadmium | Backshell | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant |