- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Function | Number of Outputs | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-TSSOP-EP | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | LTC3862 | Step-Up, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 5.5 V ~ 36 V | Enable, Frequency Control, Phase Control, Soft Start | Boost, SEPIC | 75kHz ~ 500kHz | No | 96% | -- | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | -40°C ~ 85°C (TA) | Tube | -- | Active | LTC3737 | Step-Down | 2 | Transistor Driver | Positive | 2.75 V ~ 9.8 V | Current Limit, Enable, Power Good, Soft Start, Tracking | Buck | 300kHz ~ 750kHz | Yes | 100% | -- | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1143 | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 3.5 V ~ 16 V | Current Limit, Enable | Buck, Buck-Boost | Up to 400kHz | No | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3810 | Step-Down | 1 | Transistor Driver | Positive | 6.35 V ~ 14 V | Enable, Power Good, Soft Start, Tracking | Buck | -- | Yes | -- | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3862 | Step-Up, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 5.5 V ~ 36 V | Enable, Frequency Control, Phase Control, Soft Start | Boost, SEPIC | 75kHz ~ 500kHz | No | 96% | -- | Yes | 2 | ||
Tiny WHSL | In Stock | - | - | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | LTC3769 | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | Positive | 4.5 V ~ 60 V | Current Limit, Enable, Frequency Control, Power Good, Soft Start | Boost, SEPIC | 105kHz ~ 760kHz | Yes | 96% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | PolyPhase® | Active | LTC3784 | Step-Up | 2 | Transistor Driver | Positive | 4.5 V ~ 60 V | Current Limit, Enable, Frequency Control, Power Good, Soft Start | Boost | 105kHz ~ 760kHz | Yes | 96% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | 20-WFQFN Exposed Pad | 20-QFN (3x4) | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | LTC7800 | Step-Down | 1 | Transistor Driver | Positive | 4 V ~ 60 V | Current Limit, Power Good, Soft Start, Tracking | Buck | 320kHz ~ 2.25MHz | No | 98% | -- | No | 1 | ||
![]() KSP02E20-39S ITT | In Stock | - | - | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | LTC1148 | Step-Down | 1 | Transistor Driver | Positive | 3.5 V ~ 20 V | Current Limit, Enable | Buck | Up to 250kHz | Yes | 100% | -- | No | 1 | ||
![]() 249-3068-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011-0627-016 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 330-0168-017 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 448-0194-017 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351-0232-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-5113-009 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002732-0021 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-0228-005 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106-0284-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-5018-014 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |