- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Shape | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Applications | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Reach Compliance Code | Base Part Number | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Interface | Termination Type | Plating | Attachment Method | Coupling Type | Number of Ports | Speed | Accessory Type | Core Processor | Family | Current Rating (Max) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Shell Plating | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Strain Relief | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | Beryllium Copper | -- | 35 | Straight | 35Signal | - | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 53.4(mm) | No | - | - | 28-15 | - | Crimp | - | 121°C | - | -- | Active | - | Fingerstock | - | PL | - | - | - | - | - | - | - | - | - | - | - | 35(POS) | PIN | - | - | - | - | - | Nickel | Clip | - | 1(Port) | - | - | - | CA | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | No | 120(mm) | 0.104 (2.64mm) | 16.000 (406.40mm) | 0.357 (9.07mm) | 299.21µin (7.60µm) | Not Required(mm) | ||
Tiny WHSL | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 08 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 2 | Straight | 2Signal | - | Copper Alloy | Condor GPM200/225/GPC200/225 Model Power Supplies | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 32(mm) | No | - | - | 16-11 | - | Crimp | - | - | - | GPC200 | Obsolete | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | SKT | - | - | - | - | - | - | - | - | 1(Port) | - | Cover | - | CA | 41(A) | - | - | - | - | - | - | - | - | - | - | - | - | No | 120(mm) | - | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Condor GPFM250 Model Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPFM250 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover with Fan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC | - | - | 26 | Straight | 26Signal | - | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 50(mm) | No | - | - | 28-12 | - | Crimp | 700VDC/500VAC | - | Tape & Reel (TR) | -- | Active | - | Circular | -- | PL | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | Z80C30 | - | 26(POS) | SKT | - | - | - | Bus | - | - | - | - | 1(Port) | - | - | - | CT | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 39.7(mm) | - | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 100-LQFP | - | 100-VQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | ZIP™ | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Z8L182 | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8S180 | - | - | 3.3V | -- | 1 Core, 8-Bit | No | DRAM | -- | ASCI, CSIO, SCC, UART | - | -- | -- | -- | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 4 | Straight | 4Coaxial | - | Copper Alloy | - | - | - | - | Box | -55C to 125C | - | 41.3(mm) | Not Required(mm) | No | - | - | 22-22 | - | Solder Cup | 700VDC/500VAC | - | - | * | Active | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | CT | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.6(mm) | - | - | - | - | 41.3(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | ITT Interconnect Solutions | CIR06A-40-A60PW-F80-T12 | - | - | Contact Manufacturer | - | - | - | 5.77 | No | - | 40 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 60 | - | compliant | - | CHROMATE PLATED | - | MALE | NO | SOLID | PLUG | - | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | ITT Interconnect Solutions | CIR06A-40-A60P-F80 | - | - | Contact Manufacturer | - | - | - | 5.77 | No | - | 40 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 60 | - | compliant | - | CHROMATE PLATED | - | MALE | NO | SOLID | PLUG | - | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA02COM-E16-10PXB | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 27 | Straight | 27Signal | - | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 62.71(mm) | No | - | - | 36A46 | - | Crimp | 700VDC/500VAC | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | 27(POS) | SKT | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | CA | 41(A) | - | - | - | - | - | - | - | Cadmium Chromate | - | - | - | - | No | 130(mm) | - | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |