- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Mating Information | Empty Shell | Working Voltage | Backshell Type | Contact Style | Insulation Resistance | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Number of Ports | Body Plating | Wire/Cable Gauge | Max Voltage Rating (DC) | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3100F28-21SZF80 ITT Cannon, LLC | 2213 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 37 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | Z | - | IP65 - Dust Tight, Water Resistant | 50.8mm | 22A | - | Olive Drab Cadmium | 28-21 | - | - | YES | - | SOLID | Socket | - | - | CORROSION RESISTANT | 22A | Cadmium, Chromate | - | - | - | - | - | 76.99mm | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT06J18-11S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | Not Applicable | Solder Cup | - | Plug, Female Sockets | 11 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 18-11 | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | Backshell, Strain Relief | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3101E24-10PF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 7 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 74A | - | Olive Drab Cadmium | 24-10 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | Pin | - | PLUG | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | Cadmium | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3106R18-9P ITT Cannon, LLC | In Stock | - | Datasheet | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Brass | 200VAC 250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 7 | Olive Drab | Male | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 7 | N (Normal) | - | Environment Resistant | - | 41A | - | Olive Drab Cadmium | 18-9 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ1C7W6-4BA ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead | Aluminum Alloy | Aluminium | Gold | - | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ1 | - | - | Active | - | Solder | - | Receptacle, Male Pins | 4 | Olive Drab | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | - | - | 5A | - | Olive Drab Cadmium | 6-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() KPT06B16-8SW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 8 | Olive Drab | Male | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | - | - | 8 | W | - | - | - | 13A | - | Olive Drab Cadmium | 16-8 | - | - | NO | - | SOLID | - | - | - | - | 22A | Cadmium, Chromate | - | Cadmium | - | - | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MKJ3C7W7-10BN ITT Cannon, LLC | 2936 |
| - | 19 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | - | Solder | - | Receptacle, Male Pins | 10 | Olive Drab | Female | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | 5A | - | Olive Drab Cadmium | 7-10 | - | - | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | - | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | - | ||
![]() MS3106F10SL-4S ITT Cannon, LLC | 138 |
| Datasheet | 19 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Brass, Copper | - | -55°C~125°C | Bulk | 2000 | Military, MIL-DTL-5015, MS | - | no | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Female Sockets | 2 | Olive Drab | Male | - | - | Threaded | 250V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | N (Normal) | - | Environment Resistant | - | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 10SL-4 | 200V | - | NO | 250V | SOLID | - | 5GOhm | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | Chromate | 16 AWG | 700.5kV | Cable Clamp, Coupling Nut | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() MS3106R16-10P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 3 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | Environment Resistant | - | 41A | - | Olive Drab Cadmium | 16-10 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | - | 41A | Cadmium, Chromate | - | - | - | - | Backshell, Coupling Nut | 55.4mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3108E36-5SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | Copper | 50V | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA | e3 | - | Active | - | Crimp | EAR99 | Plug, Female Sockets | 4 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 245A | 4 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 36-5 | - | MULTIPLE MATING PARTS AVAILABLE | YES | - | SOLID | Socket | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KPT06B8-4P ITT Cannon, LLC | 327 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2002 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 4 | Olive Drab | Male | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | - | - | 3.99mm | 7.5A | - | Olive Drab Cadmium | 8-4 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | ENVIRONMENT RESISTANT | - | Cadmium, Chromate | 1 | Cadmium | - | 850.6kV | Strain Relief | 46mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() KPT06B12-8PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 8 | Olive Drab | Male | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | WATER PROOF | - | 8 | X | - | - | - | 7.5A | - | Olive Drab Cadmium | 12-8 | - | - | NO | - | SOLID | - | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | - | - | Strain Relief | 46mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3106E10SL-4S ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper, Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2002 | Military, MIL-DTL-5015, MS | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | 2 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | 28.58mm | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 10SL-4 | - | - | - | - | - | - | - | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | Cadmium | - | 700.5kV | Cable Clamp, Coupling Nut | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() MKJ3C7W8-13DN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 13 | Olive Drab | Female | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | 5A | - | Olive Drab Cadmium | 8-13 | - | - | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | - | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | - | ||
![]() MS3102E24-10P ITT Cannon, LLC | 58 |
| Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Male Pins | 7 | Olive Drab | Receptacle | - | 8536.69.40.20 | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | N (Normal) | - | Environment Resistant | 44.45mm | 74A | MIL-C-5015 | Olive Drab Cadmium | 24-10 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | Pin | - | - | - | 74A | Aluminium, Cadmium, Chromate | 1 | - | - | 700.5kV | - | 42.89mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() MKJ1A6F7-10SA ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Plug, Female Sockets | 10 | - | Male | - | 8536.69.40.20 | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 7-10 | - | - | - | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() CA3106F16-10SYF80 ITT Cannon, LLC | 427 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Plug, Female Sockets | 3 | Olive Drab | Female | STANDARD: MIL-C-5015, POLARIZED | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | Y | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 16-10 | - | MULTIPLE MATING PARTS AVAILABLE | YES | - | SOLID | Socket | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3101F14S-2PX ITT Cannon, LLC | 97 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Brass | 200VAC 250VDC | -55°C~125°C | Bulk | 2015 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 4 | Olive Drab | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | - | - | X | - | Environment Resistant | 29.21mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 14S-2 | - | - | - | - | - | Pin | - | - | - | 22A | Cadmium, Chromate | - | - | - | - | Cable Clamp | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ3A6W12-37SN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Plug, Female Sockets | 37 | Olive Drab | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 12-37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108E14S-5S ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 200VAC 250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | 5 | Olive Drab | Female | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 14S-5 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | Socket | - | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | - | - | 250.2kV | Cable Clamp, Coupling Nut | 58.72mm | - | No | - | Non-RoHS Compliant | Environment Resistant, IP65 |