- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Insert Material | Number of Terminals | Approvals | Body Orientation | Characteristic | Contact Classification | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | Number of Outlets | Operating Temp Range | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Packaging | ECCN Code | Connector Type | Type | Composition | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Protections | Family | Terminal Type | Bearing Type | Current Rating (Max) | Shell Plating | Overall Length | Connection Type | Strain Relief | Product Length | IP Rating | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 3 | CSA, IEC, UL | Straight | - | 3Signal | - | Copper Alloy | - | - | - | ABB | XT3NE4250BFF000XXX | - | Panel | Cable | - | -55C to 125C | - | - | Not Required(mm) | 29.36(mm) | No | - | - | - | 14S-7 | - | Crimp | 700VDC/500VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | 250 A | - | 3(POS) | PIN | - | - | - | - | - | - | 1(Port) | Branch Circuit | CA | Bolt-On | - | 22(A) | - | - | - | No | - | - | 46.69(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 7 | - | Straight | - | 7Signal | - | Copper Alloy | - | - | - | Hitachi | - | - | - | Box | - | -55C to 125C | - | - | 44.5(mm) | Not Required(mm) | No | - | - | - | 24-2 | - | Crimp | 1250VDC/900VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 41(A) | - | - | - | No | - | - | 33.8(mm) | - | 44.5(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE | - | ALUMINUM ALLOY | - | - | - | 2 | - | Straight | - | 2Signal | - | Copper Alloy | AMPHENOL CORP | - | - | Hammond Power Solutions | MS3101E16S-4SX | - | - | Cable | - | -55C to 125C | - | Active | 31.75(mm) | - | No | 5.67 | - | - | 16S-4 | 16S | Solder Cup | 1250VDC/900VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-C-5015, COMPATIBLE CONTACTS: 10-597107-161; 10-597107-171 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2 | unknown | - | CADMIUM PLATED | 2(POS) | SKT | NO | SOLID | PLUG | ENVIRONMENT RESISTANT | SOLDER | THREADED | 1(Port) | - | MS | - | - | 22(A) | - | - | - | No | - | - | 57.15(mm) | - | 32.54(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 4 | - | Straight | - | 4Signal | - | Copper Alloy | - | - | - | - | - | - | - | Cable | - | -55C to 125C | - | - | Not Required(mm) | 34.1(mm) | No | - | - | - | 18-4 | - | Solder Cup | 1250VDC/900VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 22(A) | Nickel | - | - | No | - | - | 68(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | CABLE | - | ALUMINUM ALLOY | - | - | - | 3 | - | Straight | - | 3Signal | NOT SPECIFIED | Copper Alloy | ITT CANNON | - | - | Scame-Harting | KPSE1E12-3S-DZ | - | - | Cable | - | -55C to 125C | - | Active | 29(mm) | 26.6(mm) | No | 5.77 | - | No | 12-3 | 12 | Crimp | 1275VDC/1000VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | - | - | YES | NO | NO | NO | NO | WATER PROOF | 3 | compliant | - | CHROMATE PLATED | 3(POS) | SKT | YES | SOLID | PLUG | - | CRIMP | - | 1(Port) | - | KPSE | - | - | 22(A) | - | - | - | No | - | - | 33.73(mm) | - | 29(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 12 | CE, CSA, UL | Straight | - | (4/8)Signal | - | Copper Alloy | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600P3WJ | - | Panel | Wall | - | -55C to 125C | - | - | 28.98(mm) | Not Required(mm) | No | - | - | - | 14-12 | - | Solder | 850VDC/600VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | 600 A | - | 12(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | KPT | - | - | 22/7.5(A) | - | - | - | Yes | - | - | 48.82(mm) | - | 28.98(mm) | ||
Tiny WHSL | 38 |
| - | Silver | - | - | - | - | - | - | 35 | - | Straight | - | 35Signal | - | Copper Alloy | ITT CANNON | - | - | ABB | ACS580-0P-031A-2+F255J429-ABBI | - | - | Cable | - | -55C to 125C | - | Active | Not Required(mm) | 53.4(mm) | No | 5.39 | - | Yes | 28-15 | - | Solder Cup | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | 35(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | CA-COM | - | - | 22(A) | Nickel | - | - | No | - | - | 75(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | Nickel Plated Zinc | - | 4 | - | Straight | - | 4Signal | - | Copper Alloy | - | - | - | Mencom | GF-3RJ45-32 | - | - | Cable | (2) 120V Receptacles | -55C to 125C | - | - | Not Required(mm) | 29.36(mm) | No | - | - | - | 14S-2 | - | Crimp | 250VDC/200VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | MS | - | - | 22(A) | - | - | - | No | - | IP66 | 57.15(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 17 | CE, CSA, UL | Straight | Time Delay | 17Signal | - | Copper Alloy | - | - | 200 kA @ 250 V | Bussmann | FRN-R-15/100 | - | - | Cable | - | -55C to 125C | Cartridge | - | - | 37.31(mm) | No | - | No | - | 20-29 | - | Solder | 700VDC/500VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | 0.15 A | - | 17(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | MS | - | - | - | - | - | - | No | - | - | 69.85(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | 3 | - | Straight | - | 3Signal | NOT SPECIFIED | Copper Alloy | ITT CANNON | - | - | Miscellaneous | CA3102E22-2P-B-F80-05 | - | - | Box | - | -55C to 125C | - | Active | 41(mm) | Not Required(mm) | No | 5.77 | - | No | 22-2 | 22 | Crimp | 1250VDC/900VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | compliant | - | CHROMATE PLATED | 3(POS) | PIN | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | CA | - | - | 74(A) | - | - | - | No | - | - | 33.8(mm) | - | 41(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 9 | - | Straight | - | 9Signal | - | Copper Alloy | - | - | - | Cutler Hammer, Div of Eaton Corp | AE57BN0AFM | - | - | Cable | - | -55C to 125C | - | - | Not Required(mm) | 39.9(mm) | No | - | - | - | 20A9 | - | Crimp | - | - | Tape and Reel | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 41(A) | - | - | - | Yes | - | - | 120(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | 4 | - | Straight | - | 4Signal | NOT SPECIFIED | Copper Alloy | ITT CANNON | - | - | Kop-Flex | 1140T10 | - | - | Box | - | -55C to 125C | - | Active | 24.7(mm) | Not Required(mm) | No | 2.4 | - | No | 12SA10 | 12S | Crimp | 250VDC/200VAC | - | Tape and Reel | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | - | CHROMATE PLATED | 4(POS) | SKT | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | CA | - | - | 22(A) | - | 14.65 Inches | - | No | - | - | 28(mm) | - | 24.7(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | CABLE AND PANEL | - | ALUMINUM ALLOY | Stainless Steel | - | - | 4 | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | Straight | - | 4Signal | - | Copper Alloy | ITT CANNON | - | - | Crouse-Hinds Industrial Produc | ADU300834 | - | - | Wall | - | -55C to 125C | - | Active | 30(mm) | Not Required(mm) | No | 5.69 | - | - | 14S-2 | 14S | Solder Cup | 250VDC/200VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | Metallic | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | - | NICKEL PLATED | 4(POS) | SKT | NO | SOLID | RECEPTACLE | - | SOLDER | BAYONET | 1(Port) | - | CA | - | - | 22(A) | Nickel | - | Male/Female | No | - | - | 59(mm) | - | 30(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 4 | - | Straight | - | (2/2)Signal | - | Copper Alloy | - | 16-9 | - | - | - | - | Box Mount | Box | - | -55C to 125C | - | - | 32.5(mm) | Not Required(mm) | No | - | - | - | 16-9 | - | Solder Cup | 700VDC/500VAC | -55 to 125 °C | Tube | - | - | Circular | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 41/22(A) | - | - | - | No | 32.5 mm | - | 33.8(mm) | - | 32.5(mm) | ||
Tiny WHSL | 102 | - | - | Silver | - | - | - | - | Nickel Plated Zinc | - | 2 | - | Straight | - | 2Signal | - | Copper Alloy | - | - | - | Mencom | GF-6M-R-32 | - | - | Cable | (2) 120V Receptacles | -55C to 125C | - | - | 20.6(mm) | 25.2(mm) | No | - | - | - | 10SL-4 | - | Crimp | 700VDC/500VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 22(A) | - | - | - | No | - | IP66 | 120(mm) | - | 20.6(mm) | ||
![]() MS3108E189P ITT | In Stock | - | - | Silver | - | - | - | - | - | Cast Steel;High Phosphorus Nickel Coated | 7 | - | Right Angle | - | (2/5)Signal | - | Copper Alloy | - | - | - | Sealmaster | ERX-PN32 | - | - | Cable | - | -55C to 125C | - | - | - | 34.14(mm) | No | - | - | - | 18-9 | - | Solder Cup | 250VDC/200VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | MS | - | Insert | - | - | - | - | No | - | - | 72.24(mm) | - | 57.53(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 3 | - | Straight | - | 3Signal | - | Copper Alloy | - | - | - | Murrelektronik | 7000-99301-V019999 | - | - | Wall | - | -55C to 125C | - | - | 25.4(mm) | Not Required(mm) | No | - | - | - | 10SL-3 | - | Crimp | 700VDC/500VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 22(A) | - | - | - | No | - | - | 57.15(mm) | - | 25.4(mm) | ||
Tiny WHSL | 19 | - | - | Gold Over Nickel | - | - | - | - | - | - | 5 | - | Straight | - | 5Signal | - | Copper Alloy | - | - | - | Eaton Benches By Wright Line | WTB48-BPC-C-K | - | - | Cable | - | -55C to 125C | - | - | - | - | No | - | - | - | 14S-5 | - | Crimp | 250VDC/200VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | - | 22(A) | Cadmium Chromate | - | - | No | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | 10 | - | Straight | - | 10Signal | NOT SPECIFIED | Copper Alloy | ITT CANNON | - | - | ITT Interconnect Solutions | CA3100E18-1P-B-F80 | - | - | Wall | - | -55C to 125C | - | Active | 35(mm) | Not Required(mm) | No | 5.73 | - | No | 18-1 | 18 | Crimp | - | - | Tube | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 10 | compliant | - | CHROMATE PLATED | 10(POS) | PIN | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | CA | - | - | 22(A) | - | - | - | No | - | - | 125(mm) | - | 35(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | Front Mount | 5 | - | - | - | - | 26 | CSA, UL | Straight | - | 26Signal | - | Copper Alloy | - | - | - | Turck | U-89407 | 250 VAC, 250 VDC | - | Cable | - | -55C to 125C | - | - | - | 33.2(mm) | No | - | - | - | 16-26 | - | Solder | 850VDC/600VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | 4 A | - | 26(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | KPT | - | - | 7.5(A) | - | - | - | No | - | IP68 | 36.9(mm) | 3 m | - |