- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPSE0E22-21SDX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | Flange | Aluminum Alloy | - | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 21 | Olive Drab | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | 13A | 21 | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 22-21 | - | YES | SOLID | - | - | - | - | - | - | Backshell | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | - | ||
![]() KPT08F22-41PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 41 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | 7.5A 13A | 41 | X | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 22-41 | - | NO | SOLID | Pin | - | - | - | Cadmium, Chromate | Cadmium | Strain Relief | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJA7T9F98SN ITT Cannon, LLC | In Stock | - | Datasheet | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | Copper | - | -65°C~200°C | Bulk | 2011 | KJA | e4 | - | Active | - | Crimp | - | Receptacle, Female Sockets | 3 | - | Receptacle | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | Environment Resistant | - | - | - | Electroless Nickel | 9-98 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | CORROSION/ENVIRONMENT/FLUID RESISTANT | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106ER22-2S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2011 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Solder Cup | - | Plug, Female Sockets | 3 | Olive Drab | Male | STANDARD:MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 74A | - | Olive Drab Cadmium | 22-2 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | - | Cadmium | - | - | - | No | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3100F24-6S ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel, Wall | Panel Mount | - | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 8 | Olive Drab | Receptacle | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 24-6 | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | - | - | Cable Clamp | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3100F24-6SZ ITT Cannon, LLC | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Wall | Panel Mount | - | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 8 | Olive Drab | Receptacle | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | Z | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 24-6 | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | - | - | Strain Relief | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ0A6W6-4PN ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2008 | MKJ0 | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 4 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 6-4 | - | - | - | - | - | - | 5A | Cadmium | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT07F8-2SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Metal | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | - | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 2 | Olive Drab | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 2 | X | - | Environment Resistant | 24mm | 7.5A | MIL-DTL-26482 | Olive Drab Cadmium | 8-2 | - | NO | SOLID | - | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 44.9mm | 50.0μin 1.27μm | No | Unknown | Non-RoHS Compliant | Environment Resistant | ||
![]() KPSE6E20-41SYDZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPSE | - | - | Active | - | Crimp | - | Plug, Female Sockets | 41 | Olive Drab | Female | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 41 | Y | Shielded | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 20-41 | - | YES | SOLID | Socket | - | - | - | - | Cadmium | Shrink Boot Adapter | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPSE01B18-32SY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | - | KPSE | - | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 32 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 32 | Y | - | - | 35.3mm | 7.5A | - | Olive Drab Cadmium | 18-32 | - | YES | SOLID | - | PLUG | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3106R16-10PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 3 | Olive Drab | Male | STANDARD: MIL-C-5015, POLARIZED | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | X | - | Environment Resistant | - | 41A | - | Olive Drab Cadmium | 16-10 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | 41A | Cadmium, Chromate | - | Backshell, Coupling Nut | 55.4mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KJA0T11F5PN ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel, Wall | Panel Mount | - | Flange | Aluminum Alloy | Aluminium | Gold | Copper | - | -65°C~200°C | Bulk | 2011 | KJA | e4 | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 5 | - | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-879 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | Environment Resistant | - | - | - | Electroless Nickel | 11-5 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | CORROSION/ENVIRONMENT/FLUID/IMMERSION/MOISTURE RESISTANT | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJL7T19B35PN ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | Copper | - | -65°C~175°C | Bulk | 2011 | KJL | - | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 66 | Olive Drab | Receptacle | STANDARD: MIL-DTL-38999 | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 66 | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 19-35 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106R32-7PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Male Pins | 35 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 35 | Y | - | Environment Resistant | - | 41A | - | Olive Drab Cadmium | 32-7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | Cadmium, Chromate | - | Backshell, Coupling Nut | 58.98mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT08A22-21S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2002 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 21 | Olive Drab | Female | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 21 | N (Normal) | - | - | - | 13A | - | Olive Drab Cadmium | 22-21 | - | NO | SOLID | Socket | - | - | - | - | Cadmium | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3100F20-22PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Wall | Panel Mount | - | Flange | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 6 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | 22A 74A | - | W | - | Environment Resistant | 38.1mm | 74A | MIL-C-5015 | Olive Drab Cadmium | 20-22 | - | - | - | Pin | - | - | - | Cadmium, Chromate | - | Strain Relief | 69.85mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06A16-26SY ITT Cannon, LLC | 113 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Gold | - | 600VAC 850VDC | -55°C~125°C | Bulk | - | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 26 | Olive Drab | Female | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 26 | Y | - | - | - | 7.5A | - | Olive Drab Cadmium | 16-26 | - | NO | SOLID | Socket | - | - | 7.5A | Cadmium, Chromate | - | - | 42mm | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | - | ||
![]() MS3106R32-7PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 35 | Olive Drab | Male | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 35 | W | - | Environment Resistant | - | 41A | - | Olive Drab Cadmium | 32-7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | Cadmium, Chromate | - | Backshell, Coupling Nut | 58.98mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3101F24-20S ITT Cannon, LLC | 2979 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 11 | Olive Drab | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 11 | N (Normal) | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 24-20 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | PLUG | - | - | - | - | Cable Clamp | - | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT08F22-41PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 41 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | 7.5A 13A | 41 | Y | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 22-41 | - | NO | SOLID | Pin | - | - | - | Cadmium, Chromate | Cadmium | Strain Relief | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant |