- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Applications | Voltage - Supply | Base Part Number | Function | Interface | Current - Supply | Protocol | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | Tube | -- | Obsolete | PCs, PDAs | 3 V ~ 5.25 V | PCA9504 | - | I²C | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | Tube | -- | Obsolete | 2-Channel I²C Multiplexer | 2.3 V ~ 5.5 V | PCA9541 | - | I²C, SMBus | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 81-LFBGA | 81-LFBGA (9x9) | - | Tray | -- | Obsolete | PCI Express MAX to PCI Express PHY | 1.2V | PX1011 | - | IEEE 1149.1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | Tube | -- | Obsolete | 2-Channel I²C Multiplexer | 2.3 V ~ 5.5 V | PCA9541 | - | I²C, SMBus | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 81-LFBGA | 81-LFBGA (9x9) | - | Tray | -- | Obsolete | PCI Express MAX to PCI Express PHY | 1.2V | PX1011 | - | IEEE 1149.1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 81-LFBGA | 81-LFBGA (9x9) | - | Tray | -- | Obsolete | PCI Express MAX to PCI Express PHY | 1.2V | PX1011 | - | JTAG | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | - | Tube | -- | Obsolete | Translating Switch | 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V | PCA9544A | - | I²C, SMBus | - | - | - | ||
![]() MKJ5A1Z8-7PB ITT | In Stock | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | Tape & Reel (TR) | -- | Obsolete | PCs, PDAs | 3 V ~ 5.25 V | PCA9504 | - | I²C | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 81-LFBGA | 81-LFBGA (9x9) | - | Tray | -- | Obsolete | PCI Express MAX to PCI Express PHY | 1.2V | PX1011 | - | IEEE 1149.1 | - | - | - | ||
![]() MKJ3B6W6-6PZ ITT | In Stock | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-HVQFN (7x7) | - | Tape & Reel (TR) | -- | Obsolete | DisplayPort to HDMI, DVI Adapters | 2.85 V ~ 3.6 V | PTN3360DBS | - | DVI, HDMI | - | - | - | ||
![]() MKJ4A6Z5-3PB ITT | In Stock | - | - | Surface Mount | 81-LFBGA | 81-LFBGA (9x9) | - | Tray | -- | Obsolete | PCI Express MAX to PCI Express PHY | 1.2V | PX1012 | - | IEEE 1149.1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 81-LFBGA | 81-LFBGA (9x9) | - | Tray | -- | Obsolete | PCI Express MAX to PCI Express PHY | 1.2V | PX1012 | - | IEEE 1149.1 | - | - | - | ||
![]() MKJ3B6W6-6SY ITT | In Stock | - | - | - | 20-VQFN Exposed Pad | 20-HVQFN (5x5) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | 2.3 V ~ 3.6 V | PCA9564 | Controller | Parallel | 6mA | I²C | -- | ||
![]() MKJ5A7Z8-7PA ITT | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | 20-SO | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | 2.3 V ~ 3.6 V | PCA9665 | Controller | Parallel | 100µA | I²C | -- |