- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Mating Information | Empty Shell | Working Voltage | Backshell Type | Contact Style | Insulation Resistance | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Number of Ports | Body Plating | Wire/Cable Gauge | Max Voltage Rating (DC) | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3106E20-4SW ITT Cannon, LLC | 119 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Brass, Copper | 900VAC 1250VDC | -55°C~125°C | Bulk | 2002 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 4 | Olive Drab | Female | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | W | - | Environment Resistant | - | 41A | MIL-DTL-5015 | Olive Drab Cadmium | 20-4 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | Socket | - | - | - | - | - | - | Cadmium | - | - | Cable Clamp, Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ3A6W6-7PN ITT Cannon, LLC | 2492 |
| - | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | - | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ3 | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 7 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 6-7 | - | - | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ1A6W9-19PA ITT Cannon, LLC | 2788 |
| Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Plug, Male Pins | 19 | Olive Drab | Male | - | 8536.69.40.20 | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 9-19 | - | - | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06B12-3P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2012 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 3 | Olive Drab | Male | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | - | YES | NO | NO | NO | NO | WATER PROOF | - | 3 | N (Normal) | - | - | - | 13A | - | Olive Drab Cadmium | 12-3 | - | - | NO | - | SOLID | - | - | - | - | 22A | Cadmium, Chromate | 1 | Cadmium | - | 14.001MV | Strain Relief | 46mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MKJ1A7F6-4SA ITT Cannon, LLC | 2396 |
| Datasheet | 19 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 4 | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 6-4 | - | - | - | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() MKJ3C7F12-37DN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | 5A | - | Electroless Nickel | 12-37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | ||
![]() KPT08P22-41S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 41 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A 13A | - | N (Normal) | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 22-41 | - | - | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | Cadmium | - | - | Potted | 45.26mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106F14S-6S ITT Cannon, LLC | 23 | - | Datasheet | 19 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | - | -55°C~125°C | Bulk | 2000 | Military, MIL-DTL-5015, MS | e0 | no | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Female Sockets | 6 | Olive Drab | Female | - | - | Threaded | 250V | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | N (Normal) | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 14S-6 | 200V | MULTIPLE MATING PARTS AVAILABLE | NO | 250V | SOLID | Socket | 5GOhm | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | Chromate | 16 AWG | 250.2kV | Cable Clamp, Coupling Nut | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() KPT08B18-32P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | - | no | Active | - | Solder Cup | - | Plug, Male Pins | 32 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | - | - | - | 7.5A | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | - | - | Strain Relief | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() CA3101F14S-5PF80 ITT Cannon, LLC | 513 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 5 | Olive Drab | Male | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 14S-5 | - | MULTIPLE MATING PARTS AVAILABLE | YES | - | SOLID | Pin | - | PLUG | - | - | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3101F14S-5SF80 ITT Cannon, LLC | 420 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Female Sockets | 5 | Olive Drab | Female | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 14S-5 | - | MULTIPLE MATING PARTS AVAILABLE | YES | - | SOLID | Socket | - | PLUG | - | - | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3100R22-14P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 19 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | N (Normal) | - | Environment Resistant | 41.28mm | 22A | - | Olive Drab Cadmium | 22-14 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | - | - | - | - | 22A | Cadmium, Chromate | - | - | - | - | Backshell | 55.4mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ3A6F9-19SN ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | - | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ3 | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Female Sockets | 19 | - | Male | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 9-19 | - | - | - | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() KPSE02A14-19S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 19 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | - | - | - | 7.5A | - | Olive Drab Cadmium | 14-19 | - | - | - | - | - | Socket | - | - | - | - | - | - | Cadmium | - | - | Backshell | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() KPT06F22-36SY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 36 | Olive Drab | Female | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Y | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 22-36 | - | - | - | - | - | Socket | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | - | - | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E20-8SBF80F42 ITT Cannon, LLC | 72 | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | - | Crimp | - | Plug, Female Sockets | 6 | Olive Drab | Female | - | - | Reverse Bayonet Lock | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 74A | 6 | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 20-8 | - | - | NO | - | SOLID | Socket | - | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3108E24-9S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 2 | Olive Drab | Female | STANDARD: MIL-DTL 5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | N (Normal) | - | Environment Resistant | - | 135A | MIL-C-5015 | Olive Drab Cadmium | 24-9 | - | - | NO | - | SOLID | Socket | - | - | CORROSION RESISTANT | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106E20-2S ITT Cannon, LLC | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | Brass | 900VAC 1250VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Female Sockets | 1 | Olive Drab | Female | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 | N (Normal) | - | Environment Resistant | - | 245A | MIL-C-5015 | Olive Drab Cadmium | 20-2 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | SOLID | Socket | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3102E10SL-4P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 2 | Olive Drab | Female | - | - | Threaded | - | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | 25.4mm | 22A | - | Olive Drab Cadmium | 10SL-4 | - | - | - | - | - | - | - | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | - | - | 700.5kV | - | 31.01mm | - | No | - | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() KPT02E16-8SY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 8 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | WATER PROOF | - | 8 | Y | - | Environment Resistant | 31.3mm | 13A | - | Olive Drab Cadmium | 16-8 | - | - | NO | - | SOLID | Socket | - | - | - | 22A | Cadmium, Chromate | - | Cadmium | - | - | - | 25.8mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant |