- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Family | Shielded | Current Rating (Max) | Shell Plating | Strain Relief | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | 2 | Straight | - | - | Copper Alloy | - | 17-2 | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Circular | Plug | - | - | - | - | - | - | - | - | - | - | - | 2 | Socket | - | - | - | - | - | - | 1 | - | - | - | - | No | 31.34 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Cable | - | - | - | Straight | - | - | Copper Alloy | - | 21-35 | - | - | Wall Mount | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Crimp | - | - | -65 to 200 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | No | 31.67 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Silver | - | CABLE | ALUMINUM ALLOY | 37 | Straight | 37Signal | - | Copper Alloy | ITT CANNON | 28-21 | ITT Interconnect Solutions | CA3106E28-21PYB | Cable Mount | Cable | -55C to 125C | Active | Not Required(mm) | 53.4(mm) | No | 1.82 | - | No | 28-21 | 28 | Solder Cup | 700VDC/500VAC | - | -55 to 125 °C | Tape and Reel | EAR99 | MIL SERIES CONNECTOR | Circular | Plug | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | compliant | CHROMATE PLATED | 37(POS) | Pin | NO | SOLID | PLUG | CORROSION RESISTANT | SOLDER | BAYONET | 1(Port) | CA | - | 22(A) | - | No | 120 mm | 120(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | - | Straight | - | - | Copper Alloy | - | 14S-5 | - | - | Box Mount | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | -55 to 125 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | No | 31.6 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 7 | Straight | 7Signal | - | Copper Alloy | ITT CANNON | 16S-1 | ITT Interconnect Solutions | CA02COM-E16S-1S-B | Box Mount | Box | -55C to 125C | Active | 32.5(mm) | Not Required(mm) | No | 2.25 | - | Yes | 16S-1 | - | Solder Cup | 700VDC/500VAC | - | -55 to 125 °C | - | EAR99 | MIL SERIES CONNECTOR | Circular | Receptacle | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | 7(POS) | SKT | - | - | - | - | - | - | 1(Port) | CA-COM | - | 22(A) | Nickel | No | 31.6 mm | 31.6(mm) | 32.5(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 13-35 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | MIL-DTL-38999 Circular | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 1 | - | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 11-35 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | - | - | - | MIL-DTL-38999 Circular | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 1 | - | - | - | - | No | 36.83 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Silver | - | CABLE AND PANEL | ALUMINUM ALLOY | 10 | Straight | 10Signal | - | Copper Alloy | ITT CANNON | 18-1 | ITT Interconnect Solutions | CA3102E18-1SWB | Box Mount | Box | -55C to 125C | Active | 35(mm) | Not Required(mm) | No | 1.82 | - | No | 18-1 | 18 | Solder Cup | - | - | -55 to 125 °C | - | EAR99 | MIL SERIES CONNECTOR | Circular | Receptacle | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 10 | compliant | CHROMATE PLATED | 10(POS) | SKT | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | SOLDER | BAYONET | 1(Port) | CA | - | 22(A) | - | No | 33.8 mm | 33.8(mm) | 35(mm) | ||
![]() T3P20MC1LX ITT | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Brass | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | 20 AWG | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 26.1 mm | - | - | ||
![]() TPV0C14G5TPN ITT | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 14-5 | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | - | - | - | MIL-C-26482 Circular | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 1 | - | - | - | - | No | 38.86 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 21-35 | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | -65 to 200 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.57 mm | - | - | ||
![]() KPT7A1623SEW ITT | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | NOT SPECIFIED | Copper Alloy | ITT CANNON | 16-23 | ITT Interconnect Solutions | KPT7A16-23S-EW | Jam Nut | - | - | Active | - | - | - | 5.77 | - | No | - | - | Solder | - | - | -55 to 125 °C | - | - | MIL SERIES CONNECTOR | - | Receptacle | - | - | - | - | - | - | - | - | - | compliant | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | No | 30.1 mm | - | - | ||
![]() KPT2E106PEX ITT | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 10-6 | - | - | Box Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | No | 30.1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | Gold | - | CABLE | ALUMINUM ALLOY | - | Straight | - | - | Copper Alloy | ITT CANNON | 10-6 | ITT Interconnect Solutions | VG95328J10-6PW | Cable Mount | - | - | Active | - | - | - | 5.5 | - | No | - | 10 | Crimp | - | - | -55 to 125 °C | - | - | MIL SERIES CONNECTOR | - | Plug | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 6 | compliant | CHROMATE PLATED | - | PIN | YES | SOLID | PLUG | - | CRIMP | - | - | - | - | - | - | No | - | - | - | ||
Tiny WHSL | 877 |
| - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 15-5 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | MIL-DTL-38999 Circular | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 1 | - | - | - | - | No | 49.02 mm | - | - | ||
![]() 317-8657-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 19-32 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | - | - | - | MIL-DTL-38999 Circular | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 1 | - | - | - | - | No | 36.83 mm | - | - | ||
![]() KPT6E-8-4PDZ ITT | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 8-4 | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Straight | - | - | Copper Alloy | - | 15-35 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | MIL-DTL-38999 Circular | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 1 | - | - | - | - | No | 36.83 mm | - | - | ||
![]() 031-8919-000 ITT | In Stock | - | - | - | Gold/Silver | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |