- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Angle | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Enclosure | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | ECCN Code | Connector Type | Type | Composition | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Termination Type | Number of Ports | Accessory Type | Protections | Family | Max Frequency | Current Rating (Max) | Connection Type | Strain Relief | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | ABB | ACS850-04-04A8-5+J400 | - | Panel | - | - | ACS850AIP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE | 686864 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33KH250D3WN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Die Cast Zinc | - | Straight | cUL, UL | - | - | - | - | - | - | - | Crouse-Hinds Commercial Produc | 451DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Set Screw | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1210/1221 series | - | Safety Technology International | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Style Backbox | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 70 | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | FD3030S22 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | Ground Fault | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | - | 6 | - | - | Straight | 6Signal | NOT SPECIFIED | Copper Alloy | - | - | ITT CANNON | Crouse-Hinds Industrial Produc | RPE021-026-S16N | - | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 18.64(mm) | No | 5.56 | - | No | 10-6 | 10 | Solder | 850VDC/600VAC | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 6 | compliant | - | CHROMATE PLATED | 6(POS) | PIN | NO | SOLID | PLUG | SOLDER | 1(Port) | - | - | KPT | - | 7.5(A) | - | No | - | 33.73(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | T780163504BY YOUNGWOOD PRODUCT | - | - | - | - | - | TO-118FB | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PCR-012A-4+B055+E213+K466+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | BDH115SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT1E107SDZA34 | KPT | - | - | - | - | - | Active | - | - | - | 5.64 | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | ECLK15036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Steel | - | - | UL | - | - | - | - | - | - | ITT CANNON | Hubbell | KPT07A16-26SZ-EX | - | - | - | - | - | - | Active | - | - | - | 5.69 | No | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | Metallic | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 4822-130-41122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1032 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | BDH61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB60-BPX-D-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 8617663 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |