- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Approvals | Contact Finish Mating | Enclosure | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | JESD-609 Code | ECCN Code | Connector Type | Type | Composition | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Contact Finish Termination | RPM | Max Frequency | Connection Type | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | CABLE | ALUMINUM ALLOY | - | GOLD | E | ITT CANNON | - | ABB | ACS850-04-260A-5+J400 | Panel | ACS850EIP20 | Active | 5.69 | - | Yes | 11 | e4 | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 13 | compliant | - | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | PLUG | - | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | THREADED | Gold (Au) | - | 500 Hz | - | - | IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 4822-130-41282 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | NKTU01-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | cUL, UL | - | - | ITT CANNON | Thermoplastic Elastomer (TPE) | Advanced Devices (Marinco) | CL40FR-ANGLE-E | - | - | Active | 5.69 | ,Busbar Mount | - | 14 | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 12 | compliant | 400 A | ZINC COBALT BLACK PLATED | - | FEMALE | YES | SOLID | RECEPTACLE | 600 VAC | - | CRIMP | - | - | - | - | Terminal | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round Belly Band | - | - | - | Open | - | - | Marathon Electric | X211 | - | - | - | - | - | - | - | - | - | - | HVAC | Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,625 RPM | - | - | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | ITT CANNON | - | Crouse-Hinds Industrial Produc | RPE217-014-S06A-ARE23 | - | - | Active | 1.82 | - | No | 10 | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 6 | compliant | - | CHROMATE PLATED | - | MALE | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33KH250E2RJ | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Resilient Base - Extended Studs | - | - | - | Open | - | - | Marathon Electric | X015 | - | - | - | - | - | - | - | - | - | - | HVAC | Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,625 RPM | - | - | 1 | - | ||
Tiny WHSL | 70 |
| - | - | - | - | - | - | - | - | - | Square D | SK5669 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | cUL, UL | - | - | - | Thermoplastic Elastomer (TPE) | Advanced Devices (Marinco) | CL40FR-OFFSET-D | - | - | - | - | ,Busbar Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | Terminal | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Three Lug Mount | ALUMINUM ALLOY | - | - | Open | ITT CANNON | - | Marathon Electric | X273 | - | - | Active | 2.4 | - | No | 20 | - | EAR99 | MIL SERIES CONNECTOR | Definite Purpose | Rolled Steel | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 41 | compliant | - | CHROMATE PLATED | - | FEMALE | YES | SOLID | RECEPTACLE | - | - | CRIMP | - | - | 1,625 RPM | - | - | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | ITT CANNON | - | Crouse-Hinds Industrial Produc | RPE221-014-S09N-ARE23 | - | - | Active | 2.4 | - | No | 20 | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 41 | compliant | - | CHROMATE PLATED | - | FEMALE | NO | SOLID | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | Cooper | 78205109582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | G2 | - | - | ABB | ACS850-04-710A-5-ABBI | Panel | ACS850G2IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Crouzet | OLR1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | ITT CANNON | - | Arlington Industries | KPSE00E14-12S-DN | - | - | Active | 5.69 | - | - | 14 | - | - | MIL SERIES CONNECTOR | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 12 | compliant | - | CHROMATE PLATED | - | FEMALE | YES | SOLID | RECEPTACLE | - | - | CRIMP | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | RPE233-014-S17N-ARE46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |