- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Mounting Hole Diameter | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Enclosure | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Composition | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Input Type | Family | RPM | Bearing Type | Current Rating (Max) | Overall Length | Connection Type | Shaft Diameter | Strain Relief | Phase | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 60 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Crouse-Hinds Industrial Produc | RPX217-914-S01N-EDSC371 | - | - | - | - | - | Active | - | - | - | 5.56 | - | No | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Barksdale Control Products | T8014-2-05 | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJA7T21W16PN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD | - | - | ITT CANNON | - | Miscellaneous | KJA7T21W16PN | - | - | - | - | - | Active | - | - | - | 2.06 | - | - | - | 21 | - | - | - | e4 | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-880 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | compliant | - | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | - | CORROSION/ENVIRONMENT/FLUID/IMMERSION/MOISTURE RESISTANT | CRIMP | THREADED | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | 12 | - | - | Straight | (4/8)Signal | - | Copper Alloy | - | ITT CANNON | - | Cooper B-Line | 78101112454 | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 28.98(mm) | No | 2.4 | - | No | 14-12 | - | Crimp | 850VDC/600VAC | Tape and Reel | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | - | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | 12(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | - | KPSE | - | - | 22/7.5(A) | - | - | - | Yes | - | 48.41(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | - | O-Z Gedney | ECLK7512SS | - | - | - | - | - | Active | - | - | - | 2.07 | - | - | - | 20 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 16 | compliant | - | - | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Miscellaneous | KPSE7E106S-DX | KPSE | - | - | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | Aluminum | - | - | - | - | - | - | - | - | ITT CANNON | - | Grove Gear | EL-HM830-80-H-140-27 | - | - | - | - | - | Active | - | - | - | 1.49 | - | - | - | 14 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 15 | compliant | - | - | CHROMATE PLATED | - | - | FEMALE | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7MK-2ST3VB-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJL3F23A35SN ITT | In Stock | - | - | 8 Weeks | - | Round | ALUMINUM ALLOY | - | - | - | CSA, UR | - | - | - | - | Totally Enclosed Fan Cooled | ITT CANNON | - | Marathon Electric | F1203 | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 23 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Farm/Agriculture Motors, NEMA Motors | Rolled Steel | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | compliant | - | 60 Hz | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | - | CORROSION/ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | 4 | - | - | - | 1,725 RPM | Ball | - | 11.31 | - | 0.5 | - | 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | STEEL | - | - | - | - | - | - | TIN OVER CADMIUM | - | - | ITT CANNON | - | Miscellaneous | KPT02H1412PN | KPT02H | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 14 | - | - | - | e3 | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-C-26482 | - | YES | NO | NO | NO | NO | HERMETIC | 12 | compliant | - | - | TIN PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | - | ENVIRONMENT RESISTANT | SOLDER | BAYONET | - | - | TIN OVER CADMIUM | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | 10 | - | cUL, UL | Straight | 10Signal | - | Copper Alloy | - | - | Thermoplastic Elastomer (TPE) | Advanced Devices (Marinco) | CL40MR-ANGLE-D | - | Cable | -55C to 125C | - | - | - | - | 26(mm) | No | - | ,Panel Mount | - | 12-10 | - | Crimp | 850VDC/600VAC | - | - | - | - | - | Circular | - | - | PL | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | 10(POS) | - | SKT | - | - | - | 600 VAC | - | - | - | 1(Port) | - | - | - | KPSE | - | - | 7.5(A) | - | Terminal | - | Yes | - | 48(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | KPT06E20-39S-DZ | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7MK-2ST3VB-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 118926 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT45526-307 ITT | In Stock | - | - | - | - | Surface Mount | - | - | - | 0.18 | CE, CSA, UR | - | - | - | - | - | - | - | Marathon Special Products | 671RZ063767 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | ||
![]() KPT02E14-5PW ITT | In Stock | - | - | - | Gold | CABLE AND PANEL | ALUMINUM ALLOY | - | 5 | - | - | Straight | 5Signal | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | KPT02E14-5PW | - | Box | -55C to 125C | 125 °C | -55 °C | Active | 28.98(mm) | Not Required(mm) | No | 1.82 | - | No | 14-5 | 14 | Solder | 1275VDC/1000VAC | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 5 | compliant | - | - | CHROMATE PLATED | 5(POS) | - | PIN | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | 1(Port) | - | - | - | KPT | - | - | 22(A) | - | - | - | No | - | 12.14(mm) | 28.98(mm) | ||
Tiny WHSL | 101 | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | - | IDEC | LB7MK-2ST3VC-2H | - | - | - | - | - | Active | - | - | - | 1.82 | - | No | - | 10 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 6 | compliant | - | - | CHROMATE PLATED | - | - | FEMALE | NO | SOLID | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T23M35PB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Miscellaneous | KJB6T23M35PB | - | - | - | - | - | Active | - | - | - | 2.24 | - | Yes | - | - | - | - | - | - | Yes | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |