- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temp Range | Package | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Family | Product Type | Max Frequency | Current Rating (Max) | Bushing Type | Strain Relief | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | CABLE AND PANEL | ALUMINUM ALLOY | 32 | CE, CSA, UL | Straight | 32Signal | - | Copper Alloy | - | ITT CANNON | Cutler Hammer, Div of Eaton Corp | PDG33KH250P2WJ | - | Panel | Box | -55C to 125C | - | Active | 33.73(mm) | No | 5.56 | No | 18-32 | 18 | Crimp | 850VDC/600VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 32 | compliant | 250 A | CHROMATE PLATED | 32(POS) | - | PIN | YES | SOLID | RECEPTACLE | - | CRIMP | - | 1(Port) | - | KPSE | - | - | 7.5(A) | - | No | - | 33.07(mm) | 33.73(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | Name Brand Replacements™ | 901122 | - | - | - | - | - | Active | - | - | 5.54 | No | - | 24 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 61 | compliant | - | CHROMATE PLATED | - | - | FEMALE | NO | SOLID | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJG6T14N35SB ITT | In Stock | - | - | 16 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | Brady | 118954 | - | - | - | - | - | Active | - | - | 5.77 | No | - | 14 | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | Red | - | STANDARD: MIL-DTL-38999, LOW PROFILE, POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | ||
![]() KJL3F25B35PN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | Square D | KJL3F25B35PN | - | - | - | - | - | Active | - | - | 5.69 | - | - | 25 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 128 | compliant | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Thomas & Betts | 701-140AL | KPSE | - | - | - | - | Active | - | - | 5.67 | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ6P22B53PN ITT | In Stock | - | - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | ABB | KJ6P22B53PN | - | - | - | - | - | Active | - | - | 5.77 | No | - | 22 | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 53 | compliant | - | OLIVE DRAB CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | ||
![]() KPT08A22-55S ITT | In Stock | - | - | 14 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | F2-R1 | ITT CANNON | ABB | ACS880-01-04A6-2+C212F253-ABBI | - | Panel | - | - | ACS880F2R1IP21 | Active | - | - | 2.4 | No | - | 22 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 55 | compliant | - | CHROMATE PLATED | - | - | FEMALE | NO | SOLID | PLUG | - | SOLDER | - | - | - | - | - | 500 Hz | - | - | - | IP21 | - | - | ||
![]() KPT05-14-5PX ITT | In Stock | - | - | - | Gold | - | - | 5 | - | Straight | 5Signal | - | Copper Alloy | - | - | Brady | 118965 | - | - | Cable | -55C to 125C | - | - | - | No | - | - | 14-5 | - | Solder | 1400VDC/1000VAC | - | - | - | - | Circular | White | PL | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | KPT | - | - | 22(A) | - | No | - | - | - | ||
![]() KPT05A10-98S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PCR-023A-4+B055+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | OP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33KH250P3WK | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJL0F17B35PN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | Joy Limberoller by Crouse-Hinds | 89782 | - | - | - | - | - | Active | - | - | 5.69 | - | - | 17 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | compliant | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPSE07P14-5P ITT | 189 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Maurey Power Transmission | JA10018 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q-D Bushing | - | - | JA | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | FD3125V | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ0E14N15PN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | IDEC | LB7MK-2ST7B-2H | - | - | - | - | - | Active | - | - | 5.69 | - | - | 14 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | OPAF-IV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT01P2255PW ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | F4-R4 | - | ABB | ACS880-01-052A-5+C212G304-ABBI | - | Panel | - | - | ACS880F4R4IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | IP21 | - | - | ||
![]() KPT06P14-12P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7MK-2ST7C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |