- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Mounting Hole Diameter | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Enclosure | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temp Range | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Style | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Input Type | Family | Max Frequency | Current Rating (Max) | Connection Type | Strain Relief | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPT06U10-6P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-273A-2+B056+E213+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB7T23W21PB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Cooper | 78205147822 | - | - | - | - | - | Active | - | - | - | 5.77 | - | No | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Lay-In | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T23J35SN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | KJB6T23J35SN | - | - | - | - | - | Active | - | - | - | 2.07 | - | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB7T13W98JN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PCR-03A3-4+B058+E213+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T13W8SD ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | OPOD4WH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT02E14-5S ITT | In Stock | - | - | 19 Weeks | Gold | Surface Mount | ALUMINUM ALLOY | - | 5 | 0.22 | CE, CSA, UR | Straight | 5Signal | GOLD | Copper Alloy | - | ITT CANNON | - | Marathon Special Products | 672RZ-013786-MRTH | - | - | Box | -55C to 125C | - | Active | 28.98(mm) | Not Required(mm) | No | 1.79 | Yes | No | 14-5 | 14 | Solder | 1275VDC/1000VAC | e4 | - | - | MIL SERIES CONNECTOR | Circular | Black | RCP | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 5 | - | compliant | - | CHROMATE PLATED | 5(POS) | - | SKT | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | 1(Port) | 1 | Gold (Au) | - | KPT | - | 13(A) | Screw Clamp | No | - | 12.14(mm) | 28.98(mm) | ||
![]() KPT07H123PN ITT | In Stock | - | - | - | - | PANEL | STEEL | - | - | - | - | - | - | TIN OVER CADMIUM | - | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Co | 69-4575 | KPT07H | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 12 | - | - | e3 | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-26482 | - | YES | NO | NO | NO | NO | HERMETIC | 3 | - | compliant | - | TIN PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | - | ENVIRONMENT RESISTANT | SOLDER | BAYONET | - | - | TIN OVER CADMIUM | - | - | - | - | - | - | - | - | - | ||
![]() KPT07P1415S ITT | 111 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205147825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lay-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT7E14-5PDZ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205147929 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lay-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F2-R1 | ITT CANNON | - | ABB | ACS880-01-10A6-2+C212G304-ABBI | - | Panel | - | - | ACS880F2R1IP21 | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | IP21 | - | - | ||
![]() KJG6E14N15SC ITT | In Stock | - | - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | KJG6E14N15SC | - | - | - | - | - | Active | - | - | - | 5.77 | - | No | - | 14 | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE, POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | - | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Co | XTAE025C10DP16 | - | - | - | - | - | Active | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSP02E12-10P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PCR-03A3-4+B058+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT00E12-3P ITT | In Stock | - | - | 18 Weeks | Gold | - | - | - | 3 | - | - | Straight | 3Signal | - | Copper Alloy | - | ITT CANNON | - | Brady | 110019 | - | - | Wall | -55C to 125C | - | Active | 26.59(mm) | Not Required(mm) | No | 1.8 | - | No | 12-3 | - | Solder | 1275VDC/1000VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 3(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | - | KPT | - | 22(A) | - | No | - | 33.73(mm) | 26.59(mm) | ||
![]() KJB6T21M41HA ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Co | FD3225 | - | - | - | - | - | Active | - | - | - | 2.24 | - | Yes | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSP02E14-19S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT07E8-4P ITT | In Stock | - | - | 19 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | Aluminum | - | - | - | - | - | - | - | - | ITT CANNON | - | Grove Gear | EL-HM830-50-H-210-28 | - | - | - | - | - | Active | - | - | - | 2.37 | - | No | - | 8 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 4 | - | compliant | - | CHROMATE PLATED | - | - | MALE | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | IDEC | LB7MK-31ST7G-6H | - | - | - | - | - | Active | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPSE07F168SZ ITT | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | CSA, UL | - | - | - | - | - | ITT CANNON | Nylon | Advanced Devices (Marinco) | CLMMR2-H | - | - | - | - | - | Active | - | - | - | 2.07 | ,Panel Mount | - | - | 16 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 8 | - | compliant | 150 A | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | RECEPTACLE | 600 VAC | - | CRIMP | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | KPTC6F12-8P-C-MB | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |