- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Number of Ports | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3108E18-13P ITT Cannon, LLC | In Stock | - | Datasheet | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Male Pins | 4 | Olive Drab | Male | - | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 41A 74A | 4 | N (Normal) | Environment Resistant | - | 74A | MIL-C-5015 | Olive Drab Cadmium | 18-13 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3102E24-11PX ITT Cannon, LLC | 78 |
| Datasheet | 8 Weeks | - | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 9 | Olive Drab | Receptacle | - | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 41A 74A | 9 | X | Environment Resistant | - | 74A | MIL-C-5015 | Olive Drab Cadmium | 24-11 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3102E24-5SW ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | - | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 16 | Olive Drab | Female | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | W | Environment Resistant | 44.45mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 24-5 | - | NO | SOLID | Socket | - | CORROSION RESISTANT | 22A | Cadmium, Chromate | - | - | - | 41.32mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3101PG28-21S ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | no | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | N (Normal) | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 28-21 | - | NO | SOLID | Socket | PLUG | CORROSION RESISTANT | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA06EW32-7PB03 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 35 | Olive Drab | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 41A | - | N (Normal) | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 32-7 | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() MS3106E20-27S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 500VAC 700VDC | -55°C~125°C | Bulk | 2000 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 14 | Olive Drab | Female | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | N (Normal) | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 20-27 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | 22A | Aluminium, Cadmium, Chromate | 1 | - | Cable Clamp, Coupling Nut | - | - | No | - | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() CA3106E10SL-3PBF80A232 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 3 | Black | Male | - | - | Reverse Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | IP67 - Dust Tight, Waterproof | - | 22A | - | Black Zinc Cobalt | 10SL-3 | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | - | - | Zinc | Strain Relief | - | - | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3106E10SL-3PBA232 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 3 | Black | Male | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | IP67 - Dust Tight, Waterproof | - | 22A | - | Black Zinc Cobalt | 10SL-3 | - | - | - | Pin | - | - | 22A | Zinc | - | - | Strain Relief | 115mm | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT00B16-23P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | Not Applicable | Solder Cup | - | Receptacle, Male Pins | 23 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | 7.5A 13A | - | N (Normal) | - | 31.3mm | 13A | - | Olive Drab Cadmium | 16-23 | - | - | - | - | - | - | - | Cadmium, Chromate | - | Cadmium | Strain Relief | 48.2mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() CA3101F24-7SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 16 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 16 | N (Normal) | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 24-7 | MULTIPLE MATING PARTS AVAILABLE | YES | SOLID | Socket | PLUG | - | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT00B16-23S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 23 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | 7.5A 13A | - | N (Normal) | - | 31.3mm | 13A | - | Olive Drab Cadmium | 16-23 | - | - | - | - | - | - | - | Cadmium, Chromate | - | Cadmium | Strain Relief | 48.2mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() CA3101R22-23SF80 ITT Cannon, LLC | 102 | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 8 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | N (Normal) | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 22-23 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | PLUG | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT00B18-32S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 32 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | 35.3mm | 7.5A | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | Strain Relief | 48.2mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() KPSE08E22-21PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2016 | KPSE | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 21 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | X | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 22-21 | - | - | - | Pin | - | - | - | - | - | Cadmium | Backshell | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E36-10PBA176 ITT Cannon, LLC | 35 | - | Datasheet | 12 Weeks | Gold, Silver | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 48 | Olive Drab | Male | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 36-10 | - | - | - | Pin | - | - | - | - | - | Cadmium | Strain Relief | - | 19.7μin 0.50μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT07B8-3S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 3 | Olive Drab | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 3 | N (Normal) | - | - | 7.5A | - | Olive Drab Cadmium | 8-3 | - | NO | SOLID | - | - | - | - | - | - | Cadmium | Strain Relief | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() CA3106F28-22P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 6 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 135A | 6 | N (Normal) | IP65 - Dust Tight, Water Resistant | - | 135A | - | Olive Drab Cadmium | 28-22 | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPSE08E18-11P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPSE | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 11 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 11 | N (Normal) | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 18-11 | - | YES | SOLID | Pin | - | - | - | - | - | Cadmium | Backshell | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3108R28-22P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 6 | Olive Drab | Male | STANDARD: MIL-C-5015, HIGH RELIABILITY | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 135A | 6 | N (Normal) | IP65 - Dust Tight, Water Resistant | - | 135A | - | Olive Drab Cadmium | 28-22 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3101F22-22PF80 ITT Cannon, LLC | 87 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 4 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | IP65 - Dust Tight, Water Resistant | - | 74A | - | Olive Drab Cadmium | 22-22 | MULTIPLE MATING PARTS AVAILABLE | YES | SOLID | Pin | PLUG | - | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant |