- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Insert Material | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Voltage | Mounting | Mounting Method | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Range | Risk Rank | RoHS | Rohs Code | Shaft Diameter (mm) | Shell Size / Insert Arrangement | Shell Sizes | Slot Width | Termination Method | Timing Range | Voltage, Rating | Operating Temperature | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Style | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Input Type | Family | Coil Voltage | Bearing Type | Current Rating (Max) | Shell Plating | Mode of Operation | Connection Type | Strain Relief | Power Type | Contacts | Product Length | IP Rating | Product Length (mm) | Diameter | Length | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2921 |
| - | HARD SILVER | Socket | - | ALUMINUM ALLOY | - | - | - | 48 | CSA, UL | Straight | 48Signal | - | Copper Alloy | ITT CANNON | - | Time Mark | 98086306 | - | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 66.3(mm) | No | - | 5.69 | - | - | - | 36-10 | 36 | - | Crimp | 1 | 700VDC/500VAC | - | - | - | 8 Pin | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | compliant | - | CHROMATE PLATED | 48(POS) | - | PIN | - | NO | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | - | CA | 40-260 VAC, 40-260 VDC | - | 22(A) | - | Interval | - | Yes | - | DPDT | - | - | 100(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | 37 | - | - | Silver | - | - | - | - | - | - | 14 | CE, CSA, UL | Straight | 14Signal | - | Copper Alloy | - | - | Thomas & Betts | TY75X2WPG6 | - | - | - | DIN Standard Mounting Holes | Cable | -55C to 125C | - | Not Required(mm) | 43.1(mm) | No | - | - | Yes | - | - | 22-19 | - | 0.3 | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | Gray | PL | - | - | - | - | - | - | - | - | - | Slotted, Standard | - | - | - | 14(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 22(A) | - | - | - | No | - | - | - | - | 120(mm) | - | 12 | 305 mm | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | Back Mount | 5 | - | - | - | - | 26 | - | Straight | 26Signal | - | Copper Alloy | - | - | Turck | U-86769 | - | 250 VAC, 250 VDC | - | - | Cable | -55C to 125C | - | Not Required(mm) | 50.01(mm) | No | - | - | - | - | - | 28-12 | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 26(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 22(A) | Cadmium Chromate | - | - | No | - | - | - | IP68 | 120(mm) | - | 3 m | - | Not Required(mm) | ||
Tiny WHSL | 107 | - | - | Gold Over Nickel | CABLE | - | ALUMINUM ALLOY | - | - | - | 8 | - | Straight | 8Signal | - | Copper Alloy | ITT CANNON | - | ITT Interconnect Solutions | CA3106E20-7S-B-F80-A176 | - | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 39.9(mm) | No | - | 5.69 | - | - | - | 20-7 | 20 | - | Crimp | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | CHROMATE PLATED | 8(POS) | - | SKT | - | NO | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | - | CA | - | - | 22(A) | - | - | - | Yes | - | - | - | - | 120(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | 116 | - | - | HARD SILVER | CABLE | - | ALUMINUM ALLOY | - | - | - | 4 | - | Straight | 4Signal | SILVER | Copper Alloy | ITT CANNON | - | Scame-Harting | CA3106E20-4PWB-F80 | - | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 39.9(mm) | No | - | 5.77 | - | No | - | 20-4 | 20 | - | Crimp | - | 1250VDC/900VAC | - | e4 | No | - | - | MIL SERIES CONNECTOR | Circular | - | PL | - | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 4 | - | compliant | - | CHROMATE PLATED | 4(POS) | MULTIPLE MATING PARTS AVAILABLE | PIN | - | NO | SOLID | PLUG | ENVIRONMENT RESISTANT | CRIMP; SOLDER | THREADED | 1(Port) | Silver (Ag) | - | CA | - | - | 41(A) | - | - | - | Yes | - | - | - | - | 75(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 17 | CE, CSA, UL | Straight | 17Signal | - | Copper Alloy | - | - | Thomas & Betts | TY75X2WPG6A | - | - | - | DIN Standard Mounting Holes, Adhesive Backed | Cable | -55C to 125C | - | Not Required(mm) | 39.9(mm) | No | - | - | Yes | - | - | 20-29 | - | 0.3 | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | Gray | PL | - | - | - | - | - | - | - | - | - | Slotted, Standard | - | - | - | 17(POS) | - | SKT | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 22(A) | - | - | - | Yes | - | - | - | - | 120(mm) | - | 12 | 305 mm | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | - | - | - | - | - | - | 35 | - | Straight | 35Signal | - | Copper Alloy | ITT CANNON | - | Scame-Harting | CA3106E28-15PZB | CA3106E | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 53.4(mm) | No | - | 1.75 | - | No | - | 28-15 | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | - | 35(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 22(A) | - | - | - | Yes | - | - | - | - | 90(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | 9 | - | Straight | 9Signal | - | Copper Alloy | ITT CANNON | - | Sealmaster | NPL-210 | CA3106E | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 39.9(mm) | No | - | 5.7 | - | No | 0.05 | 20A9 | - | - | Crimp | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | - | 9(POS) | - | SKT | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | Two Bolt Pillow Block | 41(A) | - | - | - | Yes | - | - | - | - | 75(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | 158 | - | - | Silver | CABLE | - | ALUMINUM ALLOY | Aluminum | - | - | 19 | - | Straight | 19Signal | NOT SPECIFIED | Copper Alloy | ITT CANNON | - | Grove Gear | EL-BMQ821-40-D-56 | - | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 39.9(mm) | No | - | 2.39 | - | No | - | 20A48 | 20 | - | Solder | - | 250VDC/200VAC | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-C-5015 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 19 | - | compliant | - | CHROMATE PLATED | 19(POS) | - | PIN | - | NO | SOLID | PLUG | CORROSION RESISTANT | SOLDER | THREADED | 1(Port) | - | C-Face Quilled | CA | - | - | 22(A) | - | - | - | No | - | - | - | - | 120(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | 147 | - | - | Silver | - | - | - | - | - | - | 4 | - | Straight | 4Signal | - | Copper Alloy | - | - | Cutler Hammer, Div of Eaton Co | M22-C1-M2H-SP | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 37.31(mm) | No | - | - | - | - | - | 20-4 | - | - | Crimp | - | 1250VDC/900VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 41(A) | - | - | - | No | - | - | - | - | 69.85(mm) | - | - | - | Not Required(mm) | ||
![]() CIR020R283P ITT | In Stock | - | - | Gold | - | - | - | - | - | - | 3 | - | Straight | 3Signal | - | - | - | - | Siba | - | - | - | - | - | Panel | -55C to 125C | - | 50.8(mm) | - | No | - | - | - | - | - | 28-3 | - | - | Solder | - | 1750VDC/1250VAC | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | M | - | - | - | - | - | - | - | 1(Port) | - | - | CIR | - | - | 46(A) | - | - | - | No | - | - | - | - | 35.7(mm) | - | - | - | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | - | - | - | - | - | - | 9 | - | Straight | (3/6)Signal | - | Copper Alloy | - | - | Miscellaneous | - | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 46.6(mm) | No | - | - | - | - | - | 24-11 | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 74/41(A) | Zinc Cobalt | - | - | Yes | - | - | - | - | 90(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | 111 | - | - | Gold | CABLE | - | ALUMINUM ALLOY | - | - | - | 37 | - | Straight | 37Signal | - | Copper Alloy | ITT CANNON | - | ITT Interconnect Solutions | CA3106E28-21S-F80-A176 | - | - | - | - | Cable | -55C to 125C | Active | Not Required(mm) | 50.01(mm) | No | - | 5.69 | - | - | - | 28-21 | 28 | - | Solder | - | 700VDC/500VAC | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-C-5015 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | CHROMATE PLATED | 37(POS) | - | SKT | - | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | THREADED | 1(Port) | - | - | CA | - | - | 22(A) | Cadmium Chromate | - | - | No | - | - | - | - | 76.99(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 4 | CE, UL | Straight | 4Signal | - | - | - | - | Carlo Gavazzi | ICB12L50N04NO | - | - | - | - | Panel | -55C to 125C | - | 44.5(mm) | - | No | 4 mm | - | No | - | - | 24-22 | - | - | Crimp | - | 1250VDC/900VAC | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | M | NO | - | - | - | - | - | - | 1(Port) | - | - | CIR | - | - | 46(A) | - | - | 2 Meter Cable | No | DC | - | - | - | 35.7(mm) | 12 mm | - | - | 44.5(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | Straight | - | NOT SPECIFIED | Copper Alloy | ITT CANNON | 18-12 | ITT Interconnect Solutions | MS3106F1812P | - | - | Cable Mount | - | - | - | Active | - | - | - | - | 5.77 | - | No | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | Plug | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 68.28 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | 37 | - | Straight | 37Signal | - | Copper Alloy | - | 28-21 | - | - | - | - | Box Mount | - | Box | -55C to 125C | - | 50.8(mm) | Not Required(mm) | No | - | - | - | - | - | 28-21 | - | - | Solder Cup | - | 700VDC/500VAC | -55 to 125 °C | - | - | - | - | - | Circular | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | Pin | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | 22(A) | - | - | - | No | - | - | 41.32 mm | - | 41.32(mm) | - | - | - | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 37 | - | Straight | 37Signal | - | Copper Alloy | - | - | Scame-Harting | - | - | - | - | - | Cable | - | - | - | 53.4(mm) | No | - | - | - | - | - | 28-21 | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | M | - | - | - | - | - | - | - | 1(Port) | - | - | CIR | - | - | 13(A) | Cadmium Chromate | - | - | No | - | - | - | - | 93(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE | - | ALUMINUM ALLOY | - | - | - | 4 | IEC, UL | Straight | 4Signal | - | Copper Alloy | ITT CANNON | - | ABB | XT3NE4080NFF000XXX | - | - | - | - | Cable | -55C to 125C | Active | 47.75(mm) | Not Required(mm) | No | - | 5.69 | - | - | - | 24-22 | 24 | - | Solder | - | 1250VDC/900VAC | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-C-5015 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | 80 A | CHROMATE PLATED | 4(POS) | - | SKT | - | NO | SOLID | PLUG | CORROSION RESISTANT | SOLDER | THREADED | 1(Port) | - | - | CA | - | - | 74(A) | Cadmium Chromate | - | - | No | - | - | - | - | 75.44(mm) | - | - | - | 44.45(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 37 | - | Straight | 37Signal | - | - | - | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | 53.4(mm) | No | - | - | - | - | - | 28-21 | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | F | - | - | - | - | - | - | - | 1(Port) | - | - | CIR | - | - | 13(A) | - | - | - | No | - | - | - | - | 93(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 54 | - | Straight | 54Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | Cable | - | - | Not Required(mm) | 60.1(mm) | No | - | - | - | - | - | 32-22 | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 54(POS) | - | M | - | - | - | - | - | - | - | 1(Port) | - | - | CIR | - | - | 22(A) | - | - | - | No | - | - | - | - | 71(mm) | - | - | - | Not Required(mm) |