- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Housing Material | Insert Material | Number of Terminals | Approvals | Body Orientation | Connections | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Drawing Date and Revision | Ihs Manufacturer | Insert Arrangement | Manual Reset | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shaft Diameter (mm) | Shaft Type | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Timing Range | Voltage, Rating | Operating Temperature | Termination | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Supply Voltage | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Output Voltage | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Polarization | Coupling Type | Number of Ports | Response Time | Family | Resolution | Coil Voltage | Bearing Type | Current Rating (Max) | Shell Plating | Operating Range | Contact Quantities | Mode of Operation | Other Description | Plug Diameter-Max | Connector Insert Detail | Back Interface of Connector | Unique Insert Number | Fluid Resistence Level | Military Connector Shell | Input Voltage | Degrees of Rotation | Strain Relief | Bearings | IP Rating | Mating Connector | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 55 | - | - | - | Silver | - | - | - | - | - | 3 | - | Straight | - | 3Signal | - | Copper Alloy | - | - | - | - | - | Miscellaneous | - | - | - | - | Box | -55C to 125C | - | - | - | 25.4(mm) | Not Required(mm) | No | - | - | - | - | 10SL-3 | - | Solder Cup | - | 700VDC/500VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | SKT | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA-COM | - | - | - | 22(A) | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 31.6(mm) | - | 25.4(mm) | ||
Tiny WHSL | In Stock | - | - | - | Silver | Surface | - | - | - | - | 5 | CE, CSA, UL | Straight | - | 5Signal | - | Copper Alloy | - | - | - | - | - | SSAC | KSPS234B-SSAC | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 34.1(mm) | No | - | - | - | - | 18-11 | - | Solder Cup | 0 | 700VDC/500VAC | - | 0.250 in Flat Blade | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | 24 VAC | - | 41(A) | Nickel | - | - | Off Delay | - | - | - | - | - | - | - | - | - | No | - | - | - | 68(mm) | - | Not Required(mm) | ||
Tiny WHSL | 1300 |
| - | - | Silver | - | - | - | - | - | 2 | - | Straight | - | 2Signal | - | Copper Alloy | - | - | - | - | - | Dynapar | H582000001050 | - | - | - | Shafted | -55C to 125C | - | - | - | 41(mm) | Not Required(mm) | No | - | - | - | Single Ended | 22-1 | - | Crimp | - | 1250VDC/900VAC | 0 to 70 Degrees C | 12 Pin CCW Connector, Side Exit | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | PIN | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 74(A) | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | No | Yes | IP66 | Not Included | 33.8(mm) | - | 41(mm) | ||
Tiny WHSL | 36 | - | - | - | Silver | - | - | - | - | - | 26 | - | Straight | - | 26Signal | - | Copper Alloy | - | - | ITT CANNON | - | - | ABB | ACH580-BDR-124A-4+J429+K465 | - | - | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 53.4(mm) | No | 5.77 | No | - | - | 28-12 | - | Crimp | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | compliant | - | - | 26(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 90(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | - | - | 9 | - | Straight | - | (2/7)Signal | - | Copper Alloy | - | - | - | - | - | Entrelec | 010377601 | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 39.9(mm) | No | - | - | - | - | 20-16 | - | Crimp | - | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 41/22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 120(mm) | - | Not Required(mm) | ||
![]() MS3100E208P ITT | 2182 |
| - | - | Silver | - | - | - | - | - | 6 | - | Straight | - | (2/4)Signal | - | Copper Alloy | - | - | - | - | - | Miscellaneous | - | - | - | - | Wall | -55C to 125C | - | - | - | 38.1(mm) | - | No | - | - | - | - | 20-8 | - | Solder | - | 250VDC/200VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | MS | - | - | - | 74/22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 69.85(mm) | - | 38.1(mm) | ||
Tiny WHSL | 483 | - | - | - | Silver | - | - | - | Cast Iron | Cast Steel;Black Oxide | 14 | - | Straight | - | 14Signal | - | Copper Alloy | - | - | - | - | - | Sealmaster | MSF-308 | - | - | - | Box | -55C to 125C | - | - | - | 38.1(mm) | - | No | - | - | 0.04 | - | 20-27 | - | Crimp | - | 700VDC/500VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | Four Bolt Flange | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 40.73(mm) | - | 38.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | 10 | cUL, TUV, UL | Straight | M12 Plug | 10Signal | - | Copper Alloy | - | - | - | 12-10 | Yes | PILZ | 630551 | - | - | Jam Nut | Jam Nut | -55C to 125C | - | - | - | - | - | No | - | - | - | - | 12-10 | - | Solder | - | 850VDC/600VAC | -55 to 125 °C | - | - | - | Transmitter + Receiver | Receptacle | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 10(POS) | - | Socket | - | - | - | - | - | - | - | - | - | 1(Port) | 55 ms | KPT | 415 mm | - | - | 7.5(A) | - | 0.5-25 m | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | HARD SILVER | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | 3 | - | Straight | - | 3Signal | NOT SPECIFIED | Copper Alloy | - | - | ITT CANNON | - | - | Murrelektronik | 7000-78391-0000000 | - | - | - | Box | -55C to 125C | - | - | Active | 32.5(mm) | Not Required(mm) | No | 5.73 | No | - | - | 16-10 | 16 | Crimp | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | compliant | - | CHROMATE PLATED | 3(POS) | - | SKT | - | - | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | - | BAYONET | 1(Port) | - | CA | - | - | - | 41(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 33.8(mm) | - | 32.5(mm) | ||
Tiny WHSL | 249 | - | - | - | Silver | - | - | - | - | - | 2 | - | Straight | - | 2Signal | - | Copper Alloy | - | - | - | - | - | Klockner-Moeller, Div of Eaton | DILEEM-01(115V60HZ) | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 29.2(mm) | No | - | - | - | - | 14S-9 | - | Crimp | - | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | SKT | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 60(mm) | - | Not Required(mm) | ||
![]() MS3100E2019P ITT | In Stock | - | - | 19 Weeks | Silver | - | - | - | - | - | 3 | - | Straight | - | 3Signal | NOT SPECIFIED | Copper Alloy | - | - | ITT CANNON | - | - | ABB | ACS502125600P5 | - | - | - | Wall | -55C to 125C | - | - | Obsolete | 38.1(mm) | - | No | 5.78 | - | - | - | 20-19 | - | Solder | - | 700VDC/500VAC | - | - | - | MIL SERIES CONNECTOR | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 3(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | MS | - | - | - | 74(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 69.85(mm) | - | 38.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | 6 | CE, CSA, UL | Straight | - | 6Signal | - | Copper Alloy | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600P4DN | - | - | Panel | Cable | -55C to 125C | - | - | - | Not Required(mm) | 29.36(mm) | No | - | - | - | - | 14S-6 | - | Crimp | - | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | 6(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 22(A) | Cadmium Chromate | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 57.15(mm) | - | Not Required(mm) | ||
![]() KPSE06J168SX ITT | 16 | - | - | - | Gold | - | - | - | - | - | 8 | - | Straight | - | 8Signal | - | Copper Alloy | - | - | - | - | - | Edwards Signaling | 279B-1110 | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 30.56(mm) | No | - | - | - | - | 16-8 | - | Crimp | - | 1275VDC/1000VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | SKT | - | - | - | - | - | - | - | - | - | 1(Port) | - | KPSE | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 74.75(mm) | - | Not Required(mm) | ||
![]() MS3101E14S7S ITT | In Stock | - | - | - | Silver | - | - | - | - | - | 3 | - | Straight | - | 3Signal | - | Copper Alloy | - | - | - | - | - | Miscellaneous | 70472654 | - | - | - | Cable | -55C to 125C | - | - | - | 29.21(mm) | - | No | - | - | - | - | 14S-7 | - | Solder Cup | - | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | SKT | - | - | - | - | - | - | - | - | - | 1(Port) | - | MS | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 57.15(mm) | - | 29.36(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | 26 | - | Straight | - | 26Signal | - | Copper Alloy | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | KPSE02E16-26SY | - | - | - | Box | -55C to 125C | - | - | Active | 31.34(mm) | Not Required(mm) | No | 1.81 | No | - | - | 16-26 | - | Crimp | - | 850VDC/600VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | compliant | - | - | 26(POS) | - | SKT | - | - | - | - | - | - | - | - | - | 1(Port) | - | KPSE | - | - | - | 7.5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 33.07(mm) | - | 31.34(mm) | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | - | - | 13 | - | Straight | - | 13Signal | - | Copper Alloy | - | - | - | - | - | Scame-Harting | - | - | - | - | Cable | -55C to 125C | - | - | - | Not Required(mm) | 39.9(mm) | No | - | - | - | - | 20-11 | - | Crimp | - | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 60(mm) | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | ALUMINUM ALLOY | - | - | 4 | - | Straight | - | 4Signal | - | Copper Alloy | 12 | 18MAY00,H | DEFENSE LOGISTICS AGENCY | - | - | Entrelec | 1SNA103796R2600 | MS3100 | - | - | Wall | -55C to 125C | 125 °C | -55 °C | Not Recommended | 34.93(mm) | - | No | 5.62 | - | - | - | 18-10 | 18 | Solder | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | STANDARD: MIL-C 5015 | 8536.69.40.20 | YES | - | - | - | Solder Pot | NO | - | 4 | - | unknown | - | CADMIUM PLATED | 4(POS) | - | PIN | - | - | - | - | - | ENVIRONMENT RESISTANT | SOLDER | Y | THREADED | 1(Port) | - | MS | - | - | - | 41(A) | - | - | 4 | - | Receptacle, Wall Mount | 1.344 inch | I422 | W/Straight Strain Rlf | 18-10 | Limited | S002B | - | 240 | No | - | - | - | 68.28(mm) | - | 34.93(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold Over Nickel | Front Mount | 12 | ALUMINUM ALLOY | - | - | 14 | UL | Straight | - | 14Signal | - | Copper Alloy | - | - | ITT CANNON | - | - | Turck | U-89517 | - | 300 VAC, 300 VDC | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 39.9(mm) | No | 5.69 | - | - | - | 20-27 | 20 | Crimp | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 14 | - | compliant | 6 A | CHROMATE PLATED | 14(POS) | - | SKT | - | - | NO | SOLID | PLUG | CORROSION RESISTANT | CRIMP | - | BAYONET | 1(Port) | - | CA | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | IP67 | - | 60(mm) | 4 m | Not Required(mm) | ||
Tiny WHSL | 66 | - | - | - | HARD SILVER | - | - | - | - | - | 7 | CE, CSA, UL | Straight | - | 7Signal | - | Copper Alloy | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600P4MJ | - | - | Panel | Box | -55C to 125C | - | - | - | 30(mm) | Not Required(mm) | No | - | - | - | - | 14SA7 | - | Crimp | - | 250VDC/200VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | 7(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | CA | - | - | - | 22(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 24.7(mm) | - | 30(mm) | ||
Tiny WHSL | In Stock | - | - | - | Silver | PANEL | - | ALUMINUM ALLOY | - | - | 4 | - | Straight | - | 4Signal | NOT SPECIFIED | Copper Alloy | - | - | ITT CANNON | - | - | Name Brand Replacements™ | CA3102R24-22SXF80 | - | - | - | Box | -55C to 125C | - | - | Active | 44.45(mm) | - | No | 2.39 | No | - | - | 24-22 | 24 | Crimp | - | 1250VDC/900VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | STANDARD: MIL-C-5015, POLARIZED | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | compliant | - | OLIVE DRAB CHROMATE PLATED | 4(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | - | - | NO | SOLID | RECEPTACLE | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | THREADED | 1(Port) | - | CA | - | - | - | 74(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 42.89(mm) | - | 44.45(mm) |